I²C Digital Signal Processors (DSP)

186 Results
DM3725 Digital Media Processor -- DM3725CBC
from Texas Instruments

Digital Media Processor 515-POP-FCBGA 0 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; FCBGA,POP-FCBGA
  • Supply Voltage: 1.8V
  • Clock Speed: 660 to 800
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZ -- 811989-CS48L10-CNZ [CS48L10-CNZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811989-CS48L10-CNZ. Packaging: Tray. Type: Fixed Point. Mounting Style: SMD. Voltage - I/O: 1.8V, 3.3V. Interface: I2C, SPI. Clock Rate: 80MHz. Non-Volatile Memory: ROM (160kB). On-Chip RAM: 256kB. Voltage - Core: 1.00V. Supplier Device... [See More]

  • Interface Type: I²C; SPI; I2C, SPI
  • Supply Voltage: 1.00V
  • Data Bus: 32-Bit
  • Clock Speed: 80
DSP (Digital Signal Processors) -- 0W633-001-XTP-ND [0W633-001-XTP from onsemi]
from DigiKey

IC AUDIO PROCESSOR AD/DA 57CABGA [See More]

  • Interface Type: I²C; SPI; UART
  • Package Type: Other; 57-VFBGA
  • Supply Voltage: 1.8V
  • Pin Count: 57
Digital Signal Processor IC -- ADUCM360BCPZ128
from Richardson RFPD

The ADuCM360 is a fully integrated, 3.9 kSPS, 24-bit data acquisition system that incorporates dual high performance, multichannel sigma-delta ( Σ- Δ) analog-to-digital converters (ADCs), a 32-bit ARM Cortex ™-M3 processor, and Flash/EE memory on a single chip. The ADuCM360 is... [See More]

  • Interface Type: I²C; SPI; UART
  • Pin Count: 35
  • Package Type: Other; LFCSP
  • Clock Speed: 16
DM383 DaVinci Digital Media Processor -- DM383AAAR01
from Texas Instruments

DaVinci Digital Media Processor 609-FCBGA [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 1000
  • Supply Voltage: 1.8V; 3.3V
  • MIPS: 2000
Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ -- 802609-CS49844A-CQZ [CS49844A-CQZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 802609-CS49844A-CQZ. Type: Fixed Point. Voltage - I/O: 3.3V. Interface: I2C, SPI. Clock Rate: 300MHz. On-Chip RAM: 2.88MB. Voltage - Core: 1.00V. Temperature Range - Operating: 0 °C ~ 70 °C. Popularity: High. Fake Threat In the Open... [See More]

  • Interface Type: I²C; SPI; I2C, SPI
  • Supply Voltage: 1.00V
  • Data Bus: 32-Bit
  • Clock Speed: 300
DSP (Digital Signal Processors) -- 0W888-002-XTP-ND [0W888-002-XTP from onsemi]
from DigiKey

DSP BELASIGNA 250 AUDIO 64LFBGA [See More]

  • Interface Type: I²C; SPI; UART
  • Package Type: Other; 64-LFBGA
  • Supply Voltage: 1.8V
  • Pin Count: 64
Digital Signal Processor IC -- MPC8379EVRALG [MPC8379EVRALG from NXP Semiconductors]
from Richardson RFPD

The device is a cost-effective, low-power, highly integrated host processor that addresses the requirements of several printing and imaging, consumer, and industrial applications, including main CPUs and I/O processors in printing systems, networking switches and line cards, wireless LANs (WLANs),... [See More]

  • Interface Type: I²C; SPI; UART
  • Clock Speed: 667
  • Package Type: BGA
OMAP-L132 C6000 DSP+ARM Processor -- OMAPL132BZWT2
from Texas Instruments

C6000 DSP+ARM Processor 361-NFBGA 0 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; NFBGA
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 200
Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAARD21F -- 1167796-DM385AAARD21F [DM385AAARD21F from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1167796-DM385AAARD21F. Series: DM38x DaVinci Video SOC. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: -40 °C ~ 95 °C (TJ). Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V. Package: 609-LFBGA, FCBGA. [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; USB; I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
  • Clock Speed: 1000
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Operating Temperature: -40 to 95
DSP (Digital Signal Processors) -- 150-DSPIC33AK256MPS103-I/M7-ND [DSPIC33AK256MPS103-I/M7 from Microchip Technology, Inc.]
from DigiKey

200MHZ, 256KB FLASH, FUSA-COMPLI [See More]

  • Interface Type: I²C; SPI; UART
  • Pin Count: 36
  • Package Type: Other; 36-VFQFN Exposed Pad
  • Clock Speed: 200
OMAP-L137 C6000 DSP+ARM Processor -- OMAPL137DZKB3
from Texas Instruments

C6000 DSP+ARM Processor 256-BGA [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; BGA
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 456
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR21F -- 772750-DM388AAAR21F [DM388AAAR21F from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 772750-DM388AAAR21F. Series: DM38x DaVinci Video SOC. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 95 °C (TJ). Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V. Package: 609-LFBGA, FCBGA. [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; USB; I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Data Bus: 32-Bit
  • Clock Speed: 1000
DSP (Digital Signal Processors) -- 150-DSPIC33AK256MPS105-I/M7-ND [DSPIC33AK256MPS105-I/M7 from Microchip Technology, Inc.]
from DigiKey

200MHZ, 256KB FLASH, FUSA-COMPLI [See More]

  • Interface Type: I²C; SPI; UART
  • Pin Count: 48
  • Package Type: Other; 48-VFQFN Exposed Pad
  • Clock Speed: 200
OMAP-L138 C6000 DSP+ARM Processor -- OMAPL138EZCE3
from Texas Instruments

C6000 DSP+ARM Processor 361-NFBGA 0 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; NFBGA
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 456
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS -- 1212051-SM320C6457CGMHS [SM320C6457CGMHS from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1212051-SM320C6457CGMHS. Length: 23 mm. Frequency: 1 GHz. Memory Size: 64 kB. Interface: Ethernet, I2C, SPI. RAM Size: 2.1 MB. Thickness: 2.35 mm. Height: 3.3 mm. Number... [See More]

  • Interface Type: I²C; SPI; Ethernet, I2C, SPI
DSP (Digital Signal Processors) -- 150-DSPIC33AK256MPS105-I/PT-ND [DSPIC33AK256MPS105-I/PT from Microchip Technology, Inc.]
from DigiKey

200MHZ, 256KB FLASH, FUSA-COMPLI [See More]

  • Interface Type: I²C; SPI; UART
  • Pin Count: 48
  • Package Type: TQFP; Other; 48-TQFP
  • Clock Speed: 200
OMAP3525 Applications Processor -- OMAP3525ECBB
from Texas Instruments

Applications Processor 515-POP-FCBGA 0 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; FCBGA,POP-FCBGA
  • Supply Voltage: 1.8V
  • Clock Speed: 430
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCHA10 -- 797291-TMS320C5504AZCHA10 [TMS320C5504AZCHA10 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797291-TMS320C5504AZCHA10. Series: TMS320C55x. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: -40 °C ~ 85 °C (TC). Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V. Package: 196-LFBGA. Mounting: SMD. Interface: EBI/EMI, I2C,... [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
  • Supply Voltage: 1.05V, 1.30V
  • Data Bus: 16-Bit
  • Clock Speed: 100
DSP (Digital Signal Processors) -- 150-DSPIC33AK256MPS106-I/M7-ND [DSPIC33AK256MPS106-I/M7 from Microchip Technology, Inc.]
from DigiKey

200MHZ, 256KB FLASH, FUSA-COMPLI [See More]

  • Interface Type: I²C; SPI; UART
  • Pin Count: 64
  • Package Type: Other; 64-VFQFN Exposed Pad
  • Clock Speed: 200
OMAP3525-HIREL OMAP3525-HiRel Applications Processor -- OMAP3525DZCBC
from Texas Instruments

OMAP3525-HiRel Applications Processor 515-POP-FCBGA -40 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; POP-FCBGA
  • Supply Voltage: 1.8V
  • Clock Speed: 520
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCHA20 -- 797297-TMS320C5517AZCHA20 [TMS320C5517AZCHA20 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797297-TMS320C5517AZCHA20. Series: TMS320C55x. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: -40 °C ~ 85 °C (TC). Voltage - I/O: 1.8V, 2.75V, 3.3V. Package: 196-LFBGA. Mounting: SMD. Interface: EBI/EMI, I2C, I2S,... [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB
  • Supply Voltage: 1.05V, 1.3V, 1.4V
  • Data Bus: 16-Bit
  • Clock Speed: 200
DSP (Digital Signal Processors) -- 150-DSPIC33AK256MPS106-I/PT-ND [DSPIC33AK256MPS106-I/PT from Microchip Technology, Inc.]
from DigiKey

200MHZ, 256KB FLASH, FUSA-COMPLI [See More]

  • Interface Type: I²C; SPI; UART
  • Pin Count: 64
  • Package Type: TQFP; Other; 64-TQFP
  • Clock Speed: 200
OMAP3530-HIREL OMAP3530-HiRel Applications Processor -- OMAP3530DZCBB
from Texas Instruments

OMAP3530-HiRel Applications Processor 515-POP-FCBGA 0 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; POP-FCBGA
  • Supply Voltage: 1.8V
  • Clock Speed: 600
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6413ZTS500 -- 1271076-TMS320C6413ZTS500 [TMS320C6413ZTS500 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271076-TMS320C6413ZTS500. Series: TMS320C6410/12/13/18. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: 0 °C ~ 90 °C (TC). Voltage - I/O: 3.30V. Package: 288-BBGA, FCBGA. Mounting: SMD. Interface: Host Interface,... [See More]

  • Interface Type: I²C; Host Interface, I2C, McASP, McBSP
  • Clock Speed: 500
  • Supply Voltage: 1.20V
  • Operating Temperature: 0 to 90
DSP (Digital Signal Processors) -- 296-12751-ND [TMS320VC5470GHK from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIXED PT 100MHZ 257-BGA [See More]

  • Interface Type: I²C; SPI; UART
  • Package Type: Other; 257-LFBGA
  • Supply Voltage: 1.8V; 3.3V
  • Pin Count: 257
OMAPL137-HT High Temperature Low Power Applications Processor -- OMAPL137BHKGD1
from Texas Instruments

High Temperature Low Power Applications Processor 0-XCEPT [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; HLQFP,XCEPT
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWT4 -- 1271105-TMS320C6421ZWT4 [TMS320C6421ZWT4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271105-TMS320C6421ZWT4. Packaging: Tray. Type: Fixed Point. Mounting Style: SMD. Voltage - I/O: 1.8V, 3.3V. Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC. Clock Rate: 400MHz. Non-Volatile Memory: ROM (64 kB). On-Chip RAM: 96kB. [See More]

  • Interface Type: I²C; UART; HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
  • Clock Speed: 400
  • Supply Voltage: 1.05V, 1.20V
  • Operating Temperature: 0 to 90
DSP (Digital Signal Processors) -- 296-14412-ND [TMS320VC5509GHH31 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIX PT 16-BIT 179-BGA [See More]

  • Interface Type: I²C
  • Supply Voltage: 3V; 3.3V; 1.60V
  • Data Bus: 16-Bit; 16 Bit
  • Package Type: BGA; Other; 179-LFBGA
OMAPL138B-EP Enhanced Product Low-Power Applications Processor -- OMAPL138BGWTMEP
from Texas Instruments

Enhanced Product Low-Power Applications Processor 361-NFBGA -55 to 125 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; NFBGA
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 345
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZA -- 1271114-TMS320C6455BGTZA [TMS320C6455BGTZA from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271114-TMS320C6455BGTZA. Series: TMS320C645x. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: -40 °C ~ 105 °C (TC). Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V. Package: 697-BFBGA, FCBGA. Mounting: SMD. Interface: Host... [See More]

  • Interface Type: I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA
  • Clock Speed: 1000
  • Supply Voltage: 1.20V
  • Operating Temperature: -40 to 105
DSP (Digital Signal Processors) -- 296-14413-ND [TMS320VC5509PGE31 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIX PT 16-BIT 144-LQFP [See More]

  • Interface Type: I²C
  • Supply Voltage: 3V; 3.3V; 1.60V
  • Data Bus: 16-Bit; 16 Bit
  • Package Type: LFQP; Other; 144-LQFP
SM320C6424-EP Enhanced Product Fixed-Point Digital Signal Processor -- SM320C6424GDUQ6EP
from Texas Instruments

Enhanced Product Fixed-Point Digital Signal Processor 376-BGA -40 to 125 [See More]

  • Interface Type: I²C; UART
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZH25 -- 797353-TMS320C6657CZH25 [TMS320C6657CZH25 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797353-TMS320C6657CZH25. Series: TMS320C66x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: 0 °C ~ 85 °C (TC). Voltage - I/O: 1.0V, 1.5V, 1.8V. Package: 625-BFBGA, FCBGA. Mounting: SMD. Interface: DDR3,... [See More]

  • Interface Type: I²C; PCI; SPI; UART; DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
  • Supply Voltage: 1.00V
  • Data Bus: 16-Bit
  • Clock Speed: 1250
DSP (Digital Signal Processors) -- 296-17377-ND [TMS320C6713BGDP300 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 272-BGA [See More]

  • Interface Type: I²C
  • Package Type: BGA; Other; 272-BBGA
  • Supply Voltage: 3.3V; 1.40V
  • Pin Count: 272
SM320C6472-HIREL Fixed-Point Digital Signal Processor -- SM320C6472EGTZA6
from Texas Instruments

Fixed-Point Digital Signal Processor 737-FCBGA -45 to 100 [See More]

  • Interface Type: I²C
  • Package Type: Other; FCBGA
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Clock Speed: 700
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZHA25 -- 813514-TMS320C6657CZHA25 [TMS320C6657CZHA25 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 813514-TMS320C6657CZHA25. Packaging: Tray. Type: Fixed/Floating Point. Mounting Style: SMD. Voltage - I/O: 1.0V, 1.5V, 1.8V. Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP. Clock Rate: 1.25GHz. Non-Volatile Memory: ROM... [See More]

  • Interface Type: I²C; PCI; SPI; UART; DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
  • Clock Speed: 1250
  • Supply Voltage: 1.00V
  • Operating Temperature: -40 to 100
DSP (Digital Signal Processors) -- 296-17378-ND [TMS320C6713BPYP200 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 208-HLQFP [See More]

  • Interface Type: I²C
  • Package Type: LFQP; Other; 208-LQFP Exposed Pad
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 208
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor -- SM320C6678ACYPW
from Texas Instruments

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115 [See More]

  • Interface Type: I²C
  • Package Type: Other; FCBGA
  • Supply Voltage: 1.5V; 1.8V
  • Clock Speed: 1000
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678ACYPA -- 1271127-TMS320C6678ACYPA [TMS320C6678ACYPA from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271127-TMS320C6678ACYPA. Packaging: Tray. Type: Fixed/Floating Point. Mounting Style: SMD. Voltage - I/O: 1.0V, 1.5V, 1.8V. Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet. Clock Rate: 1GHz. Non-Volatile Memory: ROM (128... [See More]

  • Interface Type: I²C; PCI; SPI; UART; EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
  • Clock Speed: 1000
  • Supply Voltage: 1.00V
  • Operating Temperature: -40 to 100
DSP (Digital Signal Processors) -- 296-17379-ND [TMS320VC5501GZZ300 from Texas Instruments High-Performance Analog]
from DigiKey

IC FXD-PNT DSP 600 MIPS 201-BGA [See More]

  • Interface Type: I²C; UART
  • Package Type: BGA; Other; 201-LFBGA
  • Supply Voltage: 3.3V; 1.26V
  • Pin Count: 201
SM320C6727B SM320C6727B Floating-Point Digital Signal Processor -- SM320C6727BHFHM
from Texas Instruments

SM320C6727B Floating-Point Digital Signal Processor 256-CFP -55 to 125 [See More]

  • Interface Type: I²C
  • Operating Temperature: -55 to 125
  • Supply Voltage: 3.3V
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678ACYPA25 -- 1271128-TMS320C6678ACYPA25 [TMS320C6678ACYPA25 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271128-TMS320C6678ACYPA25. Series: TMS320C66x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: -40 °C ~ 100 °C (TC). Voltage - I/O: 1.0V, 1.5V, 1.8V. Package: 841-BFBGA, FCBGA. Mounting: SMD. Interface:... [See More]

  • Interface Type: I²C; PCI; SPI; UART; EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
  • Clock Speed: 1250
  • Supply Voltage: 1.00V
  • Operating Temperature: -40 to 100
DSP (Digital Signal Processors) -- 296-17380-ND [TMS320VC5501PGF300 from Texas Instruments High-Performance Analog]
from DigiKey

IC FXD-PNT DSP 600 MIPS 176-LQFP [See More]

  • Interface Type: I²C; UART
  • Package Type: LFQP; Other; 176-LQFP
  • Supply Voltage: 3.3V; 1.26V
  • Pin Count: 176
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor -- SM320C6727BGDHMEP
from Texas Instruments

Enhanced Product Floating-Point Digital Signal Processor 256-BGA -55 to 125 [See More]

  • Interface Type: I²C; SPI
  • Operating Temperature: -55 to 125
  • Supply Voltage: 3.3V
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBT3 -- 1271159-TMS320C6747BZKBT3 [TMS320C6747BZKBT3 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271159-TMS320C6747BZKBT3. Series: TMS320C674x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: -40 °C ~ 125 °C (TJ). Voltage - I/O: 3.30V. Package: 256-BGA. Mounting: SMD. Interface: EBI/EMI, Ethernet MAC,... [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
  • Clock Speed: 375
  • Supply Voltage: 1.20V
  • Operating Temperature: -40 to 125
DSP (Digital Signal Processors) -- 296-17479-ND [TMS320C6413GTS500 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIXED-POINT 288-FCBGA [See More]

  • Interface Type: I²C
  • Package Type: Other; 288-BBGA, FCBGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 288
SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor -- SM320VC5507PGESEP
from Texas Instruments

Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -55 to 85 [See More]

  • Interface Type: I²C; USB
  • Clock Speed: 108 to 200
  • Supply Voltage: 3.6V
  • MMACS: 400
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4 -- 797377-TMS320C6747DZKBD4 [TMS320C6747DZKBD4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797377-TMS320C6747DZKBD4. Series: TMS320C674x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: -40 °C ~ 90 °C (TJ). Voltage - I/O: 3.30V. Package: 256-BGA. Mounting: SMD. Interface: EBI/EMI, Ethernet MAC,... [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
  • Supply Voltage: 1.20V
  • Data Bus: 32-Bit
  • Clock Speed: 456
DSP (Digital Signal Processors) -- 296-17481-ND [TMS320DM640GDK400 from Texas Instruments High-Performance Analog]
from DigiKey

IC DGTL MEDIA PROCESSOR 548FCBGA [See More]

  • Interface Type: I²C
  • Package Type: Other; 548-BFBGA, FCBGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 548
SMOMAPL138B-HIREL Low-Power Applications Processor -- SMOMAPL138BGWTA3R
from Texas Instruments

Low-Power Applications Processor 361-NFBGA -40 to 105 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; NFBGA
  • Supply Voltage: 1.8V; 3.3V
  • Clock Speed: 456
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZWT4 -- 1271170-TMS320C6748EZWT4 [TMS320C6748EZWT4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271170-TMS320C6748EZWT4. Series: TMS320C674x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.8V, 3.3V. Package: 361-LFBGA. Mounting: SMD. Interface: EBI/EMI, Ethernet... [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
  • Clock Speed: 456
  • Supply Voltage: 1.30V
  • Operating Temperature: 0 to 90
DSP (Digital Signal Processors) -- 296-17482-ND [TMS320DM640GNZ400 from Texas Instruments High-Performance Analog]
from DigiKey

IC DGTL MEDIA PROCESSOR 548FCBGA [See More]

  • Interface Type: I²C
  • Package Type: Other; 548-BBGA, FCBGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 548
SMV320C6727B-SP Floating-Point Digital Signal Processor -- SMV320C6727BHFH/EM
from Texas Instruments

Floating-Point Digital Signal Processor 256-CFP 25 Only [See More]

  • Interface Type: I²C
  • Operating Temperature: -55 to 125
  • Supply Voltage: 3.3V
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZWTD4E -- 712654-TMS320C6748EZWTD4E [TMS320C6748EZWTD4E from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 712654-TMS320C6748EZWTD4E. Series: TMS320C674x. Packaging: Tray. Type: Fixed/Floating Point. Operating Temperature Range: -40 °C ~ 90 °C (TJ). Voltage - I/O: 1.8V, 3.3V. Package: 361-LFBGA. Mounting: SMD. Interface: EBI/EMI, Ethernet... [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
  • Clock Speed: 456
  • Supply Voltage: 1.30V
  • Operating Temperature: -40 to 90
DSP (Digital Signal Processors) -- 296-18277-ND [TMS320C6713BZDP225 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 272-BGA [See More]

  • Interface Type: I²C
  • Package Type: BGA; Other; 272-BBGA
  • Supply Voltage: 3.3V; 1.26V
  • Pin Count: 272
TMS320C5504 Fixed-Point Digital Signal Processor -- TMS320C5504AZCH10
from Texas Instruments

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 100 to 150
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • MMACS: 200 to 300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355DZCE216 -- 797386-TMS320DM355DZCE216 [TMS320DM355DZCE216 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797386-TMS320DM355DZCE216. Series: TMS320DM3x, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 85 °C (TC). Voltage - I/O: 1.8V, 3.3V. Package: 337-LFBGA. Mounting: SMD. [See More]

  • Interface Type: I²C; SPI; UART; USB; ASP, I2C, SPI, UART, USB
  • Supply Voltage: 1.30V
  • Data Bus: 32-Bit
  • Clock Speed: 216
DSP (Digital Signal Processors) -- 296-18664-ND [TMS320C6413ZTS500 from Texas Instruments High-Performance Analog]
from DigiKey

IC DSP FIXED-POINT 288-FCBGA [See More]

  • Interface Type: I²C
  • Package Type: Other; 288-BBGA, FCBGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 288
TMS320C5505 Fixed-Point Digital Signal Processor -- TMS320C5505AZCH10
from Texas Instruments

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 100 to 150
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • MMACS: 200 to 300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUT9 -- 1271213-TMS320DM647ZUT9 [TMS320DM647ZUT9 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271213-TMS320DM647ZUT9. Series: TMS320DM64x, DaVinci. Packaging: Tray. Type: Fixed Point. Operating Temperature Range: 0 °C ~ 90 °C (TC). Voltage - I/O: 1.8V, 3.3V. Package: 529-BFBGA, FCBGA. Mounting: SMD. Interface: Host... [See More]

  • Interface Type: I²C; PCI; SPI; UART; Host Interface, I2C, McASP, PCI, SPI, UART
  • Clock Speed: 900
  • Supply Voltage: 1.20V
  • Operating Temperature: 0 to 90
DSP (Digital Signal Processors) -- 296-19448-ND [TMS320C6722RFP200 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 144HTQFP [See More]

  • Interface Type: I²C; SPI
  • Package Type: TQFP; Other; 144-TQFP Exposed Pad
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 144
TMS320C5514 Fixed-Point Digital Signal Processor -- TMS320C5514AZCH10
from Texas Instruments

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 100 to 120
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • MMACS: 200 to 240
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE0 -- 797444-TMS320DM8147SCYE0 [TMS320DM8147SCYE0 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797444-TMS320DM8147SCYE0. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Data Bus: 32-Bit
  • Clock Speed: 600 to 720
DSP (Digital Signal Processors) -- 296-19449-ND [TMS320C6727GDH300 from Texas Instruments High-Performance Analog]
from DigiKey

IC FLOATING-POINT DSP 256-BGA [See More]

  • Interface Type: I²C; SPI
  • Package Type: BGA; Other; 256-BGA
  • Supply Voltage: 1.2V; 3.3V
  • Pin Count: 256
TMS320C5515 Fixed-Point Digital Signal Processor -- TMS320C5515AZCH10
from Texas Instruments

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 100 to 120
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • MMACS: 200 to 240
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1 -- 797445-TMS320DM8147SCYE1 [TMS320DM8147SCYE1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797445-TMS320DM8147SCYE1. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Data Bus: 32-Bit
  • Clock Speed: 700 to 1000
DSP (Digital Signal Processors) -- 296-21260-ND [TMS320DM6443ZWT from Texas Instruments High-Performance Analog]
from DigiKey

IC DGTL MEDIA SYS-ON-CHIP 361BGA [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; 361-LFBGA
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Pin Count: 361
TMS320C5517 Fixed-Point Digital Signal Processor -- TMS320C5517AZCH20
from Texas Instruments

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 75 to 200
  • Supply Voltage: 1.8V; 3.3V
  • MMACS: 150 to 400
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2 -- 797446-TMS320DM8147SCYE2 [TMS320DM8147SCYE2 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 797446-TMS320DM8147SCYE2. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Data Bus: 32-Bit
  • Clock Speed: 700 to 1000
DSP (Digital Signal Processors) -- 296-21712-ND [TAS3204PAG from Texas Instruments High-Performance Analog]
from DigiKey

IC AUDIO DSP ANLG INTRFC 64-TQFP [See More]

  • Interface Type: I²C
  • Package Type: TQFP; Other; 64-TQFP
  • Supply Voltage: 3.3V
  • Pin Count: 64
TMS320C5532 Fixed-Point Digital Signal Processor -- TMS320C5532AZHH05
from Texas Instruments

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART
  • Clock Speed: 50 to 100
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • MMACS: 100 to 200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE2 -- 1271222-TMS320DM8148CCYE2 [TMS320DM8148CCYE2 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271222-TMS320DM8148CCYE2. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: 0 °C ~ 90 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 684-BFBGA, FCBGA. [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
  • Clock Speed: 750 to 1000
  • Supply Voltage: 1.1V, 1.2V, 1.35V
  • Operating Temperature: 0 to 90
DSP (Digital Signal Processors) -- 296-21713-ND [TAS3208PZP from Texas Instruments High-Performance Analog]
from DigiKey

IC DGTL AUDIO PROCESSOR 100HTQFP [See More]

  • Interface Type: I²C
  • Package Type: TQFP; Other; 100-TQFP Exposed Pad
  • Supply Voltage: 3.3V
  • Pin Count: 100
TMS320C5533 Fixed-Point Digital Signal Processor -- TMS320C5533AZHH05
from Texas Instruments

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70 [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Clock Speed: 50 to 100
  • Supply Voltage: 1.8V; 2.5V; 3.3V
  • MMACS: 100 to 200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168CCYG2 -- 1271231-TMS320DM8168CCYG2 [TMS320DM8168CCYG2 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1271231-TMS320DM8168CCYG2. Series: DM81x Video SOC, DaVinci. Packaging: Tray. Type: Digital Media System-on-Chip (DMSoC). Operating Temperature Range: -40 °C ~ 105 °C (TJ). Voltage - I/O: 1.5V, 1.8V, 3.3V. Package: 1031-BFBGA, FCBGA. [See More]

  • Interface Type: I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
  • Clock Speed: 1000 to 1200
  • Supply Voltage: 1.00V
  • Operating Temperature: -40 to 105
DSP (Digital Signal Processors) -- 296-23124-ND [TMX320DM355ZCE270 from Texas Instruments High-Performance Analog]
from DigiKey

IC DIGITAL MEDIA SOC 337-NFBGA [See More]

  • Interface Type: I²C; SPI; UART; USB
  • Package Type: Other; 337-LFBGA
  • Supply Voltage: 1.8V; 3.3V; 1.30V
  • Pin Count: 337
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH256MP205
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
32-bit High Definition Audio Decoder DSP Family -- CS497024
from Cirrus Logic, Inc.

The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray ®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; LQFP
  • Data Bus: 32-Bit
  • Pin Count: 128
16BIT 30MIPS DSPIC, SMD, 30F2010 -- 536-DSPIC30F2010-30I/SOG [DSPIC30F2010-30I/SOG from Microchip Technology, Inc.]
from Utmel Electronic Limited

16BIT 30MIPS DSPIC, SMD, 30F2010 [See More]

  • Interface Type: I²C; SPI; UART; USART; I2C, SPI, UART, USART
  • Supply Voltage: 3V
  • Data Bus: 16-Bit
  • Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
Embedded - DSP (Digital Signal Processors) -- 0W344-004-XTP
from Lingto Electronic Limited

DSP BELASIGNA 200 AUDIO 52-NQFN [See More]

  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
  • Clock Speed: 1.28
DSP (Digital Signal Processors) -- 0W344-004-XTP [0W344-004-XTP from onsemi]
from Quarktwin Technology Ltd.

DSP BELASIGNA 200 AUDIO 52-NQFN [See More]

  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
  • Clock Speed: 1.28
  • Package Type: Other; 52-TFQFN Exposed Pad
  • Operating Temperature: -40 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH256MP206
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'QFN']
Dedicated 32-bit Audio DSP for Audyssey Laboratories Technology -- CS48AU2
from Cirrus Logic, Inc.

The CS48AU2 is the industry ’s first cost-effective, high-performance 32-bit audio DSP that is solely dedicated to enable Audyssey Laboratories audio processing technologies for today ’s high-volume consumer electronic products. Features. Audyssey Dynamic Volume ™, Audyssey Dynamic... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; LQFP
  • Data Bus: 32-Bit
  • Pin Count: 48
Audio DSPs 32-Bit Decoder DSP w/Dual DSP Engine -- 143-CS495303-CVZ [CS495303-CVZ from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Audio DSPs 32-Bit Decoder DSP w/Dual DSP Engine [See More]

  • Interface Type: I²C; SPI; UART; I2C, SPI, UART
  • Package Type: QFP; Other; 128-LQFP
  • Supply Voltage: 1.89V
  • Pin Count: 128
Embedded - DSP (Digital Signal Processors) -- 0W633-001-XTP
from Lingto Electronic Limited

IC AUDIO PROCESSOR AD/DA 57CABGA [See More]

  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
  • Clock Speed: 50
DSP (Digital Signal Processors) -- 0W633-001-XTP [0W633-001-XTP from onsemi]
from Quarktwin Technology Ltd.

IC AUDIO PROCESSOR AD/DA 57CABGA [See More]

  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
  • Clock Speed: 50
  • Package Type: BGA; Other; 57-VFBGA
  • Operating Temperature: -40 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH256MP208
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP']
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume -- CS49DV8
from Cirrus Logic, Inc.

The CS49DV8 audio DSP is designed to provide high-performance volume control using the Dolby Volume ™. The CS49DV8 supports up to 7.1 Channels of Dolby Volume processing at 48 kHz, 44.1 kHz or 32kHz while leaving the 2nd core of the DSP completely available for even further processing... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; LQFP
  • Data Bus: 32-Bit
  • Pin Count: 128
Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI -- 761-STA1052N1 [STA1052N1 from STMicroelectronics]
from Utmel Electronic Limited

Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI [See More]

  • Interface Type: I²C; SPI; UART; USB; I2C, I2S, SPI, UART, USB
  • Package Type: QFP; Other; 144-LQFP
  • Supply Voltage: -3.3V; 3V; 1.71V~1.89V
  • Pin Count: 144
Embedded - DSP (Digital Signal Processors) -- 0W888-002-XTP
from Lingto Electronic Limited

DSP BELASIGNA 250 AUDIO 64LFBGA [See More]

  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
  • Clock Speed: 50
DSP (Digital Signal Processors) -- 0W888-002-XTP [0W888-002-XTP from onsemi]
from Quarktwin Technology Ltd.

DSP BELASIGNA 250 AUDIO 64LFBGA [See More]

  • Interface Type: I²C; SPI; UART; I²C, I²S, PCM, SPI, UART
  • Clock Speed: 50
  • Package Type: BGA; Other; 64-LFBGA
  • Operating Temperature: -40 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH256MP505
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
High Capacity Audio DSPs -- CS49834
from Cirrus Logic, Inc.

The CS49834/44 Audio DSPs provide high capacity processing for today ’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc ® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; LQFP
  • Data Bus: 32-Bit
  • Pin Count: 144
C674x DSP Processor - 456MHz 361-NFBGA 0 to 90 -- 815-TMS320C6746EZWT3 [TMS320C6746EZWT3 from Texas Instruments]
from Utmel Electronic Limited

C674x DSP Processor - 456MHz 361-NFBGA 0 to 90 [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
  • Package Type: Other; 361-LFBGA
  • Supply Voltage: 1V
  • Pin Count: 361
Embedded - DSP (Digital Signal Processors) -- 66AK2E02ABDA4
from Lingto Electronic Limited

IC DSP ARM SOC 1089FCBGA [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, MDIO, PCIe, TSIP, SPI, UART/USART, USB 3.0, USIM
  • Clock Speed: 1400
DSP (Digital Signal Processors) -- 66AK2E02ABDA4 [66AK2E02ABDA4 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP ARM SOC 1089FCBGA [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, MDIO, PCIe, TSIP, SPI, UART/USART, USB 3.0, USIM
  • Clock Speed: 1400
  • Package Type: BGA; Other; 1089-BFBGA, FCBGA
  • Operating Temperature: -40 to 100
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH256MP506
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'QFN']
High-Performance, Low Cost 32-Bit Audio Processor -- CS48520
from Cirrus Logic, Inc.

The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of providing an extensive selection... [See More]

  • Interface Type: I²C; SPI
  • Supply Voltage: 1.8V; 3.3V; 5V
  • Data Bus: 32-Bit
  • Package Type: Other; LQFP
Digital Signal Processors & Controllers - DSP, DSC 16 Bit DSC, 128KB Fl 16KB RAM, PTG, CAN -- 536-DSPIC33EP128MC504T-I/MV [DSPIC33EP128MC504T-I/MV from Microchip Technology, Inc.]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 16 Bit DSC, 128KB Fl 16KB RAM, PTG, CAN [See More]

  • Interface Type: I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
  • Package Type: Other; 48-UFQFN Exposed Pad
  • Data Bus: 16-Bit
  • Pin Count: 48
Embedded - DSP (Digital Signal Processors) -- 66AK2G12ABY100
from Lingto Electronic Limited

GALILEO FLIPCHIP [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, DMA, EBI/EMI, Ethernet, I²C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
  • Clock Speed: 1000
DSP (Digital Signal Processors) -- 66AK2G12ABY100 [66AK2G12ABY100 from Texas Instruments]
from Quarktwin Technology Ltd.

GALILEO FLIPCHIP [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, DMA, EBI/EMI, Ethernet, I²C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
  • Clock Speed: 1000
  • Package Type: BGA; Other; 625-LFBGA, FCBGA
  • Operating Temperature: 0 to 90
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH256MP508
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP']
Low Power Audio DSP -- WM0011
from Cirrus Logic, Inc.

WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP ™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones, tablets and other... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; WCSP
  • Data Bus: 24-Bit
  • Clock Speed: 260
Digital Signal Processors & Controllers - DSP, DSC 32-Bit DSC w/ 256KB Flash -- 815-TMS320F2809GGMS [TMS320F2809GGMS from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 32-Bit DSC w/ 256KB Flash [See More]

  • Interface Type: I²C; SPI; UART; USART; SCI; CAN, I2C, SCI, SPI, UART, USART
  • Supply Voltage: 1.8V
  • Data Bus: 32-Bit
  • Package Type: Other; 100-LFBGA
Embedded - DSP (Digital Signal Processors) -- 66AK2H05DAAW2
from Lingto Electronic Limited

IC DSP ARM SOC [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, Serial RapidIO, SPI, UART/USART, USB 3.0
  • Clock Speed: 1200 to 1400
DSP (Digital Signal Processors) -- 66AK2H05DAAW2 [66AK2H05DAAW2 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DSP ARM SOC [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, Serial RapidIO, SPI, UART/USART, USB 3.0
  • Clock Speed: 1200 to 1400
  • Package Type: BGA; Other; 1517-BBGA, FCBGA
  • Operating Temperature: 0 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH512MP205
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs -- CS495314
from Cirrus Logic, Inc.

Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Audio Software Library,... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; LQFP
  • Data Bus: 32-Bit
  • Pin Count: 128
Digital Signal Processors & Controllers - DSP, DSC 40 MIPS 6 KB FL 1024Bytes RAM SMPS -- 536-DSPIC33FJ06GS202A-I/TL [DSPIC33FJ06GS202A-I/TL from Microchip Technology, Inc.]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC 40 MIPS 6 KB FL 1024Bytes RAM SMPS [See More]

  • Interface Type: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Data Bus: 16-Bit
  • Package Type: Other; 36-VFTLA Exposed Pad
Embedded - DSP (Digital Signal Processors) -- 66AK2L06XCMS
from Lingto Electronic Limited

IC SOC MULTICORE DSP+ARM 900BGA [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, PCIe, SPI, UART/USART, USB 3.0, USIM
  • Clock Speed: 1000
DSP (Digital Signal Processors) -- 66AK2L06XCMS [66AK2L06XCMS from Texas Instruments]
from Quarktwin Technology Ltd.

IC SOC MULTICORE DSP+ARM 900BGA [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, PCIe, SPI, UART/USART, USB 3.0, USIM
  • Clock Speed: 1000
  • Package Type: BGA; Other; 900-BFBGA, FCBGA
  • Operating Temperature: 0 to 100
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH512MP206
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'QFN']
Single-Core 32-Bit Fixed-Function Audio DSP for Dolby Volume-Enabled 2 Channel Products -- CS48DV2
from Cirrus Logic, Inc.

The CS48DV2 audio DSP gives OEMs a cost effective, fixed-function, simple-to-design Dolby Volume 2.0 to 2.1 channel solution. Designed to provide high-performance volume control using the Dolby Volume algorithm, the low-power standby of the CS48DV2 DSP Family preserves battery life for applications... [See More]

  • Interface Type: I²C; SPI
  • Package Type: Other; LQFP
  • Data Bus: 32-Bit
  • Pin Count: 48
Digital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Proc -- 815-TMS320DM8168CCYGH [TMS320DM8168CCYGH from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Proc [See More]

  • Interface Type: I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
  • Package Type: Other; 1031-BFBGA, FCBGA
  • Supply Voltage: 1V
  • Pin Count: 1031
Embedded - DSP (Digital Signal Processors) -- AD21488WBSWZ402
from Lingto Electronic Limited

SHARC WITH 3MB ON CHIP RAM 400MH [See More]

  • Interface Type: I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
  • Clock Speed: 400
DSP (Digital Signal Processors) -- AK7738VQ [AK7738VQ from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

IC DSP 5ADC 4DAC 24BIT 64KQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 0.0480
  • Package Type: QFP; Other; 64-LQFP
  • Operating Temperature: -40 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH512MP208
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP']
Ultra Low Power Voice and Audio DSP Subsystem -- CS48L10
from Cirrus Logic, Inc.

The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and... [See More]

  • Interface Type: I²C; SPI
  • Supply Voltage: 1.2V; 1.8V; 2.5V; 3V; 3.3V
  • Data Bus: 32-Bit
  • Package Type: Other; OFN
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor -- 815-TMS320DM8148SCYE1 [TMS320DM8148SCYE1 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor [See More]

  • Interface Type: I²C; SPI; UART; USB; CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
  • Supply Voltage: 1.35V
  • Data Bus: 32-Bit
  • Package Type: Other; 684-BFBGA, FCBGA
Embedded - DSP (Digital Signal Processors) -- AD21488WBSWZ4B02
from Lingto Electronic Limited

SHARC WITH 3MB ON CHIP RAM 400MH [See More]

  • Interface Type: I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
  • Clock Speed: 400
DSP (Digital Signal Processors) -- AK7742EQ [AK7742EQ from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

IC DSP CODEC 24BIT 48LQFP [See More]

  • Interface Type: I²C; I²C
  • Clock Speed: 18.6
  • Package Type: QFP; Other; 48-LQFP
  • Operating Temperature: -20 to 70
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH512MP505
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC -- 815-TMS320DM368ZCED48F [TMS320DM368ZCED48F from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
  • Supply Voltage: 1.35V
  • Data Bus: 32-Bit
  • Package Type: Other; 338-LFBGA
Embedded - DSP (Digital Signal Processors) -- ADAU1401YSTZ
from Lingto Electronic Limited

IC AUDIO PROC 28/56BIT 48LQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 50
DSP (Digital Signal Processors) -- AK7755EN [AK7755EN from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

IC DSP CODEC 24BIT 36QFN [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 18.6
  • Package Type: Other; 36-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH512MP506
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'QFN']
Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr -- 815-TMS320F28234ZHHA [TMS320F28234ZHHA from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr [See More]

  • Interface Type: I²C; SPI; UART; USART; SCI; CAN, EBI/EMI, I2C, SCI, SPI, UART, USART
  • Supply Voltage: 1.9V
  • Data Bus: 32-Bit
  • Package Type: Other; 179-LFBGA
Embedded - DSP (Digital Signal Processors) -- ADAU1442YSVZ-3A
from Lingto Electronic Limited

IC SIGMADSP 28B 175MHZ 100TQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 172
DSP (Digital Signal Processors) -- AVCE6467TZUTL1 [AVCE6467TZUTL1 from Texas Instruments]
from Quarktwin Technology Ltd.

IC DGTL MEDIA SOC 529BGA [See More]

  • Interface Type: I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I²C, McASP, PCI, SPI, UART, USB
  • Clock Speed: 500 to 1000
  • Package Type: BGA; Other; 529-BFBGA
  • Operating Temperature: 0 to 85
100 MHz Dual-Core 16-bit DSC -- DSPIC33CH512MP508
from Microchip Technology, Inc.

Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP']
Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr -- 815-TMS320F28235ZJZA [TMS320F28235ZJZA from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Dig Signal Cntrlr [See More]

  • Interface Type: I²C; SPI; UART; USART; SCI; CAN, EBI/EMI, I2C, SCI, SPI, UART, USART
  • Supply Voltage: 1.9V
  • Data Bus: 32-Bit
  • Package Type: Other; 176-BGA
Embedded - DSP (Digital Signal Processors) -- ADAU1446YSTZ-3A
from Lingto Electronic Limited

IC SIGMADSP 175MHZ 100LQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 172
DSP (Digital Signal Processors) -- BU9406KS2 [BU9406KS2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

IC DSP 28BIT AUDIO 80-SQFP [See More]

  • Interface Type: I²C; I²C, I²S
  • Clock Speed: 24.58
  • Package Type: QFP; Other; 80-LQFP
  • Operating Temperature: -40 to 85
100 MHz High Performance DSC -- DSPIC33CK32MC102
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: SSOP; Other; ['SSOP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Fixed & Floating-Pt Dig Sig Proc -- 815-TMS320C6671ACYP [TMS320C6671ACYP from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Fixed & Floating-Pt Dig Sig Proc [See More]

  • Interface Type: I²C; PCI; SPI; UART; EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
  • Supply Voltage: 1.1V
  • Data Bus: 8-Bit
  • Package Type: Other; 841-BFBGA, FCBGA
Embedded - DSP (Digital Signal Processors) -- ADBF525WBBCZ502
from Lingto Electronic Limited

BLACKFIN 533MHZ PROCESSOR [See More]

  • Interface Type: I²C; SPI; UART; USB; DMA, I²C, PPI, SPI, SPORT, UART, USB
  • Clock Speed: 533
DSP (Digital Signal Processors) -- BU9408KS2 [BU9408KS2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

IC DSP 32BIT AUDIO 52SQFP [See More]

  • Interface Type: I²C; I²C, I²S, SPDIF
  • Clock Speed: 24.58
  • Package Type: QFP; Other; 52-LQFP
  • Operating Temperature: -25 to 85
100 MHz High Performance DSC -- DSPIC33CK32MC103
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['UQFN']
Digital Signal Processors & Controllers - DSP, DSC Fixed-Point DSP -- 815-TMS320C6454BZTZ8 [TMS320C6454BZTZ8 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Fixed-Point DSP [See More]

  • Interface Type: I²C; PCI; Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
  • Supply Voltage: 1.8V
  • Data Bus: 16-Bit
  • Package Type: Other; 697-BFBGA, FCBGA
Embedded - DSP (Digital Signal Processors) -- ADSP-21469BBC-3
from Lingto Electronic Limited

IC DSP 32/40BIT 400MHZ 324CSBGA [See More]

  • Interface Type: I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
  • Clock Speed: 400
DSP (Digital Signal Processors) -- BU9409FV-E2 [BU9409FV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

IC DSP 32BIT AUDIO 40-SSOP [See More]

  • Interface Type: I²C; I²C, I²S
  • Clock Speed: 24.58
  • Package Type: SOP; SSOP; Other; 40-SSOP (0.213\", 5.40mm Width)
  • Operating Temperature: -25 to 85
100 MHz High Performance DSC -- DSPIC33CK32MC105
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Fixed/Floating-Point DSP -- 815-TMS320C6747DZKBT3R [TMS320C6747DZKBT3R from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Fixed/Floating-Point DSP [See More]

  • Interface Type: I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
  • Supply Voltage: 1.32V
  • Data Bus: 32-Bit
  • Package Type: Other; 256-BGA
Embedded - DSP (Digital Signal Processors) -- ADSP-21478KBCZ-3A
from Lingto Electronic Limited

IC DSP SHARK 300MHZ 196CSBGA [See More]

  • Interface Type: I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART
  • Clock Speed: 300
DSP (Digital Signal Processors) -- C6713BZDPA200CIS [C6713BZDPA200CIS from Texas Instruments]
from Quarktwin Technology Ltd.

IC FLOATING POINT DSP 272-BGA [See More]

  • Interface Type: I²C; Host Interface, I²C, McASP, McBSP
  • Clock Speed: 200
  • Package Type: BGA; Other; 272-BBGA
  • Operating Temperature: -40 to 105
100 MHz High Performance DSC -- DSPIC33CK64MC102
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: SSOP; Other; ['SSOP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC -- 815-66AK2H06BAAW2 [66AK2H06BAAW2 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
  • Supply Voltage: 1V
  • Data Bus: 32-Bit
  • Package Type: Other; 1517-BBGA, FCBGA
Embedded - DSP (Digital Signal Processors) -- ADSP-21479BCPZ-1A
from Lingto Electronic Limited

IC DSP SHARK 200MHZ 88LFCSP [See More]

  • Interface Type: I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART
  • Clock Speed: 200
DSP (Digital Signal Processors) -- CS47024C-CQZ [CS47024C-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 150
  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: 0 to 70
100 MHz High Performance DSC -- DSPIC33CK64MC103
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['UQFN']
Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc -- 815-TMS320C6474FGUN2 [TMS320C6474FGUN2 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc [See More]

  • Interface Type: I²C; Ethernet MAC, I2C, McBSP
  • Supply Voltage: 1.1V
  • Data Bus: 16-Bit
  • Package Type: Other; 561-BFBGA, FCBGA Exposed Pad
Embedded - DSP (Digital Signal Processors) -- ADSP-BF506BSWZ-3F
from Lingto Electronic Limited

IC DSP 400MHZ 1.4V 120LQFP [See More]

  • Interface Type: I²C; SPI; UART; USART; CAN, EBI/EMI, I²C, IrDA, PPI, SPI, SPORT, UART/USART
  • Clock Speed: 300
DSP (Digital Signal Processors) -- CS47048C-CQZ [CS47048C-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUDIO SOC SGL 32BIT 100-LQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 150
  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: 0 to 70
100 MHz High Performance DSC -- DSPIC33CK64MC105
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320C6424ZWT6 -- 815-TNETV2665ZWT6 [TNETV2665ZWT6 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320C6424ZWT6 [See More]

  • Interface Type: I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
  • Package Type: Other; 361-LFBGA
  • Supply Voltage: 1.2V
  • Pin Count: 361
Embedded - DSP (Digital Signal Processors) -- ADSP-BF512KBCZ-3
from Lingto Electronic Limited

IC DSP 16/32B 300MHZ 168CSBGA [See More]

  • Interface Type: I²C; SPI; UART; USART; I²C, PPI, SPI, SPORT, UART/USART
  • Clock Speed: 300
DSP (Digital Signal Processors) -- CS47048C-DQZ [CS47048C-DQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC AUD SOC 32BIT 4CH 100LQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 150
  • Package Type: QFP; Other; 100-LQFP Exposed Pad
  • Operating Temperature: -40 to 85
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP202
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: SSOP; Other; ['SSOP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT7 -- 815-TNETV2685VIDZUT7 [TNETV2685VIDZUT7 from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT7 [See More]

  • Interface Type: I²C; PCI; SPI; UART; Host Interface, I2C, McASP, PCI, SPI, UART
  • Package Type: Other; 529-BFBGA, FCBGA
  • Supply Voltage: 1.2V
  • Pin Count: 529
Embedded - DSP (Digital Signal Processors) -- ADSP-BF522KBCZ-3
from Lingto Electronic Limited

IC DSP CTRLR 300MHZ 289CSBGA [See More]

  • Interface Type: I²C; SPI; UART; DMA, I²C, PPI, SPI, SPORT, UART
  • Clock Speed: 300
DSP (Digital Signal Processors) -- CS47L35-CWZR [CS47L35-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC LOW PRW AUDIO HUB [See More]

  • Interface Type: I²C; SPI; I²C, SLIMbus, SPI
  • Operating Temperature: -40 to 85
  • Package Type: BGA; Other; 101-UFBGA, WLCSP
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP203
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['UQFN']
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300 -- 815-TNETV2501INPGF [TNETV2501INPGF from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300 [See More]

  • Interface Type: I²C; UART; Host Interface, I2C, McBSP, UART
  • Package Type: QFP; Other; 176-LQFP
  • Supply Voltage: 1.26V
  • Pin Count: 176
Embedded - DSP (Digital Signal Processors) -- ADSP-BF607BBCZ-5
from Lingto Electronic Limited

IC DSP CTRLR 349CSBGA [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I²C, SPI, SPORT, UART/USART, USB OTG
  • Clock Speed: 500
DSP (Digital Signal Processors) -- CS47L85-CWZR [CS47L85-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC - LOW PWR AUDIO DSP FOR SMART [See More]

  • Interface Type: I²C; SPI; I²C, SLIMbus, SPI
  • Operating Temperature: -40 to 85
  • Package Type: BGA; Other; 176-UFBGA, WLCSP
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP205
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'UQFN']
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS32C6713BZDPA200 -- 815-C6713BZDPA200CIS [C6713BZDPA200CIS from Texas Instruments]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS32C6713BZDPA200 [See More]

  • Interface Type: I²C; Host Interface, I2C, McASP, McBSP
  • Package Type: Other; 272-BBGA
  • Supply Voltage: 1.2V
  • Pin Count: 272
Embedded - DSP (Digital Signal Processors) -- ADSP-BF703BBCZ-4
from Lingto Electronic Limited

IC DSP LP 256KB L2SR 184BGA [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; CAN, DSPI, EBI/EMI, I²C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
  • Clock Speed: 400
DSP (Digital Signal Processors) -- CS47L90-CWZR [CS47L90-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC LOW PRW AUDIO HUB [See More]

  • Interface Type: I²C; SPI; I²C, SLIMbus, SPI
  • Operating Temperature: -40 to 85
  • Package Type: BGA; Other; 173-UFBGA, WLCSP
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP206
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP', 'QFN']
Digital Signal Processors & Controllers - DSP, DSC Quald8157NE FG1GHz -45 to105c -- 568-MSC8157TVT1000A [MSC8157TVT1000A from NXP Semiconductors]
from Utmel Electronic Limited

Digital Signal Processors & Controllers - DSP, DSC Quald8157NE FG1GHz -45 to105c [See More]

  • Interface Type: I²C; PCI; SPI; UART; USART; Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
  • Operating Temperature: -40 to 105
  • Package Type: Other; 783-BBGA, FCBGA
Embedded - DSP (Digital Signal Processors) -- ADSP-BF706BCPZ-3
from Lingto Electronic Limited

IC DSP LP 1024KB L2SR 88LFCSP [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; CAN, DSPI, EBI/EMI, I²C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
  • Clock Speed: 300
DSP (Digital Signal Processors) -- CS48520-CQZ [CS48520-CQZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC DSP HP 32BIT 4CH I/O 48QFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 150
  • Package Type: QFP; Other; 48-LQFP
  • Operating Temperature: 0 to 70
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP208
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['TQFP']
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP -- 815-TMS320C6474FCUN [TMS320C6474FCUN from Texas Instruments]
from Utmel Electronic Limited

DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP [See More]

  • Interface Type: I²C; Ethernet MAC, I2C, McBSP
  • Supply Voltage: 1.1V
  • Data Bus: 32-Bit
  • Package Type: Other; 561-BFBGA, FCCSPBGA
Embedded - DSP (Digital Signal Processors) -- ADSP-CM409CBCZ-AF
from Lingto Electronic Limited

IC ARM CORTEX M4 FLASH 212CSBGA [See More]

  • Interface Type: I²C; SPI; UART; USART; USB; CAN, Ethernet, I²C, SPI, SPORT, UART/USART, USB
  • Clock Speed: 240
DSP (Digital Signal Processors) -- CS48L10-CNZ [CS48L10-CNZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC DSP AUDIO 32BIT LP 24QFN [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 80
  • Package Type: Other; 24-VFQFN Exposed Pad
  • Operating Temperature: 0 to 70
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP502
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: SSOP; Other; ['SSOP', 'UQFN']
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA -- 815-TMS320DM6437ZDU5 [TMS320DM6437ZDU5 from Texas Instruments]
from Utmel Electronic Limited

DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA [See More]

  • Interface Type: I²C; PCI; UART; HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
  • Supply Voltage: -3.3V; 3V; 1.8V
  • Data Bus: 32-Bit
  • Package Type: Other; 376-BBGA Exposed Pad
Embedded - DSP (Digital Signal Processors) -- AK7738VQ
from Lingto Electronic Limited

IC DSP 5ADC 4DAC 24BIT 64KQFP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Clock Speed: 0.0480
DSP (Digital Signal Processors) -- CS48L10-CWZR [CS48L10-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

IC DSP AUDIO LOW POWER 20WLCSP [See More]

  • Interface Type: I²C; SPI; I²C, SPI
  • Operating Temperature: 0 to 70
  • Clock Speed: 130
100 MHz Single-Core 16-bit DSC -- DSPIC33CK128MP503
from Microchip Technology, Inc.

Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]

  • Interface Type: I²C
  • Supply Voltage: -3.3V; -3V; 3 ~ 3.6
  • Data Bus: 16-Bit
  • Package Type: Other; ['UQFN']
DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP -- 815-TMS32C6713BPYPA200 [TMS32C6713BPYPA200 from Texas Instruments]
from Utmel Electronic Limited

DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP [See More]

  • Interface Type: I²C; Host Interface, I2C, McASP, McBSP
  • Supply Voltage: 1.2V
  • Data Bus: 32-Bit
  • Package Type: QFP; Other; 208-LQFP Exposed Pad
Embedded - DSP (Digital Signal Processors) -- AK7742EQ
from Lingto Electronic Limited

IC DSP CODEC 24BIT 48LQFP [See More]

  • Interface Type: I²C; I²C
  • Clock Speed: 18.6
DSP (Digital Signal Processors) -- CS495303-CVZ [CS495303-CVZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

DSP 32BIT DECODER 128LQFP COMM [See More]

  • Interface Type: I²C; SPI; UART; I²C, SPI, UART
  • Clock Speed: 150
  • Package Type: QFP; Other; 128-LQFP
  • Operating Temperature: 0 to 70