SSOP Digital Signal Processors (DSP)
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 039723-BU9409FV. Packaging: Reel - TR. Type: Audio. Voltage - I/O: 3.30V. Mounting: SMD (SMT). Clock Rate: 24.576MHz. On-Chip RAM: 1kB. Voltage - Core: 3.30V. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -25... [See More]
- Package Type: SOP; SSOP; Other; 40-SSOPB
- Supply Voltage: 3.30V
- Data Bus: 32-Bit
- Clock Speed: 24.58
from Rochester Electronics
Volume Control Circuit, 4 Channel(s), PDSO38 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP38
from RS Components, Ltd.
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion... [See More]
- Package Type: SSOP
- Pin Count: 28
- Data Bus: 16-Bit
- Clock Speed: 120
from DigiKey
DSPIC33A, FPU, 200MHZ, 128K FLAS [See More]
- Package Type: SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad. Product Status: Active. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Package / Case: 479-BBGA,... [See More]
- Package Type: SSOP
from Rochester Electronics
Volume Control Circuit, 4 Channel(s), PDSO38 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP38
from RS Components, Ltd.
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion... [See More]
- Package Type: SSOP
- Pin Count: 28
- Data Bus: 16-Bit
- Clock Speed: 120
from DigiKey
IC DSP 32BIT AUDIO 40-SSOP [See More]
- Package Type: SSOP; Other; "40-SSOP (0.213"", 5.40mm Width)"
- Supply Voltage: 3.3V
- Data Bus: 32-Bit
- Clock Speed: 24.58
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Embedded >DSP (Digital Signal Processors). Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad. Product Status: Preliminary. Connector Type: Receptacle. Contact Type: Female Socket. Pitch -... [See More]
- Package Type: SSOP
from Rochester Electronics
Digital Signal Processor, 48-Bit Size, 0-Ext Bit, 20MHz, CMOS, PDSO38 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; HTSSOP38
from DigiKey
IC MCU 16BIT 6KB FLASH 20SSOP [See More]
- Package Type: SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)"
- Operating Temperature: -40 to 125
- Data Bus: 16-Bit
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Shenzhen Shengyu Electronics Technology Limited
IC DSP 32BIT AUDIO 40-SSOP [See More]
- Package Type: SSOP
- Operating Temperature: -25 to 85
- Clock Speed: 24.58
- Interface Type: I2C, I2S
from Quarktwin Technology Ltd.
IC [See More]
- Package Type: SOP; SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width)
- Operating Temperature: -40 to 85
- Clock Speed: 0.0080
- Interface Type: I²C; SPI; I²C, SPI
from Utmel Electronic Limited
IC AUDIO SIGNAL PROCESSR 28TSSOP [See More]
- Package Type: SSOP; Other; 28-TSSOP (0.173, 4.40mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: 7.5V~10V
- Interface Type: I²C; I2C
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Quarktwin Technology Ltd.
IC DSP 32BIT AUDIO 40-SSOP [See More]
- Package Type: SOP; SSOP; Other; 40-SSOP (0.213\", 5.40mm Width)
- Operating Temperature: -25 to 85
- Clock Speed: 24.58
- Interface Type: I²C; I²C, I²S
from Utmel Electronic Limited
IC AUDIO SIGNAL PROCESSR 40SSOPB [See More]
- Package Type: SSOP; Other; 40-SSOP
- Pin Count: 40
- Supply Voltage: 6.5V~9.5V
- Operating Current: 16
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Utmel Electronic Limited
IC AUDIO SIGNAL PROCESSR 40SSOPB [See More]
- Package Type: SSOP; Other; SSOP
- Pin Count: 40
- Supply Voltage: 7.5V
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Utmel Electronic Limited
MICROCHIP - DSPIC33FJ12MC201-I/SS - IC, DSC, 16BIT, 12 KB, 40MHZ, 3.6V, SSOP-20 [See More]
- Package Type: SSOP; Other; 20-SSOP (0.209, 5.30mm Width)
- Supply Voltage: -3.3V; 3V; 3.3V
- Data Bus: 16-Bit
- Pin Count: 20
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MP10X family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of digital power, motor control, high-performance general-purpose and robust... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MP10X family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of digital power, motor control, high-performance general-purpose and robust... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
Microchip ’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28
from Microchip Technology, Inc.
16-bit Motor Control family dsPIC33F Digital Signal Controller in low-pin count packages featuring 2 PWM generators with independent timebases and the new Peripheral Pin Select capability. Seamless migration options from and to the PIC24F, PIC24H, dsPIC30F & dsPIC33F product families for this... [See More]
- Package Type: SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Data Bus: 16-Bit
- Pin Count: 28