-3.3 V Digital Signal Processors (DSP)
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI [See More]
- Supply Voltage: -3.3V; 3V; 1.71V~1.89V
- Pin Count: 144
- Package Type: QFP; Other; 144-LQFP
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'QFN']
- Data Bus: 16-Bit
- Pin Count: 64
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Clock Speed: 64
- Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
- Operating Temperature: -40 to 105
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP']
- Data Bus: 16-Bit
- Pin Count: 80
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Clock Speed: 8
- Package Type: QFP; Other; 64-LQFP
- Operating Current: 48
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC 64KB [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Clock Speed: 8
- Package Type: QFP; Other; 44-LQFP
- Operating Temperature: -40 to 105
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'QFN']
- Data Bus: 16-Bit
- Pin Count: 64
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC 40 MIPS 6 KB FL 1024Bytes RAM SMPS [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: Other; 36-VFTLA Exposed Pad
- Data Bus: 16-Bit
- Pin Count: 36
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP']
- Data Bus: 16-Bit
- Pin Count: 80
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc [See More]
- Supply Voltage: -3.3V; 3V; 1.2V
- Package Type: Other; 361-LFBGA
- Data Bus: 32-Bit
- Pin Count: 361
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Clock Speed: 16
- Package Type: QFP; Other; 48-LQFP
- Operating Temperature: -40 to 105
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'QFN']
- Data Bus: 16-Bit
- Pin Count: 64
from Utmel Electronic Limited
Digital Signal Processors & Controllers - DSP, DSC EP Low-Pwr App Proc [See More]
- Supply Voltage: -3.3V; 3V; 1.2V
- Package Type: Other; 361-LFBGA
- Data Bus: 32-Bit
- Pin Count: 361
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP']
- Data Bus: 16-Bit
- Pin Count: 80
from Utmel Electronic Limited
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP [See More]
- Supply Voltage: -3.3V; 3V; 1.9V
- Package Type: QFP; Other; 176-LQFP
- Data Bus: 32-Bit
- Pin Count: 176
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.8V
- Package Type: Other; 376-BBGA Exposed Pad
- Data Bus: 32-Bit
- Pin Count: 376
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'QFN']
- Data Bus: 16-Bit
- Pin Count: 64
from Utmel Electronic Limited
DSP, FIXED-POINT, C6418, 600MHZ, 288BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.4V
- Package Type: Other; 288-BBGA, FCBGA
- Data Bus: 32-Bit
- Pin Count: 288
from Microchip Technology, Inc.
Microchip ’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP']
- Data Bus: 16-Bit
- Pin Count: 80
from Utmel Electronic Limited
FREESCALE SEMICONDUCTOR DSP56F807VF80E DSC, 16BIT, 56F800, 80MHZ,160BGA [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Clock Speed: 80
- Package Type: Other; 160-BGA
- Operating Current: 220
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 28
from Utmel Electronic Limited
HIGH-PERFORMANCE AND DSP WITH DP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Clock Speed: 48
- Package Type: QFP; Other; 208-LQFP
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['UQFN']
- Data Bus: 16-Bit
- Pin Count: 36
from Utmel Electronic Limited
IC DSP 100LQFP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: QFP; Other; 100-LQFP
- Data Bus: 16-Bit
- Pin Count: 100
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
IC DSP 144-LQFP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: QFP; Other; 144-LQFP
- Data Bus: 16-Bit
- Pin Count: 144
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 28
from Utmel Electronic Limited
IC DSP FIXED POINT 144-BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.6V
- Package Type: Other; BGA
- Data Bus: 16-Bit
- Pin Count: 144
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['UQFN']
- Data Bus: 16-Bit
- Pin Count: 36
from Utmel Electronic Limited
IC DSP FIXED-POINT 532-FCBGA [See More]
- Supply Voltage: -3.3V; 3V; 1.2V
- Package Type: Other; 532-BFBGA, FCBGA
- Data Bus: 32-Bit
- Pin Count: 532
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of automotive, motor control, high-performance and robust applications. In the motor... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
IC DSP FIXED-POINT 548-FCBGA [See More]
- Supply Voltage: -3.3V; 3V; 1.4V
- Package Type: Other; 548-BBGA, FCBGA
- Data Bus: 16-Bit
- Pin Count: 548
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 28
from Utmel Electronic Limited
IC DSP FLOATING POINT 179BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.2V
- Package Type: Other; 179-LFBGA
- Data Bus: 32-Bit
- Pin Count: 179
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['UQFN']
- Data Bus: 16-Bit
- Pin Count: 36
from Utmel Electronic Limited
IC FIXED POINT DSP 144-BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.8V
- Package Type: Other; 144-LFBGA
- Data Bus: 16-Bit
- Pin Count: 144
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 48
from Utmel Electronic Limited
IC FIXED POINT DSP 288-BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.5V
- Package Type: Other; BGA
- Data Bus: 32-Bit
- Pin Count: 288
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP', 'QFN']
- Data Bus: 16-Bit
- Pin Count: 64
from Utmel Electronic Limited
IC FIXED-POINT DSP 169-BGA [See More]
- Supply Voltage: -3.3V; 3V; 1.6V
- Package Type: Other; 169-LFBGA
- Data Bus: 16-Bit
- Pin Count: 169
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['TQFP']
- Data Bus: 16-Bit
- Pin Count: 80
from Utmel Electronic Limited
IC FIXED-POINT DSP 352-FCBGA [See More]
- Supply Voltage: -3.3V; 3V; 1.5V
- Package Type: Other; 352-BBGA, FCBGA
- Data Bus: 16-Bit
- Pin Count: 352
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: SSOP; Other; ['SSOP', 'UQFN']
- Data Bus: 16-Bit
- Pin Count: 28
from Utmel Electronic Limited
IC FIXED-POINT DSP 384-FC/CSP [See More]
- Supply Voltage: -3.3V; 3V; 1.5V
- Package Type: Other; 384-FBGA, FCCSPBGA
- Data Bus: 16-Bit
- Pin Count: 384
from Microchip Technology, Inc.
Microchip ’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC ® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,... [See More]
- Supply Voltage: -3.3V; -3V; 3 ~ 3.6
- Package Type: Other; ['UQFN']
- Data Bus: 16-Bit
- Pin Count: 36
from Utmel Electronic Limited
IC FIXED-POINT DSP 548-FCBGA [See More]
- Supply Voltage: -3.3V; 3V; 1.2V
- Package Type: Other; 548-FBGA, FCBGA
- Data Bus: 32-Bit
- Pin Count: 548