5 Rotary Unions

3 Results
Series RU018 5 Pass Threaded Shaft Rotary Union -- 10050-1805-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Number of Ports: 5
  • Temperature: 300
  • Pressure: 250 to 7000
  • Media / Application: Air / Pneumatic; Hydraulic Fluid
Series RU019 5 Pass Flange Mount Rotary Union -- 10050-1905-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Number of Ports: 5
  • Temperature: 300
  • Pressure: 250 to 7000
  • Media / Application: Air / Pneumatic; Hydraulic Fluid
Series RU020 6 Pass Threaded Shaft Rotary Union -- 10050-2006-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Number of Ports: 5
  • Temperature: 300
  • Pressure: 250 to 7000
  • Media / Application: Air / Pneumatic; Hydraulic Fluid