4" Rotary Unions

2 Results
Single Passage 4" NPT Rotating Union -- 6400-030-330
from Deublin Co.

design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Steel-banded floating seal. Easy and quick replacement of sealing components. Full-media flow. Vent slots. Cast iron housing. Steel rotor flanged/threaded. Seal combinations: Standard: Carbon... [See More]

  • Port Size: 4"; 10 7/8" Flange
  • Media / Application: Water; Chemical; Water, Water Glycol
  • Number of Ports: 1
  • Connection: Female NPT
TC Single Flow Passage Rotary Union -- TC-2540
from Scott Rotary Seals

1 Flow Passage. Hygienic Clamp Ferrule Connections. ASME-BPE & DIN 32676 Connections Available. Food Grade Seals & Bearing Lubricant. FDA & 3A Compliant Design. Corrosion Resistance [See More]

  • Port Size: 4"
  • Speed: 75
  • Pressure: 200
  • Temperature: 0.0 to 220