7/8" Rotary Unions
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 7/8"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
from Rotary Systems, Inc.
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose reel industry,... [See More]
- Port Size: 7/8"
- Temperature: 300
- Pressure: 250 to 7000
- Number of Ports: 2
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 7/8"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
from Rotary Systems, Inc.
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This... [See More]
- Port Size: 7/8"
- Temperature: 300
- Pressure: 250 to 7000
- Number of Ports: 2
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 7/8"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220