Buna-N (Nitrile) Rotary Unions
from DSTI - Dynamic Sealing Technologies, Inc.
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4 ” & 3/8 ”, other sizes available upon request. [See More]
- Seal Material: Buna-N; Black Oxide Plating Standard. Anodized, E-Nickel, Chrome, Nitride and Ceramic Custom Options
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique... [See More]
- Seal Material: Buna-N; Black Oxide Plating Standard. Anodized, E-Nickel, Chrome, Nitride and Ceramic Custom Options
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]
- Seal Material: Buna-N; Black Oxide Plating Standard. Anodized, E-Nickel, Chrome, Nitride and Ceramic Custom Options
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex... [See More]
- Seal Material: Buna-N
- Speed: 0.0 to 500
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange... [See More]
- Seal Material: Buna-N
- Speed: 0.0 to 500
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
The 24 passage LT Series rotary unions provide (24) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 24 passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. [See More]
- Seal Material: Buna-N
- Speed: 0.0 to 500
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available Aluminum flange can... [See More]
- Seal Material: Buna-N
- Speed: 0.0 to 500
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be... [See More]
- Seal Material: Buna-N
- Speed: 0.0 to 500
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220