Air / Pneumatic Rotary Unions

74 Results
G™ Rotary Unions
from KADANT

The G rotary union is a high performance, high precision union for coolant, air, and hydraulic oil applications. G rotary unions are generally applied to the machine tool industry for: Transfer lines. Gun drills. Spindles. Drilling. Milling. Rotary index tables. The G rotary union line is built to... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Speed: 100 to 42000
  • Pressure: 3610
  • Temperature: 250
Hydraulic Rotary Swivels
from United Equipment Accessories, Inc.

With UEA ’s many years of experience manufacturing slip rings, UEA can provide hydraulic swivel-slip ring combination units in a single self-contained, multi-media rotational assembly. Our swivels are custom-built to your exact specifications and application requrements. Design and manufacture... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
  • Number of Ports: 2; 6; 12 or Less Ports
  • Pressure: 8000
  • Features: Slip Ring
Pneumatic Low Torque Rotary Union -- LPPL06-08A-EN
from JINPAT Electronics

Pneumatic slip ring is a mechanism used to transfer fluid (under pressure or vacuum) from a stationary inlet to a rotating outlet, preserving and isolating the fluid connection. Pneumatic slip rings are engineered to endure a wide range of temperatures and pressures for a variety of conditions and... [See More]

  • Media / Application: Air / Pneumatic; Nitrogen
  • Speed: 0.0 to 100
  • Pressure: 0.0 to 145
  • Temperature: -4 to 140
Rotary Manifolds
from Positech Corporation

Transfer fluids (liquids and/or gases) when 360 ° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary joints,... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Water
  • Number of Ports: 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
  • Pressure: ? to 5000
  • Connection: Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
Series RU001 90 Degree Swivel Union -- 10050-0101-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose reel industry,... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2
Rotary Coupling -- Air Valve Coupling
from Carr Lane Manufacturing Co.

Pneumatic coupling for rotary index tables with an independent load/unload station. Unload and reload while all other stations remain clamped. Clamps automatically at the loading station, or can be controlled with a clamping valve. [See More]

  • Media / Application: Air / Pneumatic
  • Number of Ports: 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature)
  • Pressure: 145
  • Port Size: 1/4"
Four Passage 1/2" NPT Rotating Union -- 1479-400
from Deublin Co.

4-passage design. Self-supported rotating union. Flanged rotor. Drain passage prevents inter passage leakage. Special seals. Hardened sealing surface. Brass housing. Stainless steel rotor. Widely spaced ball bearings to withstand side load. 5-passage available. A drain port is provided to collect... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Vacuum
  • Port Size: 1/2"
  • Number of Ports: 4
  • Connection: Female NPT
Air Rotary Union -- QCN0101-03P2-02P1-01EG
from CENO Electronics Technology Co., Ltd.

This is an integrated rotary joint for lithium battery equipment . Power channels integrate air channel. The air pressure support 1.0MPa and its connector size is 8mm. One group of 1000M Ethernet is combined into the design too. Features. Transmit 1000M Ethernet. Reliable transmitting, no package... [See More]

  • Media / Application: Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
  • Speed: 0.0 to 50
  • Pressure: 145
  • Temperature: -4 to 140
GP Series 10 Passage Rotary Union -- GP-201-10
from DSTI - Dynamic Sealing Technologies, Inc.

The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4 ” & 3/8 ”, other sizes available upon request. [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU002 90 Degree Swivel Union with Bearings -- 10050-0201-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2
Single Passage ¼” NPT Rotating Union -- 1102-070-104
from Deublin Co.

Mono flow design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Felt oiler in seal cavity for air service. Oiler for relubrication (3 - 5 drops/month). Low torque. Weight-optimized design. Aluminum housing. Bearings lubricated for life. Seal combinations:... [See More]

  • Media / Application: Air / Pneumatic
  • Port Size: 1/4"; G1/4"
  • Number of Ports: 1
  • Connection: Male NPT; Female BSP
Air Rotary Union -- QCN0101-12P-14S-01UA-01EM
from CENO Electronics Technology Co., Ltd.

CENO air rotary union can pass compress air, nitrogen and so on. The rotary union contains two precise bearings, they share a smooth and lasting high-speed running with firmness and flexibility. With many advantages long life, rapid delivery , transmit 100M/1000M Ethernet, integrate various signal,... [See More]

  • Media / Application: Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
  • Speed: 0.0 to 250
  • Pressure: 145
  • Temperature: -22 to 176
GP Series 12 Passage Rotary Union -- GP-201-12
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU003 90 Degree Swivel Union with Bearings -- 10050-0301-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 003 series 90 degree swivel union is designed for heavy use. This economical... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2
Single Passage ¼” NPT Rotating Union -- 17-025-012
from Deublin Co.

design. Self-supported rotating union. Steel rotor nickel-plated. Special bearing. Aluminum housing [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Vacuum
  • Port Size: 1/4"; 5/8"-18
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT
Air Rotary Union -- QCN0201-07P-02EG
from CENO Electronics Technology Co., Ltd.

A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid rotary union are in rotary union series. Features. [See More]

  • Media / Application: Air / Pneumatic; Automation Equipment, Measuring Equipment
  • Speed: 0.0 to 100
  • Pressure: 145
  • Temperature: -4 to 140
GP Series 2 Passage Rotary Union -- GP-120
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU004 90 Degree Swivel Union for High Pressures -- 10051-0401-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 004 series 90 degree rotary union-swivel is designed for super-heavy-duty... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 350
  • Pressure: 250 to 15000
  • Number of Ports: 2
Single Passage 1" NPT Rotating Union -- 355-021-002
from Deublin Co.

design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Felt oiler in seal cavity for air service. Oiler for relubrication (3 - 5 drops/month). Low torque. Aluminum housing. Stainless steel or steel rotor (respective of model). Seal combinations: Standard Seal:... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Vacuum
  • Port Size: 1"
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT
Rotary Unions Pneumatic / Hydraulic 0.5MPa -- QCN02M5
from CENO Electronics Technology Co., Ltd.

Air rotary joints also are known as rotary swivels, widely used in numerous manufacturing processes to transfer pneumatic or hydraulic. This is light weight, compact size, two air flow passage rotary union with aluminum alloy and stainless steel construction [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: -4 to 140
  • Pressure: 0.0 to 72.52
  • Diameter: 0.1181
GP Series 3 Passage Rotary Union -- GP-131
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU005 Entry Level In-Line Swivel Union -- 10051-0501-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry-level inline rotary union-swivel is designed for light use. This... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 1500
  • Number of Ports: 2
Two Passage 1/2" NPT Rotating Union -- 1590-000
from Deublin Co.

Duo flow design. Self-supported rotating union. Flanged rotor. Balanced mechanical seals. Full-media flow. Aluminum housing. Cast iron rotor. Oil cup (3-5 drops/month for 1590). Seal combination: Carbon Graphite/Ceramic [See More]

  • Media / Application: Air / Pneumatic; Vacuum
  • Port Size: 1/2"
  • Number of Ports: 2
  • Connection: Female NPT
Rotary Unions Pneumatic / Hydraulic 10MPa -- QCN0201
from CENO Electronics Technology Co., Ltd.

The gas-liquid rotary joint is used specially transmiting gas and liquid media, mainly including compressed air, hydrogen, nitrogen, water, oil, coolant and so on. Rotary joints adopt different sealing methods according to different transmission media, mainly including gap sealing, mechanical... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Speed: 0.0 to 200
  • Pressure: 1450
  • Temperature: -4 to 140
GP Series 4 Passage Rotary Union -- GP-141
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU006 Inline Swivel Union with Bearings -- 10050-0601-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for multipurpose use. This economical... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 3000
  • Number of Ports: 2
Two Passage 1/4" 1/2" NPT Rotating Union -- 2117-001-103
from Deublin Co.

Duo flow (Tandem) design. Self-supported rotating union. No leakage on the duo flow design. Steel rotor nickel-plated. Special bearing. Aluminum housing [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Vacuum
  • Port Size: 1/4"; 1/2"; 1"; 1"-14
  • Number of Ports: 2
  • Connection: Male NPT; Female NPT
Rotary Unions Power signal + Pneumatic /Hydraulic 2 Ethernet -- QCN0301-08P-04S-02EG
from CENO Electronics Technology Co., Ltd.

Due to accumulating abundant case experience and getting hold of mature core technology, CENO's Ethernet technology is the most popular used network technology, it provides 1 GBPS bandwidth of communication for Internet and communications system. It has the characteristic of reliability transmission... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Speed: 0.0 to 150
  • Pressure: 725
  • Temperature: -4 to 140
GP Series 6 Passage Rotary Union -- GP-161
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU007 Inline Swivel Union with Bearings -- 10050-0701-000
from Rotary Systems, Inc.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for heavy-duty use. This swivel uses a... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 3000
  • Number of Ports: 2
Two Passage 1/4" NPT Rotating Union -- 1690-000-102
from Deublin Co.

Duo flow design. Self-supported rotating union. Composite bearing. Vent holes between passages. Special seals. Hardened sealing surface. Aluminum housing. Steel rotor. Optional: Tandem model as triple-passage design [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Vacuum
  • Port Size: 1/4"; 1"
  • Number of Ports: 2
  • Connection: Male NPT; Female NPT
Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa -- QCN0201-06P1
from CENO Electronics Technology Co., Ltd.

QCN0201-06P1 is one mode,which combine air channel and electrical channel in one body.It saves the space effectively and simplify operation and installation.The air pressure is 10Mpa and there are 2 channel for air passing and 6 channel for power transmitting. [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Speed: 0.0 to 100
  • Pressure: 1450
  • Temperature: -4 to 140
GP Series 8 Passage Rotary Union -- GP-180
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 8-passage rotating union was designed to transfer (8) independent lines to rotating equipment. When supplied with one of the many available electrical slip ring options, the RotaRing ™ assembly offers equipment designers an off-the-shelf... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU008 High Speed Air/Hydraulic Rotary Union -- 10050-0801-001
from Rotary Systems, Inc.

High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 250
  • Pressure: 250 to 1000
  • Number of Ports: 2
Two Passage 1/4" NPT Rotating Union -- 2620-300-252
from Deublin Co.

Two independent passages for applications such as clamping and unclamping. Balanced mechanical seals for each passage provide long life and reduced torque even at maximum pressure. Closed seals provide continuous containment of media. Dual precision ball bearings for smooth operation. Labyrinth... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Port Size: 1/4"
  • Number of Ports: 2
  • Connection: Female NPT
HPS Series 12 Passage Rotary Union -- HPS-43120
from DSTI - Dynamic Sealing Technologies, Inc.

The 12 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU009 Coaxial Duo Flow Rotary Union -- 10053-0902-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 3000
  • Number of Ports: 2
Two Passage 3/8" NPT Rotating Union -- 1500-000
from Deublin Co.

Duo flow design. Self-supported rotating union. Flanged rotor. Radial housing connections. Low torque. Balanced mechanical seals. Full-media flow. Aluminum housing. Cast iron rotor. Oil cup (3-5 drops/month). Seal combination: Carbon Graphite/Cast Iron [See More]

  • Media / Application: Air / Pneumatic; Vacuum
  • Port Size: 3/8"
  • Number of Ports: 2
  • Connection: Female NPT
HPS Series 16 Passage Rotary Union -- HPS-43160
from DSTI - Dynamic Sealing Technologies, Inc.

The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU010 Coil Processing Rotary Union -- 10051-1002-009
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2
Union, Low-Speed Tandem, 1-1/2" NPT RH, 3/4" NPT -- 1890-520
from Deublin Co.

Duoflow design for low-speed air, hydraulic, and brake fluid applications. Self-supported rotating union. Composite bearing. Vent holes between passages. Special seals. Hardened sealing surface. Aluminum housing and steel rotor. Triple-passage tandem model available [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Oil
  • Temperature: 250
  • Pressure: 3002
  • Port Size: 3/4"; G 1-1/2"
HPS Series 3 Passage Rotary Union -- HPS-4330
from DSTI - Dynamic Sealing Technologies, Inc.

The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union -- 10051-1102-001
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2; 4
Union, Low-Speed, 1-1/2" NPT RH, 3/4" NPT -- 1890-500
from Deublin Co.

Duoflow design for low-speed air, hydraulic, and brake fluid applications. Self-supported rotating union. Composite bearing. Vent holes between passages. Special seals. Hardened sealing surface. Aluminum housing and steel rotor. Triple-passage tandem model available [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Oil
  • Temperature: 250
  • Pressure: 3002
  • Port Size: 3/4"; G 1-1/2"
HPS Series 4 Passage Rotary Union -- HPS-4340
from DSTI - Dynamic Sealing Technologies, Inc.

The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU012 2 Pass Threaded Shaft Rotary Union -- 10050-1202-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2
Union, Low-Speed, G 1-1/2" RH, 3/4" NPT -- 1890-570
from Deublin Co.

Duoflow design for low-speed air, hydraulic, and brake fluid applications. Self-supported rotating union. Composite bearing. Vent holes between passages. Special seals. Hardened sealing surface. Aluminum housing and steel rotor. Triple-passage tandem model available [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Oil
  • Temperature: 250
  • Pressure: 3002
  • Port Size: 3/4"; G 1-1/2"
HPS Series 6 Passage Rotary Union -- HPS-4360
from DSTI - Dynamic Sealing Technologies, Inc.

The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU013 2 Pass Flange Mount Rotary Union -- 10050-1302-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 2
HPS Series 8 Passage Rotary Union -- HPS-4380
from DSTI - Dynamic Sealing Technologies, Inc.

The 8 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU014 3 Pass Threaded Shaft Rotary Union -- 10050-1403-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 3
HPS Series Single Passage Rotary Union -- HPS-4310
from DSTI - Dynamic Sealing Technologies, Inc.

The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Series RU015 3 Pass Flange Mount Rotary Union -- 10050-1503-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 3
HVH Series 3 Passage Rotary Union -- HVH-3531
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
Series RU016 4 Pass Threaded Shaft Rotary Union -- 10050-1604-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 4
LT Series 12 Passage Rotary Union -- LT-21121
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
Series RU017 4 Pass Flange Mount Rotary Union -- 10050-1704-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 4
LT Series 2 Passage Rotary Union -- LT-2121
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
Series RU018 5 Pass Threaded Shaft Rotary Union -- 10050-1805-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 5
LT Series 4 Passage Rotary Union -- LT-2141
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available Aluminum flange can... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
Series RU019 5 Pass Flange Mount Rotary Union -- 10050-1905-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 5
LT Series 8 Passage Rotary Union -- LT-2181
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
Series RU020 6 Pass Threaded Shaft Rotary Union -- 10050-2006-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 5
SE Series 12 Passage Rotary Union -- SE-11121
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]

  • Media / Application: Air / Pneumatic; Oil; Gas
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU021 6 Pass Flange Mount Rotary Union -- 10050-2106-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 6
SE Series 16 Passage Rotary Union -- SE-11161
from DSTI - Dynamic Sealing Technologies, Inc.

The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE... [See More]

  • Media / Application: Air / Pneumatic; Oil; Gas
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU022 8 Pass Threaded Shaft Rotary Union -- 10050-2208-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 8
SE Series 2 Passage Rotary Union -- SE-1121
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]

  • Media / Application: Air / Pneumatic; Oil; Gas
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU023 8 Pass Flange Mount Rotary Union -- 10050-2308-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 8
SE Series 4 Passage Rotary Union -- SE-1141
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High... [See More]

  • Media / Application: Air / Pneumatic; Oil; Gas
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU024 10 Pass Threaded Shaft Rotary Union -- 10050-2410-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 10
SE Series 6 Passage Rotary Union -- SE-1161
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon... [See More]

  • Media / Application: Air / Pneumatic; Oil; Gas
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Series RU025 10 Pass Flange Mount Rotary Union -- 10050-2510-000
from Rotary Systems, Inc.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid
  • Temperature: 300
  • Pressure: 250 to 7000
  • Number of Ports: 10
SE Series 8 Passage Rotary Union -- SE-1181
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The... [See More]

  • Media / Application: Air / Pneumatic; Oil; Gas
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220