Integrated Slip Ring Rotary Unions
from United Equipment Accessories, Inc.
With UEA ’s many years of experience manufacturing slip rings, UEA can provide hydraulic swivel-slip ring combination units in a single self-contained, multi-media rotational assembly. Our swivels are custom-built to your exact specifications and application requrements. Design and manufacture... [See More]
- Pressure: 8000
- Media / Application: Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
- Number of Ports: 2; 6; 12 or Less Ports
- Features: Slip Ring
from Vektek, LLC
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360 ° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed... [See More]
- Pressure: 200
- Number of Ports: 2
- Speed: 100
- Media / Application: Hydraulic Fluid
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 2
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 10
from Vektek, LLC
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360 ° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed... [See More]
- Pressure: 200
- Number of Ports: 4
- Speed: 100
- Media / Application: Hydraulic Fluid
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 2
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 12
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 12
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 3
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 2
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 6
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 3
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 3
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 8
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 4
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 4
from Vektek, LLC
Dual Path Rotating Union [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 2
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 4
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 6
from Vektek, LLC
Quad Path Rotating Union [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 4
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 5
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 3
from Vektek, LLC
Single Path SAE Ported/Manifold Mount Rotating Unions [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 1
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 5
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 4
from Vektek, LLC
Single Path SAE Ported/Manifold Mount Rotating Unions [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 1
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 5
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 6
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 6
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 8
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 8
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 12
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 8
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 16
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 10
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 2
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 10
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 24
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 12
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 4
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 12
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 6
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 8
from Scott Rotary Seals
1 Flow Passage. Lightweight, Compact Design. Low Torque Seals. Corrosion Resistance. NPT or BSPT Thread Connections. Electrical Slip Ring Options [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 1
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 12
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 2
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 24
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 4
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 8