Thru-bore Rotary Unions
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 2
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4 ” & 3/8 ”, other sizes available upon request. [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 10
from Vektek, LLC
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360 ° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed... [See More]
- Pressure: 200
- Number of Ports: 2
- Speed: 100
- Media / Application: Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 10
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 2
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 12
from Vektek, LLC
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360 ° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed... [See More]
- Pressure: 200
- Number of Ports: 4
- Speed: 100
- Media / Application: Hydraulic Fluid
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 12
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 3
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 2
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 12
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 2
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 3
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 3
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 6
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 3
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 4
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 4
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 8
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 4
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 4
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 6
from Vektek, LLC
Dual Path Rotating Union [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 2
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 6
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 5
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
- Speed: 0.0 to 50
- Number of Ports: 3
from Vektek, LLC
Quad Path Rotating Union [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 4
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 3
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 5
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
- Speed: 0.0 to 50
- Number of Ports: 4
from Vektek, LLC
Single Path SAE Ported/Manifold Mount Rotating Unions [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 1
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 4
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 5
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
- Speed: 0.0 to 50
- Number of Ports: 6
from Vektek, LLC
Single Path SAE Ported/Manifold Mount Rotating Unions [See More]
- Pressure: 5000
- Temperature: 40 to 160
- Speed: 380
- Number of Ports: 1
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 6
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 6
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
- Speed: 0.0 to 50
- Number of Ports: 8
from Scott Rotary Seals
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 5000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 8
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 8
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex... [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 12
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 12
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 8
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange... [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 2
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 16
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 10
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
The 24 passage LT Series rotary unions provide (24) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 24 passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 24
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 2
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 10
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available Aluminum flange can... [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 4
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 24
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 12
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be... [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 8
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 4
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 12
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 12
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 6
from DSTI - Dynamic Sealing Technologies, Inc.
The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 16
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 8
from DSTI - Dynamic Sealing Technologies, Inc.
SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 2
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 12
from DSTI - Dynamic Sealing Technologies, Inc.
The SE Series 24 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 24 Passage... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 24
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 2
from DSTI - Dynamic Sealing Technologies, Inc.
SE Series Rotary Unions with SAE-4 Connections. The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 4
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 24
from DSTI - Dynamic Sealing Technologies, Inc.
SE Series Rotary Unions with SAE-4 Connections. The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 6
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 4
from DSTI - Dynamic Sealing Technologies, Inc.
SE Series Rotary Unions with SAE-4 Connections. The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 8
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 8