2½" Rotary Unions
2 Results
Single Passage 2 1/2" NPT Rotating Union -- 6250-001-115
from Deublin Co.
from Deublin Co.
design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Steel-banded floating seal. Easy and quick replacement of sealing components. Full-media flow. Vent slots. Cast iron housing. Steel rotor flanged/threaded. Seal combinations: Standard: Carbon... [See More]
- Port Size: 2½"
- Media / Application: Water; Chemical; Water, Water Glycol
- Number of Ports: 1
- Connection: Female NPT
TC Single Flow Passage Rotary Union -- TC-2525
from Scott Rotary Seals
from Scott Rotary Seals
1 Flow Passage. Hygienic Clamp Ferrule Connections. ASME-BPE & DIN 32676 Connections Available. Food Grade Seals & Bearing Lubricant. FDA & 3A Compliant Design. Corrosion Resistance [See More]
- Port Size: 2½"
- Speed: 75
- Pressure: 200
- Temperature: 0.0 to 220