Metric Rotary Unions

11 Results
Air Rotary Union -- QCN0101-03P2-02P1-01EG
from CENO Electronics Technology Co., Ltd.

This is an integrated rotary joint for lithium battery equipment . Power channels integrate air channel. The air pressure support 1.0MPa and its connector size is 8mm. One group of 1000M Ethernet is combined into the design too. Features. Transmit 1000M Ethernet. Reliable transmitting, no package... [See More]

  • Pressure: 145
  • Temperature: -4 to 140
  • Speed: 0.0 to 50
  • Media / Application: Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Single Passage 3/8” NPT Rotating Union -- 1101-235-343
from Deublin Co.

Single passage for coolant or MQL. Closed seals for transfer line and similar applications. Full-flow design has no obstructions to trap chips or debris. Bearing-supported with threaded rotor for easy installation. Deep groove radial ball bearings for smooth operation. Labyrinth system and large... [See More]

  • Number of Ports: 1
  • Port Size: 3/8"; M16 x 1.5
  • Media / Application: Chemical; Coolant, MQL
  • Connection: Male NPT
Rotating Union, 6 Path, MM -- 32-6246-01
from Vektek, LLC

Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]

  • Pressure: 5000
  • Temperature: 350
  • Speed: 100 to 300
  • Number of Ports: 6
Pneumatic Low Torque Rotary Union -- LPPL06-08A-EN
from JINPAT Electronics

Pneumatic slip ring is a mechanism used to transfer fluid (under pressure or vacuum) from a stationary inlet to a rotating outlet, preserving and isolating the fluid connection. Pneumatic slip rings are engineered to endure a wide range of temperatures and pressures for a variety of conditions and... [See More]

  • Pressure: 0.0 to 145
  • Temperature: -4 to 140
  • Speed: 0.0 to 100
  • Number of Ports: 8
Air Rotary Union -- QCN0101-12P-14S-01UA-01EM
from CENO Electronics Technology Co., Ltd.

CENO air rotary union can pass compress air, nitrogen and so on. The rotary union contains two precise bearings, they share a smooth and lasting high-speed running with firmness and flexibility. With many advantages long life, rapid delivery , transmit 100M/1000M Ethernet, integrate various signal,... [See More]

  • Pressure: 145
  • Temperature: -22 to 176
  • Speed: 0.0 to 250
  • Media / Application: Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Single Passage 3/8” PT Pop-Off Rotating Union -- 1129-036-301
from Deublin Co.

Single passage for coolant or MQL. Patented "pop-off" technology allows unlimited dry running without media pressure. Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position. Full-flow design has no obstructions to... [See More]

  • Number of Ports: 1
  • Port Size: 3/8"; M16 x 1.5
  • Media / Application: Chemical; Coolant, MQL
  • Connection: Male NPT; Female NPT
Rotating Union, 8 Path, MM -- 32-8248-01
from Vektek, LLC

Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]

  • Pressure: 5000
  • Temperature: 350
  • Speed: 100 to 300
  • Number of Ports: 8
Air Rotary Union -- QCN0201-07P-02EG
from CENO Electronics Technology Co., Ltd.

A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid rotary union are in rotary union series. Features. [See More]

  • Pressure: 145
  • Temperature: -4 to 140
  • Speed: 0.0 to 100
  • Media / Application: Air / Pneumatic; Automation Equipment, Measuring Equipment
Single Passage G1/4” NPT Pop-Off Rotating Union -- 1109-023-212
from Deublin Co.

Single passage for coolant or MQL. Patented "pop-off" technology allows unlimited dry running without media pressure. Full-flow design has no obstructions to trap chips or debris. Bearing-supported with threaded rotor for easy installation. Dual ABEC 7 (ISO class P4) angular contact ball bearings... [See More]

  • Number of Ports: 1
  • Port Size: 1/4"; M16 x 1.5
  • Media / Application: Chemical; Coolant, MQL
  • Connection: Female BSP
Single Passage G1/4” NPT Rotating Union -- 1116-485-463
from Deublin Co.

Single passage for coolant or MQL. Closed seals for transfer line and similar applications. Full-flow design has no obstructions to trap chips or debris. Bearing-supported with threaded rotor for easy installation. Deep groove radial ball bearings for smooth operation. Labyrinth system and large... [See More]

  • Number of Ports: 1
  • Port Size: 1/4"; M16 x 1.5
  • Media / Application: Chemical; Coolant, MQL
  • Connection: Female BSP
Single Passage G3/8” Rotating Union -- 1117-058-116
from Deublin Co.

Single passage for coolant or MQL. Closed seals for transfer line and similar applications. Full-flow design has no obstructions to trap chips or debris. Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions. Compact size can be adapted for... [See More]

  • Number of Ports: 1
  • Port Size: 3/8"; M16 x 1.5
  • Media / Application: Chemical; Coolant, MQL
  • Connection: Female BSP