Water Rotary Unions

55 Results
Single Passage 1 1/2" NPT Rotating Union -- 555-000-001
from Deublin Co.

Self-supported rotating union. Radial housing connection. Balanced mechanical seal. 3 vent holes. Forged brass housing. Stainless steel rotor. Special options: threaded vent holes, low torque design. Seal Combinations: Standard: Carbon Graphite/Bronze for water. Optional: Carbon Graphite/Ceramic for... [See More]

  • Media / Application: Steam; Water; Oil; Chemical; Hot Oil, Steam, Water, Water Glycol
  • Port Size: 1½"
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT
AP 10 Flow Passage Rotary Union -- AP-201-10
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
Pneumatic Rotary Joint with Large Working Pressure -- LPT000-32S-16A
from JINPAT Electronics

Pneumatic, hydraulic-Electrical hybrid slip ring is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, hydraulic slip ring, rotating gas joint assembly, not only can gas, liquid, hot oil, but also combined electrical and hydraulic Multiple signals and media. (Vacuum, compressed... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas; Liquid
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 145
  • Temperature: -40 to 176
Rotary Manifolds
from Positech Corporation

Transfer fluids (liquids and/or gases) when 360 ° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary joints,... [See More]

  • Media / Application: Air / Pneumatic; Hydraulic Fluid; Water
  • Number of Ports: 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
  • Pressure: ? to 5000
  • Connection: Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
HPS Series 12 Passage Rotary Union -- HPS-43120
from DSTI - Dynamic Sealing Technologies, Inc.

The 12 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Custom Rotary Unions
from KADANT

The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load capability and... [See More]

  • Media / Application: Water; Oil
  • Speed: 750
  • Pressure: 150
  • Temperature: 500
Single Passage 1 1/2" NPT Rotating Union -- 557-000-001
from Deublin Co.

design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Keyed rotor seal. Easy and quick replacement of sealing components (rotor seal, floating seal). Ball bearings lubricated for life. For poor water quality (E.L.S.). 3 vent holes. Forged brass housing. [See More]

  • Media / Application: Water; Chemical; Water, Water Glycol
  • Port Size: 1½"
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT
AP 12 Flow Passage Rotary Union -- AP-201-12
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
HPS Series 16 Passage Rotary Union -- HPS-43160
from DSTI - Dynamic Sealing Technologies, Inc.

The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
SX® Rotary Joints
from KADANT

The self-supported SX rotary joint provides a positive seal between stationary piping and a rotating cylinder and is applied to steam, water, and hot oil service. The SX incorporates two internal carbon-graphite bearings that permit self-alignment and long operating life – even on cylinders... [See More]

  • Media / Application: Steam; Water; Oil
  • Speed: 550
  • Pressure: 300
  • Temperature: 650
Single Passage 1/2” NPT Rotating Union -- AP12-011-214
from Deublin Co.

design. Self-supported rotating union. Double row ball bearing; lubricated for life. Vent holes. Steel housing nickel-plated. Stainless steel end cap and rotor. All parts in media contact are stainless steel and corrosion resistant. Designed for high pressure and high speed. Seal combination:... [See More]

  • Media / Application: Hydraulic Fluid; Water
  • Speed: 1500
  • Pressure: 5700
  • Number of Ports: 1
AP 2 Flow Passage Rotary Union -- AP-120
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
HPS Series 3 Passage Rotary Union -- HPS-4330
from DSTI - Dynamic Sealing Technologies, Inc.

The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Single Passage 2 1/2" NPT Rotating Union -- 6250-001-115
from Deublin Co.

design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Steel-banded floating seal. Easy and quick replacement of sealing components. Full-media flow. Vent slots. Cast iron housing. Steel rotor flanged/threaded. Seal combinations: Standard: Carbon... [See More]

  • Media / Application: Water; Chemical; Water, Water Glycol
  • Port Size: 2½"
  • Number of Ports: 1
  • Connection: Female NPT
AP 3 Flow Passage Rotary Union -- AP-130
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
HPS Series 4 Passage Rotary Union -- HPS-4340
from DSTI - Dynamic Sealing Technologies, Inc.

The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Single Passage 2" NPT Rotating Union -- 6200-001-137
from Deublin Co.

design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Steel-banded floating seal. Easy and quick replacement of sealing components. Full-media flow. Vent slots. Cast iron housing. Steel rotor flanged/threaded. Seal combinations: Standard: Carbon... [See More]

  • Media / Application: Water; Chemical; Water, Water Glycol
  • Port Size: 2"
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT
AP 4 Flow Passage Rotary Union -- AP-140
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
HPS Series 6 Passage Rotary Union -- HPS-4360
from DSTI - Dynamic Sealing Technologies, Inc.

The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Single Passage 3" NPT Rotating Union -- 857-000-101
from Deublin Co.

design. Self-supported rotating union. Radial housing connection. Balanced mechanical seal. Full-media flow. Easy and quick replacement of sealing components (rotor seal, floating seal). Vented housing. Cast iron housing - standard. Steel rotor. Seal combination: Carbon Graphite/Tungsten Carbide [See More]

  • Media / Application: Steam; Water; Chemical; Steam, Water, Water Glycol
  • Port Size: 3"
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT
AP 6 Flow Passage Rotary Union -- AP-161
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
HPS Series 8 Passage Rotary Union -- HPS-4380
from DSTI - Dynamic Sealing Technologies, Inc.

The 8 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Single Passage 3/4" NPT Rotating Union -- 2420-001-125
from Deublin Co.

design. In-the-shaft mounted. Self-supported rotating union. Flanged housing or mounted with retaining plate. Balanced mechanical seal. Brass housing and elbow. Stainless steel rotor and supply pipe. Engineered sleeve bearing. Full-media flow. Easily field repairable. Seal combination: Silicon... [See More]

  • Media / Application: Water
  • Port Size: 3/4"
  • Number of Ports: 1
  • Connection: Female NPT
AP 8 Flow Passage Rotary Union -- AP-180
from Scott Rotary Seals

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 850
  • Pressure: 7500
  • Temperature: 0.0 to 220
HPS Series Single Passage Rotary Union -- HPS-4310
from DSTI - Dynamic Sealing Technologies, Inc.

The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 20000
  • Temperature: 0.0 to 220
Two Passage Rotating Union -- C15D-004-02-3A
from Deublin Co.

Duo flow design. Self-supported rotating union. Convex seal ring better suited to handle mechanical and thermal shock. External mechanism to adjust siphon pipe through end cap. Nickel-plated front and rear end cap. Nickel-plated ductile iron housing. Stainless steel spring. Heavy duty steel rotor... [See More]

  • Media / Application: Hydraulic Fluid; Water
  • Speed: 1500
  • Pressure: 5700
  • Number of Ports: 1
HF 3 Flow Passage Rotary Union -- HF-3531
from Scott Rotary Seals

All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 5000
  • Temperature: 0.0 to 220
HVH Series 3 Passage Rotary Union -- HVH-3531
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
HF 4 Flow Passage Rotary Union -- HF-3541
from Scott Rotary Seals

All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 5000
  • Temperature: 0.0 to 220
HVH Series 4 Passage Rotary Union -- HVH-3541
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
HF 6 Flow Passage Rotary Union -- HF-3561
from Scott Rotary Seals

All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 5000
  • Temperature: 0.0 to 220
HVH Series 6 Passage Rotary Union -- HVH-3561
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
HF 8 Flow Passage Rotary Union -- HF-3581
from Scott Rotary Seals

All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 5000
  • Temperature: 0.0 to 220
HVH Series 8 Passage Rotary Union -- HVH-3581
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Gas
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
MT 12 Flow Passage Rotary Union -- MT-11121
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
LT Series 12 Passage Rotary Union -- LT-21121
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
MT 16 Flow Passage Rotary Union -- MT-11161
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
LT Series 2 Passage Rotary Union -- LT-2121
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
MT 2 Flow Passage Rotary Union -- MT-1121
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
LT Series 24 Passage Rotary Union -- LT-21241
from DSTI - Dynamic Sealing Technologies, Inc.

The 24 passage LT Series rotary unions provide (24) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 24 passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
MT 24 Flow Passage Rotary Union -- MT-11241
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
LT Series 4 Passage Rotary Union -- LT-2141
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available Aluminum flange can... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
MT 4 Flow Passage Rotary Union -- MT-1141
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
LT Series 8 Passage Rotary Union -- LT-2181
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
MT 6 Flow Passage Rotary Union -- MT-1161
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
SCS Series Single Passage Rotary Union -- SCS-605010
from DSTI - Dynamic Sealing Technologies, Inc.

The SCS Series rotary unions feature Tri-Clamp © sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 75
  • Pressure: 0.0 to 200
  • Temperature: 0.0 to 220
MT 8 Flow Passage Rotary Union -- MT-1181
from Scott Rotary Seals

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 300
  • Pressure: 7500
  • Temperature: 0.0 to 220
SPS Series Single Passage Rotary Union -- SPS-5110
from DSTI - Dynamic Sealing Technologies, Inc.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data... [See More]

  • Media / Application: Air / Pneumatic; Water; Oil; Chemical; Gas
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
OHP 12 Flow Passage Rotary Union -- OHP-43120
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220
OHP 16 Flow Passage Rotary Union -- OHP-43160
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220
OHP 3 Flow Passage Rotary Union -- OHP-4330
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220
OHP 4 Flow Passage Rotary Union -- OHP-4340
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220
OHP 6 Flow Passage Rotary Union -- OHP-4360
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220
OHP 8 Flow Passage Rotary Union -- OHP-4380
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220
OHP Single Flow Passage Rotary Union -- OHP-4310
from Scott Rotary Seals

All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]

  • Media / Application: Steam; Water; Oil; Gas; Coolant
  • Speed: 50
  • Pressure: 20000
  • Temperature: 0.0 to 220