Coolant / Oil Mist Mist Collectors

31 Results
FRED™ D Mister -- Model DM2000V
from Diversi-Tech, Inc.

The FRED D-MISTER series is designed to remove oil/coolant mist and oily smoke at the source. The vertical oil mist collector is designed using a plastic polyethylene cabinet, making them lighter, quieter and less expensive than steel. [See More]

  • Applications: Coolant / Oil Mist
  • Airflow: 2000
  • Collector Type: Source Collector / Portable
  • Efficiency: 95
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Cartridge-type units
Mist Eliminator -- MIS Series
from Aircel

Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed air dryers. By reducing... [See More]

  • Applications: Coolant / Oil Mist
  • Airflow: 300 to 8000
  • Collector Type: Stationary Unit
  • Efficiency: 99.3
CHIP-MIST Mist Collector -- 11NM51-D1
from Aget Manufacturing Company

This combination Chip-Mist Collector is designed for use in machining, drilling, boring, screw machines, and grinding operations where metal dust, chips and solid particles mix with coolants, and where a Mist Collector alone can not operate efficiently. [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Oil Mist Eliminators
from Nor-Cal Products, Inc. - The Vacuum Experts

Primarily used on rotary vane pumps, the oil mist eliminator contains the mist and returns it to the pump body. Filters are easily replaceable. [See More]

  • Applications: Coolant / Oil Mist
Blower-Assisted Oil Mist Eliminator -- HME-2
from Hilliard Corporation (The)

The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells. [See More]

  • Applications: Coolant / Oil Mist
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 80
Filtermist™ Oil Mist Collectors -- FX-1200
from Wayne Products Inc.

Filtermist ™ Oil Mist Collectors have been used by the thousands throughout the world. Wayne Products is a national distributor. We are technically knowledgeable, having sold Filtermist ™ products since 1982. [See More]

  • Applications: Coolant / Oil Mist
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
Centrifugal Mist Collector -- E-100
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants. [See More]

  • Applications: Coolant / Oil Mist
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units; Cyclone (Centrifugal) Separator; Impinger
Mist Collector -- OM3510
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
DB Bag Media Collectors -- Model DB
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Applications: Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Impinger (optional feature)
MISTKOP® Mist Collector -- VCS-2
from Aget Manufacturing Company

MISTKOP's proven design couples simplicity with efficiency. No spinning filter to waste horse-power or cause vibrations due to unbalanced filters. Mist and contaminants are captured at the source rather than after they are dispersed as with unducted or electronic units. Easily replaced, low cost... [See More]

  • Applications: Coolant / Oil Mist
  • Process: Dry Type
  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
Custom Oil Mist Eliminator
from Hilliard Corporation (The)

Custom oil mist eliminators can be sized for your system. To place an order for a HILCO vent oil mist eliminator, you will need to have the following measurements: vent size, temperature of flow, flow rate (ACFM), and allowable back pressure and/or vacuum. Applications. Landfill - Marine/Shipping -... [See More]

  • Applications: Coolant / Oil Mist
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Features: Continuous
Dryflo® Mist Collector -- DMC-MMA
from Donaldson Torit – Donaldson Company, Inc.

Dryflo ® Mist Collectors. The Donaldson Torit Dryflo was the first cartridge collector developed specifically for mist applications. It was designed to collect oil, water-soluble and synthetic coolant mists from a variety of machining operations and other industrial processes. It can be used... [See More]

  • Applications: Abrasives; Coolant / Oil Mist; FinePowders
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Mist Collector -- OM550DD
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist; FinePowders
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
Static Oil Mist Eliminator
from Hilliard Corporation (The)

The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells. Applications: The Vent Mist Eliminator is well-suited... [See More]

  • Applications: Coolant / Oil Mist
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Efficiency: 99.97
Mini-Mist Collector -- MM 500
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Mini-Mist is designed for CNC machining, grinding, turning, milling and drilling operations. It is used to collect coolant mists such as oil, water-soluble and synthetic coolant mists. The Mini-Mist design is compact and available in two models; MM 500 for light-duty operations... [See More]

  • Applications: Coolant / Oil Mist; Smoke
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Mist Collector -- OM6000
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Applications: Coolant / Oil Mist; Reclaim / Recycle
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
Modular MediaFilter™ Horizontal Mist Collector -- HA-1A
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Horizontal mist... [See More]

  • Applications: Coolant / Oil Mist; Smoke
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Impinger
Mist Collector -- OM6000DD
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Reclaim / Recycle
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators
Modular MediaFilter™ Vertical Mist Collector -- MDV-1
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Vertical mist collector system offers... [See More]

  • Applications: Coolant / Oil Mist; Smoke
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
MISTMAX® Mist Collector -- MM1200
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and coolant emissions
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
WSO Mist Collector -- WSO 10
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit WSO mist collector is the only collector that filters three types of mist (water, smoke, oil) in one collector - simply by changing the mist filter. It was designed to collect water-soluble coolant, straight oil, and the most challenging, oily smoke from a variety of machining... [See More]

  • Applications: Coolant / Oil Mist; Smoke
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
MISTMAX® Mist Collector -- MM2400
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and mist particles
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
MISTMAX® Mist Collector -- MM3600
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
VCC Vertical Dust/Mist Collector -- VCC Series
from United Air Specialists, Inc.

The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]

  • Applications: Coolant / Oil Mist; Toxic Media
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Airflow: 1000 to 1500
MISTMAX® Mist Collector -- MM800
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Coolant / Oil Mist; Welding Fumes
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units