Dry Mist Collectors

30 Results
DRY ESP
from Ducon Environmental Systems 

Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic Precipitation is one of... [See More]

  • Process: Dry Type
  • Efficiency: 99 to 100
  • Separation / Filtration System: Electrostatic Precipitators
  • Minimum Particle Size: 0.0100
Oil and Water Mist Collector -- ProVent MachineMaster™
from ProVent LLC

ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations. MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased depending on... [See More]

  • Process: Dry Type
  • Airflow: 400 to 12000
  • Collector Type: Stationary Unit
  • Applications: Metalworking Chips / Fluid
CHIP-MIST Mist Collector -- 11NM51-D1
from Aget Manufacturing Company

This combination Chip-Mist Collector is designed for use in machining, drilling, boring, screw machines, and grinding operations where metal dust, chips and solid particles mix with coolants, and where a Mist Collector alone can not operate efficiently. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 900
Mist Collector -- MF-120-2
from Filter 1 Clean Air Consultants

Method of Filtration. The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Impinger
  • Collector Type: Stationary Unit
  • Airflow: 1250
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Filter Cleaning: Pulse-jet; Reverse Air
Centrifugal Mist Collector -- E-100
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units; Cyclone (Centrifugal) Separator; Impinger
  • Collector Type: Source Collector / Portable
  • Airflow: 100
Mist Collector -- OM3510
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Applications: Coolant / Oil Mist; Welding Fumes
Filtermist™ Oil Mist Collectors -- FX-1200
from Wayne Products Inc.

Filtermist ™ Oil Mist Collectors have been used by the thousands throughout the world. Wayne Products is a national distributor. We are technically knowledgeable, having sold Filtermist ™ products since 1982. [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
  • Collector Type: Source Collector / Portable
  • Airflow: 1200
MISTKOP® Mist Collector -- VCS-2
from Aget Manufacturing Company

MISTKOP's proven design couples simplicity with efficiency. No spinning filter to waste horse-power or cause vibrations due to unbalanced filters. Mist and contaminants are captured at the source rather than after they are dispersed as with unducted or electronic units. Easily replaced, low cost... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units
  • Filter Cleaning: Manual
DB Bag Media Collectors -- Model DB
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Impinger (optional feature)
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Airflow: 3000
Dryflo® Mist Collector -- DMC-MMA
from Donaldson Torit – Donaldson Company, Inc.

Dryflo ® Mist Collectors. The Donaldson Torit Dryflo was the first cartridge collector developed specifically for mist applications. It was designed to collect oil, water-soluble and synthetic coolant mists from a variety of machining operations and other industrial processes. It can be used... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 390
Mist Collector -- OM550DD
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 600
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Source Collector / Portable
  • Airflow: 1000
Mini-Mist Collector -- MM 500
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Mini-Mist is designed for CNC machining, grinding, turning, milling and drilling operations. It is used to collect coolant mists such as oil, water-soluble and synthetic coolant mists. The Mini-Mist design is compact and available in two models; MM 500 for light-duty operations... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 500
Mist Collector -- OM6000
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 6000
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Impinger
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: In-Place Cleaning Option
Modular MediaFilter™ Horizontal Mist Collector -- HA-1A
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Horizontal mist... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Impinger
  • Collector Type: Source Collector / Portable
  • Airflow: 1200 to 1600
Mist Collector -- OM6000DD
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 6000
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: In-place cleaning system
Modular MediaFilter™ Vertical Mist Collector -- MDV-1
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Vertical mist collector system offers... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Impinger
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Airflow: 1000 to 2000
MISTMAX® Mist Collector -- MM1200
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 1200
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Filter Cleaning: Optional in-place cleaning
WSO Mist Collector -- WSO 10
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit WSO mist collector is the only collector that filters three types of mist (water, smoke, oil) in one collector - simply by changing the mist filter. It was designed to collect water-soluble coolant, straight oil, and the most challenging, oily smoke from a variety of machining... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: Manual
MISTMAX® Mist Collector -- MM2400
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 2400
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Airflow: 400 to 5200
MISTMAX® Mist Collector -- MM3600
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 3600
Smog-Hog Mist Collector -- MSH Series
from United Air Specialists, Inc.

The Smog-Hog MSH mist collector is a compact system that captures oil smoke and mist emitted from machining operations and CNC processes. This electrostatic precipitator is extremely quiet and measures at only 27 ” x 21 ” x 20 ”, which allows for horizontal or vertical... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Source Collector / Portable
  • Airflow: 500
MISTMAX® Mist Collector -- MM800
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 800
VCC Vertical Dust/Mist Collector -- VCC Series
from United Air Specialists, Inc.

The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]

  • Process: Dry Type
  • Airflow: 1000 to 1500
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Efficiency: 99.97
Portable Air Cleaner -- MA4210
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Process: Dry Type
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Source Collector / Portable
  • Airflow: 800 to 1600