HEPA / ULPA Filters Mist Collectors

6 Results
Model 200 Mist Sentry -- SS-200-MIST
from Sentry Air Systems, Inc.

The Model 200 Mist Collector is a compact and powerful air cleaner that is designed for mist collection on enclosed machinery. The most common application for this system is CNC mist elimination. In addition, this compact mist collector may be an excellent choice for other systems that have coolant... [See More]

  • Features: HEPA/ULPA
  • Minimum Particle Size: 0.3000 to 0.5000
  • Airflow: 100
Mist Collector -- MF-120-2
from Filter 1 Clean Air Consultants

Method of Filtration. The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the... [See More]

  • Features: HEPA/ULPA
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Impinger
Mini-Mist Collector -- MM 1200 1 hp w/HEPA
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Mini-Mist is designed for CNC machining, grinding, turning, milling and drilling operations. It is used to collect coolant mists such as oil, water-soluble and synthetic coolant mists. The Mini-Mist design is compact and available in two models; MM 500 for light-duty operations... [See More]

  • Features: HEPA/ULPA
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Model 300 Mist Sentry -- SS-300 MIST
from Sentry Air Systems, Inc.

The Model 300 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small... [See More]

  • Features: HEPA/ULPA
  • Minimum Particle Size: 0.3000 to 0.5000
  • Airflow: 350
Modular MediaFilter™ Horizontal Mist Collector -- HS-1A
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Horizontal mist... [See More]

  • Features: HEPA/ULPA
  • Process: Dry Type
  • Collector Type: Ambient Units; Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
Model 400 Mist Sentry -- SS-400-MIST
from Sentry Air Systems, Inc.

The Model 400 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small... [See More]

  • Features: HEPA/ULPA
  • Airflow: 950