Source Collector / Portable Mist Collectors

23 Results
Portable Air Cleaner -- MA4210
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 800 to 1600
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Pulse-jet; Reverse Air
Centrifugal Mist Collector -- E-100
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units; Cyclone (Centrifugal) Separator; Impinger
  • Process: Dry Type
  • Airflow: 100
E-1400 Oil Mist Collector
from Air Impurities Removal Systems, Inc.

Capable of accommodating up to four machines or enclosures, the E-1400 collects and filters contaminated air, then exhausts clean air and drains collected liquids. E-1400 DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-14 FILTER COMBINATION. Multiple Filter combinations are available to... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Oil Mist, Chemical, Machining, Metal Fabrication, Grinding
  • Airflow: 1500
Fume Extraction System -- BTX-208
from Metcal

The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron. Easy extraction network configuration for up to 8 benches. Complete... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
FRED™ D Mister -- Model DM2000V
from Diversi-Tech, Inc.

The FRED D-MISTER series is designed to remove oil/coolant mist and oily smoke at the source. The vertical oil mist collector is designed using a plastic polyethylene cabinet, making them lighter, quieter and less expensive than steel. [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 95
  • Airflow: 2000
  • Applications: Coolant / Oil Mist
Filtermist™ Oil Mist Collectors -- FX-1200
from Wayne Products Inc.

Filtermist ™ Oil Mist Collectors have been used by the thousands throughout the world. Wayne Products is a national distributor. We are technically knowledgeable, having sold Filtermist ™ products since 1982. [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
  • Process: Dry Type
  • Airflow: 1200
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Airflow: 1000
Dryflo® Mist Collector -- DMC-MMA
from Donaldson Torit – Donaldson Company, Inc.

Dryflo ® Mist Collectors. The Donaldson Torit Dryflo was the first cartridge collector developed specifically for mist applications. It was designed to collect oil, water-soluble and synthetic coolant mists from a variety of machining operations and other industrial processes. It can be used... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 390
E-600 Oil Mist Collector
from Air Impurities Removal Systems, Inc.

When accommodating a single machine or enclosure, the E-600 collects and filters contaminated air, then exhausts clean air and drains collected liquids. The E-600 is available with a number of filter options to accommodate additional applications such as smoke, dust, and chemical fume removal. [See More]

  • Collector Type: Source Collector / Portable
  • Efficiency: 95
  • Airflow: 600
  • Applications: Oil Mist, Chemical, Machining, Grinding, Metal Fabrication
Single User, PRE-GAS Volume Extraction System -- BVX-103
from Metcal

The BVX-103 is a single user, PRE-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and benefits : Portable, single user fume extraction... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Filter Cleaning: In-Place Cleaning Option
Mini-Mist Collector -- MM 500
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Mini-Mist is designed for CNC machining, grinding, turning, milling and drilling operations. It is used to collect coolant mists such as oil, water-soluble and synthetic coolant mists. The Mini-Mist design is compact and available in two models; MM 500 for light-duty operations... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 500
Single User, PRE-HEPA-GAS Volume Extraction System -- BVX-101
from Metcal

The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Filter Cleaning: In-place cleaning system
Modular MediaFilter™ Horizontal Mist Collector -- HA-1A
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Horizontal mist... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Airflow: 1200 to 1600
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System -- BVX-203
from Metcal

The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
Smog-Hog Mist Collector -- MSH Series
from United Air Specialists, Inc.

The Smog-Hog MSH mist collector is a compact system that captures oil smoke and mist emitted from machining operations and CNC processes. This electrostatic precipitator is extremely quiet and measures at only 27 ” x 21 ” x 20 ”, which allows for horizontal or vertical... [See More]

  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
  • Process: Dry Type
  • Airflow: 500
Modular MediaFilter™ Vertical Mist Collector -- MDV-1
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Vertical mist collector system offers... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Airflow: 1000 to 2000
Two Operator, PRE-HEPA-GAS Volume Extraction System -- BVX-201
from Metcal

The BVX-201 is a two operator, PRE-HEPA-GAS volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. Fitted with... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes
VCC Vertical Dust/Mist Collector -- VCC Series
from United Air Specialists, Inc.

The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Airflow: 1000 to 1500
  • Process: Dry Type
  • Efficiency: 99.97
WSO Mist Collector -- WSO 10
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit WSO mist collector is the only collector that filters three types of mist (water, smoke, oil) in one collector - simply by changing the mist filter. It was designed to collect water-soluble coolant, straight oil, and the most challenging, oily smoke from a variety of machining... [See More]

  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Filter Cleaning: Manual
Volume Fume Extraction System -- VFX-1000
from Metcal

Solder smoke is more than just an irritant. It can reduce worker productivity through a loss of concentration and fatigue. These and other health concerns may be a result of exposure to solder fumes during the production process. As an employer, you are responsible for properly managing the health... [See More]

  • Collector Type: Source Collector / Portable
  • Applications: Welding Fumes