Toxic Media Mist Collectors
from Verantis
Special chevron design allows for high velocity operation up to 1,000 fpm. Low pressure drop. Existing towers using mesh pads can be retrofitted to minimize. fouling and frequent pad replacement. Wide blade spacing reduces potential pluggage. Effective removal liquid droplets down to 25 microns. [See More]
- Applications: Toxic Media
- Separation / Filtration System: Direct Impaction
- Collector Type: Tower Packing
- Efficiency: 99.99
from United Air Specialists, Inc.
The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Electrostatic Precipitators
from Verantis
Greater gas flow capacity permits use of smaller diameter, lower cost columns. Existing towers can be retrofitted for higher capacity and improved efficiency. Lower pressure drop reduces operating costs. High open area design minimizes fouling. High column stability. No classic flooding. Effective... [See More]
- Applications: Toxic Media
- Process: Wet Type
- Collector Type: Tower Packing
- Separation / Filtration System: Impinger
from United Air Specialists, Inc.
The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]
- Applications: Coolant / Oil Mist; Toxic Media
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Airflow: 1000 to 1500