Continuous Duty Mist Collectors

20 Results
Item # C3-108H3, C3-Commercial Standard Precipitators - 27 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 10800
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Cartridge-type units
Blower-Assisted Oil Mist Eliminator -- HME-2
from Hilliard Corporation (The)

The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells. [See More]

  • Features: Continuous
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Airflow: 80
Item # C3-108H3-24, C3-Commercial Standard Precipitators - 27 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 10800
DB Bag Media Collectors -- Model DB
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Features: Continuous; HEPA/ULPA (optional feature)
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Impinger (optional feature)
Custom Oil Mist Eliminator
from Hilliard Corporation (The)

Custom oil mist eliminators can be sized for your system. To place an order for a HILCO vent oil mist eliminator, you will need to have the following measurements: vent size, temperature of flow, flow rate (ACFM), and allowable back pressure and/or vacuum. Applications. Landfill - Marine/Shipping -... [See More]

  • Features: Continuous
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Applications: Coolant / Oil Mist
Item # C3-120H3, C3-Commercial Standard Precipitators - 30 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 12000
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Impinger
Static Oil Mist Eliminator
from Hilliard Corporation (The)

The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells. Applications: The Vent Mist Eliminator is well-suited... [See More]

  • Features: Continuous
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Stationary Unit
  • Efficiency: 99.97
Item # C3-12H1, C3-Commercial Standard Precipitators - 3 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1200
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators
Item # C3-32H2, C3-Commercial Standard Precipitators - 8 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 3200
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Item # C3-36H1, C3-Commercial Standard Precipitators - 9 Ton Unit
from Universal Air & Gas Products Corp.

Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 3600
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Features: Continuous
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
Item # D4-10H, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.

Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]

  • Features: Continuous; Instrument Panel
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1000
Item # D4-10V, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.

Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]

  • Features: Continuous; Instrument Panel
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1000
Item # Mi-40, Self-Contained Standard Precipitators - 4000 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Ambient Units
  • Airflow: 4000
Item # Mi-8, Self-Contained Standard Precipitators - 800 CFM
from Universal Air & Gas Products Corp.

Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Ambient Units
  • Airflow: 800
Item # S4-10H, Residential Slimline Precipitators- 2 1/2 Ton Through 4 Ton Units
from Universal Air & Gas Products Corp.

Residential Slimline Precipitators - Model Series: S4 (In-Duct) 2 1/2 Ton through 4 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two separate cabinet designs. [See More]

  • Features: Continuous
  • Separation / Filtration System: Electrostatic Precipitators
  • Collector Type: Stationary Unit
  • Airflow: 1000