Instrument Panel Mist Collectors
2 Results
Item # D4-10H, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Features: Continuous; Instrument Panel
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000
Item # D4-10V, Residential Deluxe Precipitators - 2 1/2 Ton Unit
from Universal Air & Gas Products Corp.
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Features: Continuous; Instrument Panel
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000