General Cleaning Mist Collectors

7 Results
Mist Collector -- MF-120-2
from Filter 1 Clean Air Consultants

Method of Filtration. The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Impinger
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Cartridge-type units
Portable Air Cleaner -- MA4210
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
DB Bag Media Collectors -- Model DB
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Applications: Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Impinger (optional feature)
Source Capture Collector -- MX3510
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: General Cleaning; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
PCN Portable ESP Collector -- PCN
from United Air Specialists, Inc.

The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Electrostatic Precipitators
PSH Modulcar ESP Mist Collector -- PSH Series
from United Air Specialists, Inc.

The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other manufacturing... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Reclaim / Recycle
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators