Wet Mist Collectors

3 Results
Tellerettes® -- No. 3-TypeK
from Verantis

Greater gas flow capacity permits use of smaller diameter, lower cost columns. Existing towers can be retrofitted for higher capacity and improved efficiency. Lower pressure drop reduces operating costs. High open area design minimizes fouling. High column stability. No classic flooding. Effective... [See More]

  • Process: Wet Type
  • Separation / Filtration System: Impinger
  • Collector Type: Tower Packing
  • Efficiency: 99.9
Mist Eliminators
from Industrial Air Filtration, Inc.

Mist eliminators are designed to remove vapor and other liquids that are contained in air or gas streams produced during manufacturing or industrial processes. When molecules and very small droplets of liquid are trapped in air or gas, this is known as entrainment. Removing liquid contaminants from... [See More]

  • Process: Wet Type
  • Collector Type: Stationary Unit
Blowdown Separator
from Cleaver-Brooks

Steam is rapidly separated from blowdown water and vented out the top of the blowdown separator in a cyclonic spinning action. Cleaver-Brooks blowdown separators are compact and can be quickly installed with few connections. Features: Dissolved solids- protects boiler surfaces from severe scaling or... [See More]

  • Process: Wet Type
  • Separation / Filtration System: Cyclone (Centrifugal) Separator
  • Collector Type: Stationary Unit