Metalworking Chips / Fluids Mist Collectors

11 Results
ZeroMist™ Oil Mist Collectors -- ZeroMist OM1200
from Clean Air Industries

Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Efficiency: 100
  • Airflow: 1200
ZeroMist™ Oil Mist Collectors -- ZeroMist OM2400
from Clean Air Industries

Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Efficiency: 100
  • Airflow: 2400
ZeroMist™ Oil Mist Collectors -- ZeroMist OM3600
from Clean Air Industries

Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Efficiency: 100
  • Airflow: 3600
ZeroMist™ Oil Mist Collectors -- ZeroMist OM600
from Clean Air Industries

Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Efficiency: 100
  • Airflow: 600
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Cartridge-type units
Oil and Water Mist Collector -- ProVent MachineMaster™
from ProVent LLC

ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations. MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased depending on... [See More]

  • Applications: Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Airflow: 400 to 12000
Mist Collector -- MF-120-2
from Filter 1 Clean Air Consultants

Method of Filtration. The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Impinger
CHIP-MIST Mist Collector -- 11NM51-D1
from Aget Manufacturing Company

This combination Chip-Mist Collector is designed for use in machining, drilling, boring, screw machines, and grinding operations where metal dust, chips and solid particles mix with coolants, and where a Mist Collector alone can not operate efficiently. [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
DB Bag Media Collectors -- Model DB
from United Air Specialists, Inc.

The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]

  • Applications: Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Impinger (optional feature)
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and coolant emissions
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and mist particles
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Separation / Filtration System: Electrostatic Precipitators; Impinger