Welding Fumes Mist Collectors
from Clean Air Industries
Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 1200
from Clean Air Industries
Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 2400
from Clean Air Industries
Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 3600
from Clean Air Industries
Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 600
from Clean Air Industries
Efficient Oil Mist Collection featuring our Coalescing Fiber Bed Technology. Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 600
from Clean Air Industries
Coalescing Fiber Bed Technology for Superior Air Flow and Filter Life. Designed for the safe capture of oil smoke generated from neat oil-based applications, the ZeroSmoke and HighSmoke Series of Oil Smoke Collectors protect workers and sensitive electronic equipment within your facility. The basic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 2400
from Clean Air Industries
Coalescing Fiber Bed Technology for Superior Air Flow and Filter Life. Designed for the safe capture of oil smoke generated from neat oil-based applications, the ZeroSmoke and HighSmoke Series of Oil Smoke Collectors protect workers and sensitive electronic equipment within your facility. The basic... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Efficiency: 100
- Airflow: 1200
from Metcal
The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron. Easy extraction network configuration for up to 8 benches. Complete... [See More]
- Applications: Welding Fumes
- Collector Type: Source Collector / Portable
from United Air Specialists, Inc.
The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]
- Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
- Separation / Filtration System: Cartridge-type units
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Applications: Coolant / Oil Mist; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Metcal
The BVX-103 is a single user, PRE-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and benefits : Portable, single user fume extraction... [See More]
- Applications: Welding Fumes
- Collector Type: Source Collector / Portable
from United Air Specialists, Inc.
The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]
- Applications: Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
- Separation / Filtration System: Impinger (optional feature)
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Applications: Coolant / Oil Mist; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Metcal
The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction... [See More]
- Applications: Welding Fumes
- Collector Type: Source Collector / Portable
from United Air Specialists, Inc.
The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees ’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Electrostatic Precipitators
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Applications: Coolant / Oil Mist; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Metcal
The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. [See More]
- Applications: Welding Fumes
- Collector Type: Source Collector / Portable
from United Air Specialists, Inc.
The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and coolant emissions
- Process: Dry Type
- Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
- Separation / Filtration System: Electrostatic Precipitators; Impinger
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Applications: Coolant / Oil Mist; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Metcal
The BVX-201 is a two operator, PRE-HEPA-GAS volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction. New brushless motor, quiet operation. Complete portability, placed under or next to the bench-top. Fitted with... [See More]
- Applications: Welding Fumes
- Collector Type: Source Collector / Portable
from United Air Specialists, Inc.
The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Oil smoke and mist particles
- Process: Dry Type
- Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
- Separation / Filtration System: Electrostatic Precipitators; Impinger
from Micro Air
Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Metcal
Solder smoke is more than just an irritant. It can reduce worker productivity through a loss of concentration and fatigue. These and other health concerns may be a result of exposure to solder fumes during the production process. As an employer, you are responsible for properly managing the health... [See More]
- Applications: Welding Fumes
- Collector Type: Source Collector / Portable
from United Air Specialists, Inc.
The Smog-Hog MSH mist collector is a compact system that captures oil smoke and mist emitted from machining operations and CNC processes. This electrostatic precipitator is extremely quiet and measures at only 27 ” x 21 ” x 20 ”, which allows for horizontal or vertical... [See More]
- Applications: Welding Fumes; Oil, Smoke, Mist Particles
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Electrostatic Precipitators
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units
- Separation / Filtration System: Cartridge-type units