Composition Thin Film Monitors

7 Results
Desktop Scanning Electron Microscope -- Phenom Pro
from Phenom-World BV

The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]

  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
Microspot XRF Ultra Thin Coating Analyzer -- FT160
from Hitachi High-Tech America

Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique,... [See More]

  • Measurements: Composition; FilmThickness
  • Technology: X-ray Diffractometer
  • Mounting / Loading: Manual loading
  • Applications: Wafer; Electroplate
EDXRF Analyzer -- EX-6600 SDD
from Xenemetrix Ltd.

EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]

  • Measurements: Composition
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Desktop Scanning Electron Microscope -- Phenom ProX
from Phenom-World BV

The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]

  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
EDXRF Analyzer -- RoHS Vision
from Xenemetrix Ltd.

RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]

  • Measurements: Composition
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Desktop Scanning Electron Microscope -- Phenom Pure
from Phenom-World BV

The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]

  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
EDXRF Analyzer -- S-Mobile SDD
from Xenemetrix Ltd.

S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]

  • Measurements: Composition
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: CVD / PVD; Electroplate