Deposition Rate Thin Film Monitors

3 Results
Deposition Monitor, 2 Channels
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products Deposition Monitors are used to measure the thin film (deposition) thicknesses, rate of deposition or frequency, in conjunction with the crystal sensor. Models are available which independently monitor 2 or 6 crystals. Included Windows software allows the user to change the monitor... [See More]

  • Measurements: Deposition rate; FilmThickness
  • Technology: Quartz crystal microbalance
  • Mounting / Loading: Floor
  • Applications: CVD / PVD
Thin Film Deposition Monitor -- F30 Series
from Filmetrics, Inc.

The Most Powerful Tool Available for Monitoring Thin-Film Deposition. Measure deposition rates, film thickness, optical constants (n and k), and uniformity of semiconductors and dielectric layers in real-time with the F30 spectral reflectance system. Example Layers. MBE and MOCVD: Smooth and... [See More]

  • Measurements: Deposition rate; Optical constants (n or k); FilmThickness
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-line
  • Applications: Wafer; CVD / PVD
Thin Film Deposition Monitor -- F37 Series
from Filmetrics, Inc.

Measure film thickness in-line and in real-time at up to seven locations with the F37. Example Layers. Almost any smooth and at-least-partially transparent films may be measured. This includes virtually any semiconducting material, including those used in thin-film photovoltaics. Example Layers. MBE... [See More]

  • Measurements: Deposition rate; FilmThickness
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-line
  • Applications: Wafer; CVD / PVD