Defects / ADC Thin Film Monitors

4 Results
Desktop Scanning Electron Microscope -- Phenom Pro
from Phenom-World BV

The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]

  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Measurements: Defects, dimples or film residues; Thin Film and TFT Array Repairs
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted (optional feature); Floor (optional feature)
  • Applications: CVD / PVD; Electroplate; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography; PV Cell, Laser Micromachining, Photomask
Desktop Scanning Electron Microscope -- Phenom ProX
from Phenom-World BV

The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]

  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Measurements: Defects, dimples or film residues; FilmThickness; Area mapping; Mask Alignment
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography