Non-contact Thin Film Monitors
from StellarNet, Inc.
TF Systems for Non-Contact Film Thickness Measurements. We offer a complete line of film thickness measurement systems that can measure from 5 nm to 200 µm for analysis of single layer and/or multilayer films in less than a second. StellarNet thin film reflectometry systems consist of a portable USB... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer (optional feature); Memory drive disc or head (optional feature); CVD / PVD (optional feature); Flat panel display (optional feature); Optical components or lenses (optional feature); Polishing / CMP (optional feature); Polymer or photoresist films (optional feature); Thin-Film Photovoltaics
- Technology: Reflectometer
- Measurements: FilmThickness (optional feature); WaferThickness (optional feature)
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Mounting / Loading: In-process, in-situ or system mounted (optional feature); Floor (optional feature)
- Applications: CVD / PVD; Electroplate; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography; PV Cell, Laser Micromachining, Photomask
- Technology: Optical / Imaging
- Measurements: Defects, dimples or film residues; Thin Film and TFT Array Repairs
from Filmetrics, Inc.
Automated Cassette-to-Cassette Thin-Film Thickness Mapping System for Production Environments. The Filmetrics F60-c family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from Xenemetrix Ltd.
EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]
- Mounting / Loading: Manual loading; Floor
- Applications: Wafer; CVD / PVD; Electroplate
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
- Measurements: Composition
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography
- Technology: Optical / Imaging
- Measurements: Defects, dimples or film residues; FilmThickness; Area mapping; Mask Alignment
from Filmetrics, Inc.
Automated Film Thickness Mapping. The Filmetrics F50 family of products can map film thickness as quickly as two points per second. A motorized R-Theta stage accepts standard and custom chucks for samples up to 450mm in diameter. Map patterns can be polar, rectangular, or linear, or you can create... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from Xenemetrix Ltd.
RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]
- Mounting / Loading: Manual loading; Floor
- Applications: Wafer; CVD / PVD; Electroplate
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
- Measurements: Composition
from Filmetrics, Inc.
Automated Thickess Mapping for Production Environments. The Filmetrics F60-t family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic notch finding, automatic on-board... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from Xenemetrix Ltd.
S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]
- Mounting / Loading: Manual loading; Floor
- Applications: CVD / PVD; Electroplate
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
- Measurements: Composition
from Filmetrics, Inc.
Turn Your Microscope into a Film Thickness Measurement Tool. The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Optical constants (n or k)
from Xenemetrix Ltd.
S-Mobile ULS. Brings the power of laboratory spectrometer to the field. This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO... [See More]
- Mounting / Loading: Manual loading; Floor
- Applications: CVD / PVD; Electroplate
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
- Measurements: Composition
from Filmetrics, Inc.
Boost the Capabilities and Extend the Life of Your NanoSpec ™ 180/210 System. Your NanoSpec ™ has been a workhorse for your fab, but many years of use may have caused maintenance costs to balloon. The F40-NSR converts your NanoSpec ™ 180/210 into a modern-day measurement instrument... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Optical constants (n or k)
from Xenemetrix Ltd.
X-Calibur SDD. Bench Top EDXRF Spectrometer. versatile, high energy resolution. Our X-Calibur SDD EDXRF spectrometer features similar configuration like X-Calibur but with Silicon Drift Detector. Thanks to SDD high count rates the instrument improves its response time thus minimizing down time. The... [See More]
- Mounting / Loading: Manual loading; Floor
- Applications: Wafer; CVD / PVD; Electroplate
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
- Measurements: Composition