Photolithography / Patterning Thin Film Monitors

2 Results
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Applications: CVD / PVD; Electroplate; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography; PV Cell, Laser Micromachining, Photomask
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted (optional feature); Floor (optional feature)
  • Measurements: Defects, dimples or film residues; Thin Film and TFT Array Repairs
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted
  • Measurements: Defects, dimples or film residues; FilmThickness; Area mapping; Mask Alignment