Area Mapping Thin Film Monitors
from Phenom-World BV
The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]
- Mounting / Loading: Manual loading
- Applications: Wafer; CVD / PVD; Packaged IC or substrate
- Technology: FIB
- Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
from Filmetrics, Inc.
Automated Cassette-to-Cassette Thin-Film Thickness Mapping System for Production Environments. The Filmetrics F60-c family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography
- Technology: Optical / Imaging
- Measurements: Defects, dimples or film residues; FilmThickness; Area mapping; Mask Alignment
from Phenom-World BV
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]
- Mounting / Loading: Manual loading
- Applications: Wafer; CVD / PVD; Packaged IC or substrate
- Technology: FIB
- Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
from Filmetrics, Inc.
Automated Film Thickness Mapping. The Filmetrics F50 family of products can map film thickness as quickly as two points per second. A motorized R-Theta stage accepts standard and custom chucks for samples up to 450mm in diameter. Map patterns can be polar, rectangular, or linear, or you can create... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from Phenom-World BV
The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]
- Mounting / Loading: Manual loading
- Applications: Wafer; CVD / PVD; Packaged IC or substrate
- Technology: FIB
- Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
from Filmetrics, Inc.
Automated Thickess Mapping for Production Environments. The Filmetrics F60-t family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic notch finding, automatic on-board... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping