CVD / PVD Films Thin Film Monitors

14 Results
Desktop Scanning Electron Microscope -- Phenom Pro
from Phenom-World BV

The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]

  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
EDXRF Analyzer -- EX-6600 SDD
from Xenemetrix Ltd.

EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]

  • Applications: Wafer; CVD / PVD; Electroplate
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Measurements: Composition
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Applications: CVD / PVD; Electroplate; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography; PV Cell, Laser Micromachining, Photomask
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted (optional feature); Floor (optional feature)
  • Measurements: Defects, dimples or film residues; Thin Film and TFT Array Repairs
Deposition Monitor, 2 Channels
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products Deposition Monitors are used to measure the thin film (deposition) thicknesses, rate of deposition or frequency, in conjunction with the crystal sensor. Models are available which independently monitor 2 or 6 crystals. Included Windows software allows the user to change the monitor... [See More]

  • Applications: CVD / PVD
  • Technology: Quartz crystal microbalance
  • Mounting / Loading: Floor
  • Measurements: Deposition rate; FilmThickness
Automated Cassette-to-Cassette Thin Film Thickness Mapping System -- F60-c Series
from Filmetrics, Inc.

Automated Cassette-to-Cassette Thin-Film Thickness Mapping System for Production Environments. The Filmetrics F60-c family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic... [See More]

  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Measurements: Area mapping
Desktop Scanning Electron Microscope -- Phenom ProX
from Phenom-World BV

The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]

  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
EDXRF Analyzer -- RoHS Vision
from Xenemetrix Ltd.

RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]

  • Applications: Wafer; CVD / PVD; Electroplate
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Measurements: Composition
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted
  • Measurements: Defects, dimples or film residues; FilmThickness; Area mapping; Mask Alignment
Automated Film Thickness Mapping Machine -- F50 Series
from Filmetrics, Inc.

Automated Film Thickness Mapping. The Filmetrics F50 family of products can map film thickness as quickly as two points per second. A motorized R-Theta stage accepts standard and custom chucks for samples up to 450mm in diameter. Map patterns can be polar, rectangular, or linear, or you can create... [See More]

  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Measurements: Area mapping
Desktop Scanning Electron Microscope -- Phenom Pure
from Phenom-World BV

The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]

  • Applications: Wafer; CVD / PVD; Packaged IC or substrate
  • Technology: FIB
  • Mounting / Loading: Manual loading
  • Measurements: Composition; Defects, dimples or film residues; Critical dimensions or Trench geometry; Particle contamination; Roughness / Waviness; Area mapping
EDXRF Analyzer -- S-Mobile SDD
from Xenemetrix Ltd.

S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]

  • Applications: CVD / PVD; Electroplate
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Measurements: Composition
Automated Film Thickness Mapping Machine -- F60-t Series
from Filmetrics, Inc.

Automated Thickess Mapping for Production Environments. The Filmetrics F60-t family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic notch finding, automatic on-board... [See More]

  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Measurements: Area mapping
EDXRF Analyzer -- S-Mobile ULS
from Xenemetrix Ltd.

S-Mobile ULS. Brings the power of laboratory spectrometer to the field. This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO... [See More]

  • Applications: CVD / PVD; Electroplate
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Measurements: Composition
Microscopic Spot Measurement Instrument -- F40 Series
from Filmetrics, Inc.

Turn Your Microscope into a Film Thickness Measurement Tool. The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete... [See More]

  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Measurements: Optical constants (n or k)