In-situ / System Mounted Thin Film Monitors
from StellarNet, Inc.
TF Systems for Non-Contact Film Thickness Measurements. We offer a complete line of film thickness measurement systems that can measure from 5 nm to 200 µm for analysis of single layer and/or multilayer films in less than a second. StellarNet thin film reflectometry systems consist of a portable USB... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer (optional feature); Memory drive disc or head (optional feature); CVD / PVD (optional feature); Flat panel display (optional feature); Optical components or lenses (optional feature); Polishing / CMP (optional feature); Polymer or photoresist films (optional feature); Thin-Film Photovoltaics
- Technology: Reflectometer
- Measurements: FilmThickness (optional feature); WaferThickness (optional feature)
from Filmetrics, Inc.
Automated Cassette-to-Cassette Thin-Film Thickness Mapping System for Production Environments. The Filmetrics F60-c family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography
- Technology: Optical / Imaging
- Measurements: Defects, dimples or film residues; FilmThickness; Area mapping; Mask Alignment
from Filmetrics, Inc.
Automated Film Thickness Mapping. The Filmetrics F50 family of products can map film thickness as quickly as two points per second. A motorized R-Theta stage accepts standard and custom chucks for samples up to 450mm in diameter. Map patterns can be polar, rectangular, or linear, or you can create... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping
from Filmetrics, Inc.
Automated Thickess Mapping for Production Environments. The Filmetrics F60-t family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic notch finding, automatic on-board... [See More]
- Mounting / Loading: In-process, in-situ or system mounted
- Applications: Wafer; CVD / PVD
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
- Measurements: Area mapping