Blast Cabinet / Enclosure Abrasive Blast Machines and Sandblasters

22 Results
Chlorine Tank Blaster
from LS Industries

Integrated “door open ” safety switch prevents accidental operation. Dual door operation switches position for operator safety. Sealed dust containment in dust collector with fire resistant filter elements to trap dirt, rust and paint particles. Steel frame and cabinet construction. The... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
CNDR Drum Blast
from Sinto America

• Consistent and Highly Efficient Finishing. • Zero Pinch Design Eliminates Jams. • Reduces Maintenance and Minimizes Downtime. • Smooth, Reliable Loading and Unloading. • Custom Options and Capabilities [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 60.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Cylinder Blaster -- BSC-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The BSC20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
KSB Monorail -- Model KSB-10
from Sinto America

Benefits: • Easily handles heavy work pieces. • Complicated weldments and castings. • No part on part contact. • No blind shot angles (rotation and traversing of parts in blast). • Custom Options and Capabilities [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Cylinder Blaster -- BSC-30
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Rubberbelt Tumble Blast
from Sinto America

Direct Drive Blast Wheel. 3 Phase Operation. Continuous Molded Rubber Belt. Low Noise Level. Safety Interlocks. Reversing Mill. Automatic Timer Controls. Machine Warranty. Lip Separator. Custom Options and Capabilities [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Cylinder Blaster -- LSE-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The LSE20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Spinner Hanger -- Model 2460
from Sinto America

Benefits: • Low Cycle Times. • Compact Design. • No Part on Part Contact. • Single Operator. • Superior Cleaning Efficiency. • Chemical Free Process. • Custom Options and Capabilities [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Cylinder Blaster -- LSE-30
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The LSE30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Table Blast Equipment
from Sinto America

Abrasive Resistant Liners and Cabinet. Low Noise Level. Safety Interlocks Unique Roll Up Door. Automatic Timer Controls. Custom Options and Capabilities [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Drum & Barrel Blaster -- LSDB 25
from LS Industries

The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
WMT Table Blast
from Sinto America

Benefits: Cost Effective. Minimum Maintenance. Reduced Floor Space Requirements. Superior Cleaning Efficiency. No Expensive Foundations Required. Integrated Dust Collector. Chemical-Free Process. Custom Options and Capabilities [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Head & Block Blaster -- LSBH-4
from LS Industries

Features: Model DC-2 dust collector: 2 HP. Blast cleans eight heads or one block. Will hold many sizes of parts that cannot be tumbled. Lined with abrasive resistant material and rubber for long life. Dual balanced impeller wheel assemblies. Dual 7.5 HP Lincoln TEFC impeller motors. Air operated... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 7.50
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Head & Block Blaster -- LSBH-8
from LS Industries

Features: Will hold many sizes of parts that cannot be tumbled. All steel cabinet construction. Lined with abrasive resistant material for long life. Dual balanced impeller wheel assemblies. Dual 10 HP Lincoln TEFC impeller motors. Superior cleaning action. Door safety switch. Built in tumble cycle [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Internal Cylinder Blaster -- IDB-2
from LS Industries

Cylinders are loaded onto the lift and moved to a semi vertical position. The lift table is powered and rolls the cylinders automatically while the lance is introduced into the tanks. When the cleaning cycle is completed, the lance returns to the load position. On the return stroke, the lance blows... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Abrasive Feed: Dry / Air
  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Manual Internal Cylinder Blaster -- M-IDB
from LS Industries

Internal cleaning of tanks that are up to 10" diameter x 62" long. The blaster uses steel shot blast media through a manual lance to efficiently clean the interior surface of tanks and cylinders. With a cleaning capacity of one cylinder per five to eight minutes, this blaster comes complete with an... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Abrasive Feed: Dry / Air
  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Monorail Pass Through Blaster
from LS Industries

All LS Industries ’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant ” liner materials are strategically positioned inside the cabinet, to absorb the brunt... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Nozzles / Wheels: 6
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Gravity Feed
Propane Cylinder Blaster -- LS60LPB
from LS Industries

Two Turbo Shot ™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 30.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Rim Blaster -- RB2002
from LS Industries

The powerful new overhead blaster allows the user to clean up to 30 painted or powder coated rims per hour. A complete turnkey system includes washer, blaster, powder coating booth and gun, infrared oven, monorail and hoist. Initial customer testing of the RB2002 Rim blast System has been completed... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Abrasive Feed: Dry / Air
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Rubber Belt Blaster -- 6RTB
from LS Industries

Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Features: One 15 HP overhead balanced LS TurboShot ™ impeller wheel. All Steel Frame, Cabinet Constructed from ¼ ” Steel Plate. [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Structural Blaster -- Steel Plate Blaster
from LS Industries

We have LS Structural and Plate Blasters in the field providing complete 360 ° blast coverage for 48 ” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot ™ wheels. Economical to operate wheel well is lined with replaceable... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 20.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Tumble Blaster -- MB2000 Airless Blaster
from LS Industries

10-gauge all steel frame and cabinet construction with a structural steel base. The cabinet is lined with wear-resistant steel in direct shot impingement areas. Realize the benefit of the direct drive 3600 RPM impeller motor and balanced impeller wheel. Take advantage of lower maintenance costs -... [See More]

  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
  • Power: 2.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air