Electric Motor Abrasive Blast Machines and Sandblasters

16 Results
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Power Source: Electric Motor
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 20.00
Chlorine Tank Blaster
from LS Industries

Integrated “door open ” safety switch prevents accidental operation. Dual door operation switches position for operator safety. Sealed dust containment in dust collector with fire resistant filter elements to trap dirt, rust and paint particles. Steel frame and cabinet construction. The... [See More]

  • Power Source: Electric Motor
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
CNDR Drum Blast
from Sinto America

• Consistent and Highly Efficient Finishing. • Zero Pinch Design Eliminates Jams. • Reduces Maintenance and Minimizes Downtime. • Smooth, Reliable Loading and Unloading. • Custom Options and Capabilities [See More]

  • Power Source: Electric Motor
  • Power: 60.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Power Source: Electric Motor
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 40.00
Cylinder Blaster -- BSC-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The BSC20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Power Source: Electric Motor
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Rubberbelt Tumble Blast
from Sinto America

Direct Drive Blast Wheel. 3 Phase Operation. Continuous Molded Rubber Belt. Low Noise Level. Safety Interlocks. Reversing Mill. Automatic Timer Controls. Machine Warranty. Lip Separator. Custom Options and Capabilities [See More]

  • Power Source: Electric Motor
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Cylinder Blaster -- LSE-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The LSE20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Power Source: Electric Motor
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Table Blast Equipment
from Sinto America

Abrasive Resistant Liners and Cabinet. Low Noise Level. Safety Interlocks Unique Roll Up Door. Automatic Timer Controls. Custom Options and Capabilities [See More]

  • Power Source: Electric Motor
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Drum & Barrel Blaster -- LSDB 25
from LS Industries

The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model... [See More]

  • Power Source: Electric Motor
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
WMT Table Blast
from Sinto America

Benefits: Cost Effective. Minimum Maintenance. Reduced Floor Space Requirements. Superior Cleaning Efficiency. No Expensive Foundations Required. Integrated Dust Collector. Chemical-Free Process. Custom Options and Capabilities [See More]

  • Power Source: Electric Motor
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Monorail Pass Through Blaster
from LS Industries

All LS Industries ’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant ” liner materials are strategically positioned inside the cabinet, to absorb the brunt... [See More]

  • Power Source: Electric Motor
  • Nozzles / Wheels: 6
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Gravity Feed
Y-30 Blast Wheel
from Sinto America

BENEFITS: • NEW BARE WHEEL = INCREASED BLADE LIFE. • FOOT MOUNTED MOTOR = REDUCED VIBRATION. • INCREASED ENERGY = REDUCED CYCLE TIMES. • NEW LINER PACKAGE = REDUCED MAINTENANCE COST. • Custom Options and Capabilities [See More]

  • Power Source: Electric Motor
  • Nozzles / Wheels: 1
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Propane Cylinder Blaster -- LS60LPB
from LS Industries

Two Turbo Shot ™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for... [See More]

  • Power Source: Electric Motor
  • Power: 30.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Rubber Belt Blaster -- 6RTB
from LS Industries

Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Features: One 15 HP overhead balanced LS TurboShot ™ impeller wheel. All Steel Frame, Cabinet Constructed from ¼ ” Steel Plate. [See More]

  • Power Source: Electric Motor
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Structural Blaster -- Steel Plate Blaster
from LS Industries

We have LS Structural and Plate Blasters in the field providing complete 360 ° blast coverage for 48 ” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot ™ wheels. Economical to operate wheel well is lined with replaceable... [See More]

  • Power Source: Electric Motor
  • Power: 20.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Tumble Blaster -- MB2000 Airless Blaster
from LS Industries

10-gauge all steel frame and cabinet construction with a structural steel base. The cabinet is lined with wear-resistant steel in direct shot impingement areas. Realize the benefit of the direct drive 3600 RPM impeller motor and balanced impeller wheel. Take advantage of lower maintenance costs -... [See More]

  • Power Source: Electric Motor
  • Power: 2.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air