Air / Pneumatic Abrasive Blast Machines and Sandblasters

5 Results
High Capacity Micro Abrasive Jet Machine -- Model HME
from AIRBRASIVE

With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily... [See More]

  • Power Source: Air / Pneumatic
  • Pressure: 140
  • Blast / Jet Machine Type: Precision Blast / Micro-jet
  • Abrasive Flow: 0.1213
Sand Blaster with Tube and Hose -- AT122601AV
from Campbell Hausfeld

The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and more. This... [See More]

  • Power Source: Air / Pneumatic
  • Abrasive Feed: Dry / Air
  • Nozzles / Wheels: 1
  • Operation: Cleaning / Surface Preparation; Remove Rust, Scale and Paint
Internal Cylinder Blaster -- IDB-2
from LS Industries

Cylinders are loaded onto the lift and moved to a semi vertical position. The lift table is powered and rolls the cylinders automatically while the lance is introduced into the tanks. When the cleaning cycle is completed, the lance returns to the load position. On the return stroke, the lance blows... [See More]

  • Power Source: Air / Pneumatic
  • Abrasive Feed: Dry / Air
  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Light Duty Micro Abrasive Jet Machine -- Model 6500
from AIRBRASIVE

The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is generated by... [See More]

  • Power Source: Air / Pneumatic
  • Pressure: 140
  • Blast / Jet Machine Type: Precision Blast / Micro-jet
  • Abrasive Flow: 0.0882
Manual Internal Cylinder Blaster -- M-IDB
from LS Industries

Internal cleaning of tanks that are up to 10" diameter x 62" long. The blaster uses steel shot blast media through a manual lance to efficiently clean the interior surface of tanks and cylinders. With a cleaning capacity of one cylinder per five to eight minutes, this blaster comes complete with an... [See More]

  • Power Source: Air / Pneumatic
  • Abrasive Feed: Dry / Air
  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping