Dry / Air Abrasive Blast Machines and Sandblasters

21 Results
Chlorine Tank Blaster
from LS Industries

Integrated “door open ” safety switch prevents accidental operation. Dual door operation switches position for operator safety. Sealed dust containment in dust collector with fire resistant filter elements to trap dirt, rust and paint particles. Steel frame and cabinet construction. The... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Sand Blaster with Tube and Hose -- AT122601AV
from Campbell Hausfeld

The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and more. This... [See More]

  • Abrasive Feed: Dry / Air
  • Operation: Cleaning / Surface Preparation; Remove Rust, Scale and Paint
  • Nozzles / Wheels: 1
  • Machine Mounting: Handheld
High Capacity Micro Abrasive Jet Machine -- Model HME
from AIRBRASIVE

With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily... [See More]

  • Abrasive Feed: Dry / Air
  • Pressure: 140
  • Blast / Jet Machine Type: Precision Blast / Micro-jet
  • Abrasive Flow: 0.1213
CNDR Drum Blast
from Sinto America

• Consistent and Highly Efficient Finishing. • Zero Pinch Design Eliminates Jams. • Reduces Maintenance and Minimizes Downtime. • Smooth, Reliable Loading and Unloading. • Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Power: 60.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
Cylinder Blaster -- BSC-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The BSC20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Light Duty Micro Abrasive Jet Machine -- Model 6500
from AIRBRASIVE

The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is generated by... [See More]

  • Abrasive Feed: Dry / Air
  • Pressure: 140
  • Blast / Jet Machine Type: Precision Blast / Micro-jet
  • Abrasive Flow: 0.0882
KSB Monorail -- Model KSB-10
from Sinto America

Benefits: • Easily handles heavy work pieces. • Complicated weldments and castings. • No part on part contact. • No blind shot angles (rotation and traversing of parts in blast). • Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Cylinder Blaster -- BSC-30
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Micro Abrasive Jet Machine -- Model H
from AIRBRASIVE

Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost reliability in... [See More]

  • Abrasive Feed: Dry / Air
  • Pressure: 140
  • Blast / Jet Machine Type: Precision Blast / Micro-jet
  • Abrasive Flow: 0.0882
Rubberbelt Tumble Blast
from Sinto America

Direct Drive Blast Wheel. 3 Phase Operation. Continuous Molded Rubber Belt. Low Noise Level. Safety Interlocks. Reversing Mill. Automatic Timer Controls. Machine Warranty. Lip Separator. Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Cylinder Blaster -- LSE-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The LSE20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Micro Abrasive Jet Machine -- Model K
from AIRBRASIVE

Our Model K is one of the most popular in the product line. It is ideal for lab use or pilot production research. It holds the same amount of powder as our 6500 but incorporates an air patented electro-magnetic vibratory feed system for powder delivery. It incorporates separate controls for pressure... [See More]

  • Abrasive Feed: Dry / Air
  • Pressure: 140
  • Blast / Jet Machine Type: Precision Blast / Micro-jet
  • Abrasive Flow: 0.0882
Spinner Hanger -- Model 2460
from Sinto America

Benefits: • Low Cycle Times. • Compact Design. • No Part on Part Contact. • Single Operator. • Superior Cleaning Efficiency. • Chemical Free Process. • Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Drum & Barrel Blaster -- LSDB 25
from LS Industries

The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Table Blast Equipment
from Sinto America

Abrasive Resistant Liners and Cabinet. Low Noise Level. Safety Interlocks Unique Roll Up Door. Automatic Timer Controls. Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Internal Cylinder Blaster -- IDB-2
from LS Industries

Cylinders are loaded onto the lift and moved to a semi vertical position. The lift table is powered and rolls the cylinders automatically while the lance is introduced into the tanks. When the cleaning cycle is completed, the lance returns to the load position. On the return stroke, the lance blows... [See More]

  • Abrasive Feed: Dry / Air
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
WMT Table Blast
from Sinto America

Benefits: Cost Effective. Minimum Maintenance. Reduced Floor Space Requirements. Superior Cleaning Efficiency. No Expensive Foundations Required. Integrated Dust Collector. Chemical-Free Process. Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Rubber Belt Blaster -- 6RTB
from LS Industries

Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Features: One 15 HP overhead balanced LS TurboShot ™ impeller wheel. All Steel Frame, Cabinet Constructed from ¼ ” Steel Plate. [See More]

  • Abrasive Feed: Dry / Air
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Y-30 Blast Wheel
from Sinto America

BENEFITS: • NEW BARE WHEEL = INCREASED BLADE LIFE. • FOOT MOUNTED MOTOR = REDUCED VIBRATION. • INCREASED ENERGY = REDUCED CYCLE TIMES. • NEW LINER PACKAGE = REDUCED MAINTENANCE COST. • Custom Options and Capabilities [See More]

  • Abrasive Feed: Dry / Air
  • Nozzles / Wheels: 1
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
Structural Blaster -- Steel Plate Blaster
from LS Industries

We have LS Structural and Plate Blasters in the field providing complete 360 ° blast coverage for 48 ” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot ™ wheels. Economical to operate wheel well is lined with replaceable... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 20.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Tumble Blaster -- MB2000 Airless Blaster
from LS Industries

10-gauge all steel frame and cabinet construction with a structural steel base. The cabinet is lined with wear-resistant steel in direct shot impingement areas. Realize the benefit of the direct drive 3600 RPM impeller motor and balanced impeller wheel. Take advantage of lower maintenance costs -... [See More]

  • Abrasive Feed: Dry / Air
  • Power: 2.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping