Nozzle Blast Machine Abrasive Blast Machines and Sandblasters

2 Results
Internal Cylinder Blaster -- IDB-2
from LS Industries

Cylinders are loaded onto the lift and moved to a semi vertical position. The lift table is powered and rolls the cylinders automatically while the lance is introduced into the tanks. When the cleaning cycle is completed, the lance returns to the load position. On the return stroke, the lance blows... [See More]

  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
  • Abrasive Feed: Dry / Air
  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
Manual Internal Cylinder Blaster -- M-IDB
from LS Industries

Internal cleaning of tanks that are up to 10" diameter x 62" long. The blaster uses steel shot blast media through a manual lance to efficiently clean the interior surface of tanks and cylinders. With a cleaning capacity of one cylinder per five to eight minutes, this blaster comes complete with an... [See More]

  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
  • Abrasive Feed: Dry / Air
  • Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid