Metal Abrasive Blast Machines and Sandblasters

20 Results
CNDR Drum Blast
from Sinto America

• Consistent and Highly Efficient Finishing. • Zero Pinch Design Eliminates Jams. • Reduces Maintenance and Minimizes Downtime. • Smooth, Reliable Loading and Unloading. • Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Power: 60.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Chlorine Tank Blaster
from LS Industries

Integrated “door open ” safety switch prevents accidental operation. Dual door operation switches position for operator safety. Sealed dust containment in dust collector with fire resistant filter elements to trap dirt, rust and paint particles. Steel frame and cabinet construction. The... [See More]

  • Workpiece Material: Metal
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Sand Blaster with Tube and Hose -- AT122601AV
from Campbell Hausfeld

The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and more. This... [See More]

  • Workpiece Material: Metal
  • Abrasive Feed: Dry / Air
  • Nozzles / Wheels: 1
  • Operation: Cleaning / Surface Preparation; Remove Rust, Scale and Paint
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Workpiece Material: Metal
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 20.00
3D Parts Surface Conditioner -- PostPro3d
from Additive Manufacturing Technologies (AMT), Inc.

Introducing the world's only automated surface modification technology that achieves an injection molded surface quality and materials properties in polymer 3D printed parts. Compatible with over 90 materials in parts printed using Laser Sintering, HP Multi Jet Fusion, High Speed Sintering, or Fused... [See More]

  • Workpiece Material: Metal; Plastic; Other; All 3D printed materials
  • Operation: Cleaning / Surface Preparation
KSB Monorail -- Model KSB-10
from Sinto America

Benefits: • Easily handles heavy work pieces. • Complicated weldments and castings. • No part on part contact. • No blind shot angles (rotation and traversing of parts in blast). • Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Cylinder Blaster -- LSE-20
from LS Industries

Easy operation with LS Industries Cylinder Shot Blaster. The LSE20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]

  • Workpiece Material: Metal
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Workpiece Material: Metal
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 40.00
3D Parts Surface Conditioner -- PostPro3DMini®
from Additive Manufacturing Technologies (AMT), Inc.

The PostPro3DMini® offers all the advantages of the PostPro3D® machine, but in a more compact unit for smaller production runs, STEM programs and design studios. [See More]

  • Workpiece Material: Metal; Plastic; Other; All 3D printed materials
  • Operation: Cleaning / Surface Preparation
Rubberbelt Tumble Blast
from Sinto America

Direct Drive Blast Wheel. 3 Phase Operation. Continuous Molded Rubber Belt. Low Noise Level. Safety Interlocks. Reversing Mill. Automatic Timer Controls. Machine Warranty. Lip Separator. Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Drum & Barrel Blaster -- LSDB 25
from LS Industries

The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model... [See More]

  • Workpiece Material: Metal
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Spinner Hanger -- Model 2460
from Sinto America

Benefits: • Low Cycle Times. • Compact Design. • No Part on Part Contact. • Single Operator. • Superior Cleaning Efficiency. • Chemical Free Process. • Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Internal Cylinder Blaster -- IDB-2
from LS Industries

Cylinders are loaded onto the lift and moved to a semi vertical position. The lift table is powered and rolls the cylinders automatically while the lance is introduced into the tanks. When the cleaning cycle is completed, the lance returns to the load position. On the return stroke, the lance blows... [See More]

  • Workpiece Material: Metal
  • Abrasive Feed: Dry / Air
  • Blast / Jet Machine Type: Nozzle Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Table Blast Equipment
from Sinto America

Abrasive Resistant Liners and Cabinet. Low Noise Level. Safety Interlocks Unique Roll Up Door. Automatic Timer Controls. Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Monorail Pass Through Blaster
from LS Industries

All LS Industries ’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant ” liner materials are strategically positioned inside the cabinet, to absorb the brunt... [See More]

  • Workpiece Material: Metal
  • Nozzles / Wheels: 6
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Gravity Feed
WMT Table Blast
from Sinto America

Benefits: Cost Effective. Minimum Maintenance. Reduced Floor Space Requirements. Superior Cleaning Efficiency. No Expensive Foundations Required. Integrated Dust Collector. Chemical-Free Process. Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Propane Cylinder Blaster -- LS60LPB
from LS Industries

Two Turbo Shot ™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for... [See More]

  • Workpiece Material: Metal
  • Power: 30.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Y-30 Blast Wheel
from Sinto America

BENEFITS: • NEW BARE WHEEL = INCREASED BLADE LIFE. • FOOT MOUNTED MOTOR = REDUCED VIBRATION. • INCREASED ENERGY = REDUCED CYCLE TIMES. • NEW LINER PACKAGE = REDUCED MAINTENANCE COST. • Custom Options and Capabilities [See More]

  • Workpiece Material: Metal
  • Nozzles / Wheels: 1
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Rubber Belt Blaster -- 6RTB
from LS Industries

Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Features: One 15 HP overhead balanced LS TurboShot ™ impeller wheel. All Steel Frame, Cabinet Constructed from ¼ ” Steel Plate. [See More]

  • Workpiece Material: Metal
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Structural Blaster -- Steel Plate Blaster
from LS Industries

We have LS Structural and Plate Blasters in the field providing complete 360 ° blast coverage for 48 ” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot ™ wheels. Economical to operate wheel well is lined with replaceable... [See More]

  • Workpiece Material: Metal
  • Power: 20.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air