Tumbler / Tumble Belt Loaded Abrasive Blast Machines and Sandblasters

5 Results
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Part Loading: Belt / Roller Conveyor (optional feature); Tumbler / Tumble Belt; Tilt Loader
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 40.00
Tumble Blaster -- 11B
from LS Industries

Features: All steel cabinet construction. Balanced impeller wheel. Large air intake for cooler operation. Basket capacity 11.9 cu. ft. [See More]

  • Part Loading: Tumbler / Tumble Belt; Front Loading
  • Power: 10.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Rubberbelt Tumble Blast
from Sinto America

Direct Drive Blast Wheel. 3 Phase Operation. Continuous Molded Rubber Belt. Low Noise Level. Safety Interlocks. Reversing Mill. Automatic Timer Controls. Machine Warranty. Lip Separator. Custom Options and Capabilities [See More]

  • Part Loading: Tumbler / Tumble Belt
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 1
Tumble Blaster -- 17B
from LS Industries

Features: All steel cabinet construction. Cabinet is lined with alloy wear resistant plate material in all areas of direct shot impingement. Rubber liner in areas of secondary shot deflection. Balanced impeller wheel. Wheel well is lined with replaceable wear plate material. Double walled bearing... [See More]

  • Part Loading: Tumbler / Tumble Belt; Front Loading
  • Power: 15.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air
Tumble Blaster -- MB2000 Airless Blaster
from LS Industries

10-gauge all steel frame and cabinet construction with a structural steel base. The cabinet is lined with wear-resistant steel in direct shot impingement areas. Realize the benefit of the direct drive 3600 RPM impeller motor and balanced impeller wheel. Take advantage of lower maintenance costs -... [See More]

  • Part Loading: Tumbler / Tumble Belt; Front Loading
  • Power: 2.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Abrasive Feed: Dry / Air