Continuous Loaded / Fed Abrasive Blast Machines and Sandblasters
from LS Industries
All LS Industries ’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant ” liner materials are strategically positioned inside the cabinet, to absorb the brunt... [See More]
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Gravity Feed
- Nozzles / Wheels: 6
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
from AIRBRASIVE
With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily... [See More]
- Blast / Jet Machine Type: Precision Blast / Micro-jet
- Abrasive Flow: 0.1213
- Pressure: 140
- Air Flow: 5
from LS Industries
We have LS Structural and Plate Blasters in the field providing complete 360 ° blast coverage for 48 ” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot ™ wheels. Economical to operate wheel well is lined with replaceable... [See More]
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
- Power: 20.00
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
from AIRBRASIVE
Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost reliability in... [See More]
- Blast / Jet Machine Type: Precision Blast / Micro-jet
- Abrasive Flow: 0.0882
- Pressure: 140
- Air Flow: 5