Gravity Fed Abrasive Blast Machines and Sandblasters

4 Results
Monorail Pass Through Blaster
from LS Industries

All LS Industries ’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant ” liner materials are strategically positioned inside the cabinet, to absorb the brunt... [See More]

  • Abrasive Feed: Gravity Feed
  • Nozzles / Wheels: 6
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Operation: Cleaning / Surface Preparation; Descaling / Stripping
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Abrasive Feed: Wet / Water; Gravity Feed; Pressure Feed
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 20.00
Propane Cylinder Blaster -- LS60LPB
from LS Industries

Two Turbo Shot ™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for... [See More]

  • Abrasive Feed: Gravity Feed
  • Power: 30.00
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Nozzles / Wheels: 2
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Abrasive Feed: Wet / Water; Gravity Feed; Pressure Feed
  • Pressure: 70
  • Blast / Jet Machine Type: Wheel Blast Machine
  • Power: 40.00