Floor / Skid Abrasive Blast Machines and Sandblasters
from Composition Materials Co., Inc.
A high volume, high efficiency dust collection system at low operating cost from Envirosystems Equipment Company Inc. is widely marketed by Composition Materials Co. Whether the job calls for surface preparation, coatings removal, deflashing or any other industrial cleaning operation, this... [See More]
- Machine Mounting: Floor / Skid
- Operation: Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
from LS Industries
Integrated “door open ” safety switch prevents accidental operation. Dual door operation switches position for operator safety. Sealed dust containment in dust collector with fire resistant filter elements to trap dirt, rust and paint particles. Steel frame and cabinet construction. The... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 10.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
from Sinto America
• Consistent and Highly Efficient Finishing. • Zero Pinch Design Eliminates Jams. • Reduces Maintenance and Minimizes Downtime. • Smooth, Reliable Loading and Unloading. • Custom Options and Capabilities [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 60.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Machine Mounting: Floor / Skid
- Pressure: 70
- Blast / Jet Machine Type: Wheel Blast Machine
- Power: 20.00
from Composition Materials Co., Inc.
Provides workers with a clean, safe, well-lighted, dust-free environment. Protects workers in adjacent areas from dust and fumes. Sizes vary from 8x8x8 to 14x10x25, providing the right solution for every job [See More]
- Machine Mounting: Blast Room / Cutting Booth; Floor / Skid
- Operation: Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
from LS Industries
Easy operation with LS Industries Cylinder Shot Blaster. The LSE20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 10.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
from Sinto America
Benefits: • Easily handles heavy work pieces. • Complicated weldments and castings. • No part on part contact. • No blind shot angles (rotation and traversing of parts in blast). • Custom Options and Capabilities [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 15.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Nozzles / Wheels: 2
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Machine Mounting: Floor / Skid
- Pressure: 70
- Blast / Jet Machine Type: Wheel Blast Machine
- Power: 40.00
from LS Industries
The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 10.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
from Sinto America
Direct Drive Blast Wheel. 3 Phase Operation. Continuous Molded Rubber Belt. Low Noise Level. Safety Interlocks. Reversing Mill. Automatic Timer Controls. Machine Warranty. Lip Separator. Custom Options and Capabilities [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 15.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Nozzles / Wheels: 1
from LS Industries
Cylinders are loaded onto the lift and moved to a semi vertical position. The lift table is powered and rolls the cylinders automatically while the lance is introduced into the tanks. When the cleaning cycle is completed, the lance returns to the load position. On the return stroke, the lance blows... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Abrasive Feed: Dry / Air
- Blast / Jet Machine Type: Nozzle Blast Machine
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
from Sinto America
Benefits: • Low Cycle Times. • Compact Design. • No Part on Part Contact. • Single Operator. • Superior Cleaning Efficiency. • Chemical Free Process. • Custom Options and Capabilities [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 10.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Nozzles / Wheels: 2
from LS Industries
All LS Industries ’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant ” liner materials are strategically positioned inside the cabinet, to absorb the brunt... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Nozzles / Wheels: 6
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Gravity Feed
from Sinto America
Abrasive Resistant Liners and Cabinet. Low Noise Level. Safety Interlocks Unique Roll Up Door. Automatic Timer Controls. Custom Options and Capabilities [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 15.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Nozzles / Wheels: 1
from LS Industries
Two Turbo Shot ™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 30.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Nozzles / Wheels: 2
from Sinto America
Benefits: Cost Effective. Minimum Maintenance. Reduced Floor Space Requirements. Superior Cleaning Efficiency. No Expensive Foundations Required. Integrated Dust Collector. Chemical-Free Process. Custom Options and Capabilities [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 10.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Nozzles / Wheels: 2
from LS Industries
Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Features: One 15 HP overhead balanced LS TurboShot ™ impeller wheel. All Steel Frame, Cabinet Constructed from ¼ ” Steel Plate. [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 10.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
from LS Industries
We have LS Structural and Plate Blasters in the field providing complete 360 ° blast coverage for 48 ” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot ™ wheels. Economical to operate wheel well is lined with replaceable... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 20.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air
from LS Industries
10-gauge all steel frame and cabinet construction with a structural steel base. The cabinet is lined with wear-resistant steel in direct shot impingement areas. Realize the benefit of the direct drive 3600 RPM impeller motor and balanced impeller wheel. Take advantage of lower maintenance costs -... [See More]
- Machine Mounting: Blast Cabinet / Enclosure; Floor / Skid
- Power: 2.00
- Blast / Jet Machine Type: Wheel Blast Machine
- Abrasive Feed: Dry / Air