Code 11 Label Printers

10 Results
Zebra Desktop Model -- LP/TLP2824-Z
from MPI Label Systems

The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Resolution: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 56
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
  • Printing Rate: 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, ITF14, Royal Bar
  • Printing Rate: 203 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 300
Zebra Desktop Model -- LP/TLP2844-Z
from MPI Label Systems

LP/TLP2844-Z is a space-saving label printer providing ease of use. It integrates into a variety of applications. Benefits. Offers superior integration capabilities. Provides unprecedented desktop performance. Allows for easy media loading. Idea for: Apparel and Accessories. Shipping &... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Resolution: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; AUSTPORT, Aztec, BC35, BC412, Code35...
  • Resolution: 300
  • Technology: RFID
  • Printing Width: ? to 104
Zebra Desktop Model -- TLP3844-Z
from MPI Label Systems

TLP3844-Z is a high resolution 300 dpi printer. It enables high quality, crisp, clear printing for 2-D barcodes, fine text, or composite graphics. Scanning and reading data on small labels is greatly enhanced. Benefits: Delivers high-resolution. 32-bit processor for fast label throughput. Simple to... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Resolution: ? to 300
  • Technology: Direct Thermal
  • Printing Width: ? to 104
Thermal Barcode Printer -- T5204r/T5304r
from Printronix, Inc.

Based on the 5r Multi-Technology Platform, the ThermaLine ™. T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines reliability, utility, power and flexibility for demanding environments and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; AUSTPORT, Aztec, BC35, BC412, Code35...
  • Resolution: 300
  • Technology: Direct Thermal; Thermal Transfer; RFID
  • Printing Width: ? to 104
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
  • Printing Rate: ? to 356
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 202 to 600
Zebra Mid Range Model -- 105SL
from MPI Label Systems

105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417
  • Printing Rate: ? to 203
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
  • Printing Rate: ? to 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203 to 300