Application Software Included Label Printers

34 Results
P7000H Line Matrix Printer -- P7206H
from Printronix, Inc.

Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to... [See More]

  • Technology: Line Printer
  • Printing Width: 345
  • Resolution: 180
  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Technology: Ink Jet
  • Printing Width: 19 to 102
  • Resolution: 600 to 4800
  • Number of Colors: 1.67E7
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Resolution: 203 to 300
  • Printing Rate: 203 to 305
  • Printing Width: 102
Handheld label printer Brother P-touch PT-E300 [PT-E300 from Brother International Corporation]
from Automation24, Inc.

Brother P-touch PT-E300 handheld label printer is the perfect compact device for low to medium volume labeling jobs. Quickly create both wire labels, and customized shrink tubing. Qwerty keyboard and lcd display also make the Brother P-touch PT-E300 extremely easy to use. The Brother P-touch PT-E300... [See More]

  • Technology: Thermal Transfer
  • Digital Interface: USB
  • Printing Width: 18
  • Features: Application Software Included
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 300
  • Printing Rate: 50 to 254
  • Printing Width: 106
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 203
  • Printing Width: 104
Full-Color, Intelligent Label Printer -- Vivo! Touch
from AstroNova Product Identification

When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]

  • Technology: LED/LCD; CMYK Electrophotographic
  • Resolution: 600
  • Printing Rate: 50.8 to 127
  • Printing Width: 51 to 206
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Technology: Line Printer
  • Resolution: 144 to 180
  • Printing Rate: 8.89 to 26.67
  • Printing Width: 345
Primera Color Printers -- LX900
from MPI Label Systems

The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]

  • Technology: Ink Jet
  • Resolution: 600 to 4800
  • Printing Rate: 114
  • Printing Width: 19 to 210
Handheld label printer Brother P-touch PT-E550W [PT-E550W from Brother International Corporation]
from Automation24, Inc.

Brother P-touch PT-E550W handheld label printer is the perfect compact device for low, medium, and high volume labeling jobs. Qwerty keyboard and lcd display also make the Brother P-touch PT-E550W extremely easy to use. The Brother P-touch PT-550W is compatible with HGe, TZe, and HSe label... [See More]

  • Technology: Thermal Transfer
  • Digital Interface: USB, Wi-Fi
  • Printing Width: 24
  • Features: Application Software Included
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 127
  • Printing Width: 108
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Technology: Thermal Transfer; CMKY, Spot Color
  • Resolution: 300
  • Printing Rate: 50 to 177
  • Number of Colors: 4
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: RFID
  • Printing Width: ? to 104
  • Resolution: 300
  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 203
  • Printing Rate: 50.8 to 152
  • Printing Width: ? to 104
Label printer Brother P-touch PT-P900W [PT-P900W from Brother International Corporation]
from Automation24, Inc.

Brother P-touch PT-P900W label printer is the perfect compact device for medium, and high volume labeling jobs. USB and Wi-Fi interfaces allow for easy communication with P-touch editor software from any device for wireless printing capabilities. The PT-P900W offers high speed, high resolution 360... [See More]

  • Technology: Thermal Transfer
  • Digital Interface: USB, Wi-Fi
  • Printing Width: 36
  • Features: Application Software Included
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 102
  • Printing Width: 108
Photo-Quality, Lower-Volume Label Printer -- Zeo!
from AstroNova Product Identification

Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]

  • Technology: Ink Jet
  • Resolution: 300 to 4800
  • Printing Rate: 0.5080 to 6.35
  • Printing Width: 25 to 213
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal
  • Resolution: ? to 203
  • Printing Rate: ? to 127
  • Printing Width: ? to 112
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 305
  • Printing Width: 104
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 305
  • Printing Rate: ? to 203
  • Printing Width: ? to 112
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 152
  • Printing Width: 108
Sato Print Engines -- S84 Series
from MPI Label Systems

The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
  • Printing Rate: 50.8 to 406
  • Printing Width: ? to 104
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Technology: Direct Thermal
  • Resolution: 203
  • Printing Rate: 50.8
  • Printing Width: 48
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
  • Printing Rate: 152 to 203
  • Printing Width: 104 to 165
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Technology: Direct Thermal
  • Resolution: 203
  • Printing Rate: 10.16
  • Printing Width: 72
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
  • Printing Rate: 102 to 152
  • Printing Width: ? to 104
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Technology: Direct Thermal
  • Resolution: 203
  • Printing Rate: 254
  • Printing Width: 80
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
  • Printing Rate: ? to 254
  • Printing Width: ? to 104
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: ? to 305
  • Printing Rate: ? to 127
  • Printing Width: ? to 267
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
  • Printing Rate: 152 to 254
  • Printing Width: ? to 104
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 202 to 600
  • Printing Rate: ? to 356
  • Printing Width: ? to 216
Zebra Mid Range Model -- 105SL
from MPI Label Systems

105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300
  • Printing Rate: ? to 203
  • Printing Width: ? to 104
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203 to 300
  • Printing Rate: ? to 152
  • Printing Width: ? to 104
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300
  • Printing Rate: ? to 305
  • Printing Width: 13 to 168