Serial / Digital Label Printers

61 Results
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot
from Advantech

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot. 4" desktop thermansfer lal trabel printer. Resolution: 300 dpi. Max. print speed: 127mm (5")/sec. USB, Serial, Parallel, Ethernet, SD card slot. 4 MB Flash memory and 8 MB SDRAM memory. microSD... [See More]

  • Digital Interface: Serial/Digital
  • Applications: Bar Codes
  • Technology: Direct Thermal
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot, US power cord
from Advantech

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot, US power cord. 4" desktop thermansfer lal trabel printer. Resolution: 300 dpi. Max. print speed: 127mm (5")/sec. USB, Serial, Parallel, Ethernet, SD card slot. 4 MB Flash memory and 8 MB SDRAM... [See More]

  • Digital Interface: Serial/Digital
  • Applications: Bar Codes
  • Technology: Direct Thermal
Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord -- 96PR-102-UXHL-D-T
from Advantech

Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord. 4" desktop thermal transfer label printer. Resolution: 600 dpi. Max. print speed: 102mm (4")/sec. USB, Serial, Ethernet, USB Host. 128 MB Flash memory and 128 MB SDRAM... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 102
  • Technology: Direct Thermal
  • Applications: Bar Codes
Label Printer -- ELP Flex
from IDENTCO International

Complete your high-performance labeling system with best-in-class thermal transfer printers from IDENTCO ®. From the small form-factor ELP ™-D desktop printer to full-size industrial printers like the ELP ™-M, ELP ™-I, and ELP ™-Flex, you can be confident in selecting a... [See More]

  • Digital Interface: Serial/Digital
  • Resolution: 300 to 600
  • Technology: Thermal Transfer
  • Printing Width: 25 to 116
Continuous Online Thermal Printer -- 53C
from Open Date Systems, Inc.

The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 600
  • Technology: Thermal Transfer
  • Resolution: 300
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); Wireless
  • Printing Rate: 203 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 300
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; 802.11 b/g Wireless
  • Printing Rate: 50 to 254
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 300
Hot Stamp Imprinters -- Label-Aire HS 200
from MPI Label Systems

Benefits: Smooth, reliable, quiet operation, pneumatically powered. Easy installation and mounting custom interface brackets available to meet your application. Economical...pennies per thousand imprints. Imprinter can be used in-line with packaging & conveying equipment. Features:... [See More]

  • Digital Interface: Serial/Digital
  • Mounting Options: Stand-alone
  • Technology: Hot Stamping
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
2 Colors on Top, 1 Color on Reverse -- QLS-3001 Xe
from AstroNova Product Identification

The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature)
  • Printing Rate: 50 to 127
  • Technology: Thermal Transfer; Spot, CMY Process Color
  • Resolution: 304
Thermal Transfer Overprinter -- Videojet® 6210
from Videojet Technologies, Inc.

Videojet 6210 Thermal Transfer Overprinter for High Quality Printing. The Videojet ® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 40 to 500
  • Technology: Thermal Transfer
  • Printing Width: 32
Clare -- Desk Test 'n' Tag
from Seaward Group USA

The revolutionary Desk Test 'n' Tag system provides you with the complete automatic record keeping system. For use with the SafeCheck 8, SafeTest Luminaire, and other Clare testers, the printer automatically produces test tags that display test results, equipment identification, date of test,... [See More]

  • Digital Interface: Serial/Digital
  • Applications: Bar Codes; Graphics
  • Technology: Thermal Transfer
  • Media Handling: Paper; Roll
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); Twinax/Coax
  • Printing Rate: 203
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Label Printer -- ELP-D
from IDENTCO International

Smaller form factor desktop printer ideal for printing labels and sleeves right at the harness wiring board or control panel. Size, ease of use, and affordability allow multiple printers to be economically deployed at each work station. HIGHLIGHTS. •Industrial-grade printers for wire harness... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 127
  • Technology: Thermal Transfer
  • Resolution: 300
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); Wireless
  • Printing Rate: 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); 802.11 b/g Wireless
  • Printing Rate: 127
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Hot Stamp Imprinters -- Universal C205
from MPI Label Systems

The C205 is a low cost solution to add product information like date and lot numbers to pressure sensitive labels. Features. Low cost option for hot stamp imprinting. Supports all standard industry type. Rotate type within holder. Can be integrated with all Universal Applicators and Systems. [See More]

  • Digital Interface: Serial/Digital
  • Mounting Options: Stand-alone
  • Technology: Hot Stamping
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Twinax/Coax
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
3-Color Industrial Color Label Printer -- QLS-3000 Xe
from AstroNova Product Identification

Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature)
  • Printing Rate: 50 to 127
  • Technology: Thermal Transfer; CMY, Spot Color
  • Resolution: 304
Thermal Transfer Overprinter -- Videojet® DataFlex® Plus
from Videojet Technologies, Inc.

Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons. The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 698 to 1001
  • Technology: Thermal Transfer
  • Printing Width: 53 to 107
Seaward -- Test 'n' Tag
from Seaward Group USA

Test 'n' Tag is the unique Seaward system to give you one of the quickest, hassle-free and portable PAT labelling systems around! Using our new small, portable printer and a Seaward PAT tester*. Combined with new software, we are bringing you the complete automated PAT testing process. The printer... [See More]

  • Digital Interface: Serial/Digital
  • Resolution: 300
  • Technology: Thermal Transfer
  • Printing Width: 25
Label Printer -- ELP-I
from IDENTCO International

Rugged and reliable industrial benchtop printer for printing wire markers, shrink sleeves, and other high-performance film labels. 300 dpi and 600 dpi versions available for ultimate flexibility in a wide variety of applications. HIGHLIGHTS. •Industrial-grade printers for wire harness and panel... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 100 to 250
  • Technology: Thermal Transfer
  • Resolution: 300 to 600
Laser Printer -- L1524
from Printronix, Inc.

The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); Coax/Twinax
  • Printing Rate: 112
  • Technology: LaserPrinter
  • Resolution: 300
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 102
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Primera Color Printers -- LX200
from MPI Label Systems

Primera LX200 Desktop Label Printer utilizes high-resolution monochrome inkjet printing to produce a wide range of bar code and identification labels. This compact and affordable printer delivers many features and benefits not available with other printing technologies. [See More]

  • Digital Interface: Serial/Digital
  • Media Handling: Paper; Single Sheet
  • Technology: Dot Matrix
  • Mounting Options: Stand-alone
Double-Sided Apparel Label Printer -- Plexo! duo 453
from AstroNova Product Identification

Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Label Printer -- ELP-M
from IDENTCO International

Complete your high-performance labeling system with best-in-class thermal transfer printers from IDENTCO ®. From the small form-factor ELP ™-D desktop printer to full-size industrial printers like the ELP ™-M, ELP ™-I, and ELP ™-Flex, you can be confident in selecting a... [See More]

  • Digital Interface: Serial/Digital
  • Resolution: 600
  • Technology: Thermal Transfer
  • Printing Width: 5 to 116
Laser Printer -- L5535
from Printronix, Inc.

The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); Coax/Twinax
  • Printing Rate: 126
  • Technology: LaserPrinter
  • Resolution: 240 to 400
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; 802.11 b/g Wireless
  • Printing Rate: 305
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Digital Interface: Serial/Digital; USB
  • Resolution: 600 to 4800
  • Technology: Ink Jet
  • Printing Width: 19 to 102
Fast Barcode Label Printing -- Pronto! 482
from AstroNova Product Identification

Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 51 to 254
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Resolution: 203
Laser Printer -- L7032
from Printronix, Inc.

L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature)
  • Printing Rate: 116
  • Technology: LaserPrinter
  • Resolution: 300 to 600
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); 802.11 b/g Wireless
  • Printing Rate: 203
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Primera Color Printers -- LX900
from MPI Label Systems

LX900 is Primera ™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the... [See More]

  • Digital Interface: Serial/Digital
  • Media Handling: Paper; Single Sheet
  • Technology: Dot Matrix
  • Mounting Options: Stand-alone
Full-Color, Intelligent Label Printer -- Vivo! Touch
from AstroNova Product Identification

When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: 50.8 to 127
  • Technology: LED/LCD; CMYK Electrophotographic
  • Resolution: 600
P7000H Line Matrix Printer -- P7206H
from Printronix, Inc.

Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
  • Resolution: 180
  • Technology: Line Printer
  • Printing Width: 345
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); 802.11 b/g Wireless
  • Printing Rate: 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Primera Color Printers -- PX450
from MPI Label Systems

Primera ™s PX450 Color Printer is a compact, full-color POS printer designed for use at retail point-of-sale and other point-of-issue applications. It is ideal for printing coupons, receipts, tickets, name badges, wristbands and other types of narrow-format output. Print times are fast,... [See More]

  • Digital Interface: Serial/Digital
  • Media Handling: Paper; Single Sheet
  • Technology: Dot Matrix
  • Mounting Options: Stand-alone
GHS Label Printing and 2-Color Product Labels -- Plexo! 453
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
  • Printing Rate: 8.89 to 26.67
  • Technology: Line Printer
  • Resolution: 144 to 180
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Printing Rate: 50.8
  • Technology: Direct Thermal
  • Resolution: 203
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Digital Interface: Serial/Digital; RS232, IEEE 1284
  • Printing Rate: 50.8 to 152
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 203
GHS Label Printing and 2-Color Product Labels -- Plexo! 653
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
SL5000r -- Smart Label Developer's Kit
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Resolution: 203 to 300
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: 104 to 216
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Printing Rate: 10.16
  • Technology: Direct Thermal
  • Resolution: 203
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Digital Interface: Serial/Digital; RS232, Ethernet
  • Printing Rate: ? to 127
  • Technology: Direct Thermal
  • Resolution: ? to 203
High-Quality Barcode Label Printing -- Pronto! 486
from AstroNova Product Identification

Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 25.4 to 100
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Resolution: 600
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Digital Interface: Serial/Digital; 802.11 b/g Wireless, Bluetooth
  • Printing Rate: 102
  • Technology: Direct Thermal
  • Applications: Bar Codes
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Digital Interface: Serial/Digital; IEEE1284, Wireless, Twinax/Coax, USB
  • Printing Rate: 152 to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 50 to 177
  • Technology: Thermal Transfer; CMKY, Spot Color
  • Resolution: 300
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); 802.11 b/g Wireless
  • Printing Rate: 254
  • Technology: Direct Thermal
  • Resolution: 203
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Digital Interface: Serial/Digital; IEEE 1284, RS-232, Wi-Fi, USB
  • Printing Rate: 102 to 152
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
Industrial Color Label Printer for System Integration -- QLS-4100 Xe
from AstroNova Product Identification

Overview of the QLS-4100 Xe Color Label Printer: The QLS-4100 Xe color thermal transfer label printer delivers instant, high-speed digital color label printing to manufacturers who need to print product labels on-demand, on a production floor or in an office. In addition to printing labels in-line,... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 50 to 177
  • Technology: Thermal Transfer; CMYK Process, Spot Color
  • Resolution: 300
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Digital Interface: Serial/Digital; IEEE 1284, RS232C, USB 2.0
  • Printing Rate: ? to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
Photo-Quality, Lower-Volume Label Printer -- Zeo!
from AstroNova Product Identification

Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Rate: 0.5080 to 6.35
  • Technology: Ink Jet
  • Resolution: 300 to 4800
Sato Thermal Printers -- GT408e / GT412e / GT424e
from MPI Label Systems

Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]

  • Digital Interface: Serial/Digital; Wireless Ethernet, LAN, RS232
  • Printing Rate: 152 to 305
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Digital Interface: Serial/Digital; Ethernet, Wireless, Twinax/Coax, USB
  • Printing Rate: ? to 127
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: ? to 305
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Digital Interface: Serial/Digital; Ethernet, Wireless, Twinax/Coax, USB
  • Printing Rate: 152 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Digital Interface: Serial/Digital; RS-232 ZebraNet® 10/100
  • Printing Rate: ? to 356
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 202 to 600
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Digital Interface: Serial/Digital; USB 1.1, RS-232
  • Printing Rate: ? to 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203 to 300
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Digital Interface: Serial/Digital
  • Printing Rate: ? to 305
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300