POSTNET Label Printers
from MPI Label Systems
SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC
- Printing Rate: 50.8 to 152
- Technology: Direct Thermal; Thermal Transfer
- Resolution: ? to 203
from Printronix, Inc.
verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, ITF14, Royal Bar
- Printing Rate: 203 to 254
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 300
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UPC 2, UCC/EAN, Micro PDF417, RSS
- Printing Rate: 203
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
from AstroNova Product Identification
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; POSTNET; UPC; VeriCode/DataMatrix; QR-Code, RSS 14 Truncated
- Printing Rate: 30 to 125
- Technology: Thermal Transfer
- Resolution: 300
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
- Printing Rate: 50 to 254
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 300
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
- Printing Rate: 203 to 305
- Technology: Thermal Transfer
- Resolution: 203 to 300
from MPI Label Systems
Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; MSI/Plessey; POSTNET; UPC
- Printing Rate: ? to 127
- Technology: Direct Thermal
- Resolution: ? to 203
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, IFT14, Royal Bar
- Printing Rate: 254
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
- Printing Rate: 30 to 125
- Technology: Thermal Transfer
- Resolution: 300
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Datamatrix, HIBC, QR Code
- Printing Rate: 127
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
- Printing Rate: 203 to 305
- Technology: Thermal Transfer
- Resolution: 203 to 300
from MPI Label Systems
Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; POSTNET; UPC
- Printing Rate: ? to 203
- Technology: Direct Thermal; Thermal Transfer
- Resolution: ? to 305
from Printronix, Inc.
Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to... [See More]
- Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail
- Resolution: 180
- Technology: Line Printer
- Printing Width: 345
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
- Printing Rate: 30 to 125
- Technology: Thermal Transfer
- Resolution: 300
from Datamax-O'Neil
The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Plessy, K-Mart NON EDI
- Printing Rate: 102
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
from MPI Label Systems
The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; PDF417; POSTNET; UPC
- Printing Rate: 50.8 to 406
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 609
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail
- Printing Rate: 8.89 to 26.67
- Technology: Line Printer
- Resolution: 144 to 180
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
- Number of Colors: 1
- Technology: Direct Thermal
- Applications: Bar Codes; Graphics
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
- Printing Rate: 152 to 203
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; AUSTPORT, Aztec, BC35, BC412, Code35...
- Resolution: 300
- Technology: RFID
- Printing Width: ? to 104
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8 QR Code
- Printing Rate: 305
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Printing Rate: 102 to 152
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8, QR Code
- Printing Rate: 203
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR
- Printing Rate: ? to 254
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
- Printing Rate: 152
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR
- Printing Rate: 152 to 305
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 609
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
- Printing Rate: 254
- Technology: Direct Thermal
- Resolution: 203
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, QR, Truncated PDF417, MicroPDF417
- Printing Rate: ? to 127
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: ? to 305
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
- Printing Rate: 152 to 254
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 609
from MPI Label Systems
The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Resolution: ? to 203
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 56
from MPI Label Systems
LP/TLP2844 is ideal for applications requiring a space-saving size printer. Benefits: Sturdy construction. User-friendly. Seamless application integration. Ideal for: Shipping & receiving. Warehouse shelf labeling. Inventory control. Healthcare. E-commerce postage [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF417, QR, RSS-14
- Resolution: ? to 203
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from MPI Label Systems
TLP3842 ’s 300 dpi printer enables high quality, crisp, clear printing for applications that require 2-D barcodes, fine text, or composite graphics. Benefits: Versatile connectivity. Durable construction. High-resolution print. Ideal for: Apparel & accessories. Prescription bottle... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF417, QR, RSS-14
- Resolution: ? to 300
- Technology: Direct Thermal
- Printing Width: ? to 104
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
- Printing Rate: ? to 356
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Resolution: 202 to 600
from MPI Label Systems
105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417
- Printing Rate: ? to 203
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Resolution: 203 to 300
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
- Printing Rate: ? to 152
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203 to 300
from MPI Label Systems
ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
- Printing Rate: 102 to 254
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Resolution: 203 to 600