Industrial Metal Housing Label Printers

31 Results
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Resolution: 203 to 300
  • Printing Rate: 203 to 305
  • Printing Width: 102
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 300
  • Printing Rate: 50 to 254
  • Printing Width: 106
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: RFID
  • Printing Width: ? to 104
  • Resolution: 300
  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
Sato Print Engines -- M8460Se
from MPI Label Systems

The M8460Se Wide Web Print Engine features a 6" wide printhead with a 6.5" wide media path. It is ideal for pallet labeling as well as compliance labels that require up to 6.5" width. Among the many advantages of using a wide web print engine is the ability to print the typical 4" x 6" label in a 6"... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 203
  • Printing Rate: ? to 203
  • Printing Width: ? to 152
Datamax® "W" Class -- W-6208
from Diagraph, an ITW Company

Use for automotive, chemical, transportation, paper-processing industries [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203
  • Printing Rate: 203
  • Printing Width: 168
Carton Coder -- C6
from BELL-MARK Corporation

Ideal for limited space, mounting versatility, high quality impressions [See More]

  • Technology: Pad Printer; Carton Coder
  • Mounting Options: Stand-alone
  • Media Handling: Plastics
  • Features: Industrial Metal Housing
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Technology: Thermal Transfer
  • Resolution: 203 to 300
  • Printing Rate: 203 to 305
  • Printing Width: 102
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 305
  • Printing Width: 104
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 305
  • Printing Rate: ? to 203
  • Printing Width: ? to 112
Flexographic Printer -- FlexPrint
from BELL-MARK Corporation

Available in traditional friction drive and servo drive motors [See More]

  • Technology: Flexography
  • Applications: Bar Codes
  • Resolution: 300
  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 203
  • Printing Width: 104
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
  • Printing Rate: 152 to 203
  • Printing Width: 104 to 165
Flexographic Printer -- FlexPrint II
from BELL-MARK Corporation

High resolution TWO color printing, comes with ink management system [See More]

  • Technology: Flexography
  • Applications: Bar Codes
  • Resolution: 300
  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
  • Printing Rate: 152
  • Printing Width: 108
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
  • Printing Rate: 152 to 254
  • Printing Width: ? to 104
Flexographic Printer -- FlexPrint Mini
from BELL-MARK Corporation

Smallest in-line printing system, provides high resolution single color [See More]

  • Technology: Flexography
  • Applications: Bar Codes
  • Resolution: 300
  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Technology: Direct Thermal
  • Resolution: 203
  • Printing Rate: 254
  • Printing Width: 80
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 202 to 600
  • Printing Rate: ? to 356
  • Printing Width: ? to 216
Flexographic Printer -- FlexPrint Servo
from BELL-MARK Corporation

In-line printing system, high resolution single color printing [See More]

  • Technology: Flexography
  • Applications: Bar Codes
  • Resolution: 300
  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
Zebra Mid Range Model -- 105SL
from MPI Label Systems

105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300
  • Printing Rate: ? to 203
  • Printing Width: ? to 104
Flexographic Printer -- FlexPrint T
from BELL-MARK Corporation

In-line printer built for design across the web, narrow print areas [See More]

  • Technology: Flexography
  • Applications: Bar Codes
  • Resolution: 300
  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203 to 300
  • Printing Rate: ? to 152
  • Printing Width: ? to 104
High Speed Coder -- US-5000
from BELL-MARK Corporation

Disposable ink cartridges, fast dry, waterbase, fits easily on machines [See More]

  • Technology: Pad Printer
  • Media Handling: Film
  • Printing Width: 32
  • Mounting Options: Stand-alone
Zebra Mid Range Model -- ZM400
from MPI Label Systems

ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 600
  • Printing Rate: 102 to 254
  • Printing Width: ? to 104
Inkjet Printer -- InteliJet C
from BELL-MARK Corporation

Small inkjet printer, high-quality, variable data, company logos, barcodes [See More]

  • Technology: Ink Jet
  • Media Handling: Plastics
  • Applications: Bar Codes
  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300
  • Printing Rate: ? to 305
  • Printing Width: 13 to 168
Multiple Column Coder -- MCC
from BELL-MARK Corporation

Linear twin track slide design, PLC stepper motor, disposable cartridge [See More]

  • Technology: Pad Printer
  • Media Handling: Plastics; Poly Film, Tyvek
  • Printing Width: 51
  • Mounting Options: Stand-alone
Multiple Row Coder -- MRC
from BELL-MARK Corporation

PLC controlled stepper motor, disposable ink cartridge, no part replacement [See More]

  • Technology: Pad Printer
  • Mounting Options: Stand-alone
  • Media Handling: Plastics; Poly Film, Tyvek
  • Features: Industrial Metal Housing
Off-Line Printing System -- EasyPrint Off-Line
from BELL-MARK Corporation

Variable speed drives, single or continuous feed, catch tray [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Tyvek, Chipboard, Blister Cards
  • Printing Rate: 500
  • Mounting Options: Stand-alone
Reciprocating Ink Coder -- US-4500
from BELL-MARK Corporation

One piece casting design, reversible printhead, disposable cartridges [See More]

  • Technology: Pad Printer
  • Media Handling: Film
  • Printing Width: 51
  • Mounting Options: Stand-alone
Reciprocating Ink Coder -- US-6100
from BELL-MARK Corporation

Disposable ink cartridges, fast dry, waterbase, fits easily on machines [See More]

  • Technology: Pad Printer
  • Media Handling: Film
  • Printing Width: 51
  • Mounting Options: Stand-alone