Memory / Storage Label Printers
from Advantech
Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord. 4" desktop thermal transfer label printer. Resolution: 600 dpi. Max. print speed: 102mm (4")/sec. USB, Serial, Ethernet, USB Host. 128 MB Flash memory and 128 MB SDRAM... [See More]
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
- Printing Rate: 102
- Applications: Bar Codes
from AstroNova Product Identification
The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]
- Technology: Thermal Transfer; Spot, CMY Process Color
- Resolution: 304
- Printing Rate: 50 to 127
- Printing Width: 112
from Printronix, Inc.
verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 300
- Printing Rate: 203 to 254
- Printing Width: 104
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
- Printing Rate: 203
- Printing Width: 104
from Open Date Systems, Inc.
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 600
- Printing Width: 53
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 300
- Printing Rate: 50 to 254
- Printing Width: 106
from MPI Label Systems
SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: ? to 203
- Printing Rate: 50.8 to 152
- Printing Width: ? to 104
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Technology: Thermal Transfer
- Resolution: 203 to 300
- Printing Rate: 203 to 305
- Printing Width: 102
from BELL-MARK Corporation
Variable speed drives, single or continuous feed, catch tray [See More]
- Technology: Thermal Transfer
- Media Handling: Plastics; Tyvek, Chipboard, Blister Cards
- Printing Rate: 500
- Mounting Options: Stand-alone
from AstroNova Product Identification
Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]
- Technology: Thermal Transfer; CMY, Spot Color
- Resolution: 304
- Printing Rate: 50 to 127
- Printing Width: 112
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
- Printing Rate: 254
- Digital Interface: Serial/Digital; Network/Fieldbus (optional feature); Wireless
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
- Printing Rate: 127
- Printing Width: 108
from MPI Label Systems
Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal
- Resolution: ? to 203
- Printing Rate: ? to 127
- Printing Width: ? to 112
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Technology: Thermal Transfer
- Resolution: 203 to 300
- Printing Rate: 203 to 305
- Printing Width: 102
from BELL-MARK Corporation
Highest speed thermal transfer printing, high quality printing [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 500
- Applications: Bar Codes
from AstroNova Product Identification
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 30 to 125
- Printing Width: 20 to 106
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: 104 to 216
- Resolution: 203 to 300
- Digital Interface: Serial/Digital; Network/Fieldbus
from Datamax-O'Neil
The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
- Printing Rate: 102
- Printing Width: 108
from MPI Label Systems
Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: ? to 305
- Printing Rate: ? to 203
- Printing Width: ? to 112
from BELL-MARK Corporation
High speed, fully programmable, uses 32 bit processor [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 500
- Applications: Bar Codes
from AstroNova Product Identification
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]
- Technology: Direct Thermal; Thermal Transfer; Spot
- Resolution: 203
- Printing Rate: 51 to 254
- Printing Width: 4 to 104
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
- Printing Rate: 305
- Printing Width: 104
from MPI Label Systems
The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 609
- Printing Rate: 50.8 to 406
- Printing Width: ? to 104
from BELL-MARK Corporation
Prints multiple packages, high speed programmability, 32 bit processing [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 300
- Applications: Bar Codes
from AstroNova Product Identification
When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]
- Technology: LED/LCD; CMYK Electrophotographic
- Resolution: 600
- Printing Rate: 50.8 to 127
- Printing Width: 51 to 206
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
- Printing Rate: 203
- Printing Width: 104
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
- Printing Rate: 152 to 203
- Printing Width: 104 to 165
from BELL-MARK Corporation
For harsh environments, IP 65 rated, high-quality printing [See More]
- Technology: Thermal Transfer
- Applications: Bar Codes
- Printing Rate: 500 to 1201
- Media Handling: Plastics; Poly Film, Foil, Tyvek
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 30 to 125
- Printing Width: 20 to 103
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203
- Printing Rate: 152
- Printing Width: 108
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
- Printing Rate: 102 to 152
- Printing Width: ? to 104
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Technology: Thermal Transfer
- Resolution: 300
- Printing Rate: 30 to 125
- Printing Width: 50 to 163
from Datamax-O'Neil
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]
- Technology: Direct Thermal
- Resolution: 203
- Printing Rate: 50.8
- Printing Width: 48
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 305
- Printing Rate: ? to 254
- Printing Width: ? to 104
from AstroNova Product Identification
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]
- Technology: Direct Thermal; Thermal Transfer; Spot
- Resolution: 600
- Printing Rate: 25.4 to 100
- Printing Width: 4 to 104
from Datamax-O'Neil
The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]
- Technology: Direct Thermal
- Resolution: 203
- Printing Rate: 10.16
- Printing Width: 72
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 609
- Printing Rate: 152 to 305
- Printing Width: ? to 104
from AstroNova Product Identification
n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]
- Technology: Thermal Transfer; CMKY, Spot Color
- Resolution: 300
- Printing Rate: 50 to 177
- Number of Colors: 4
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Technology: Direct Thermal
- Digital Interface: Serial/Digital; 802.11 b/g Wireless, Bluetooth
- Printing Rate: 102
- Applications: Bar Codes
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: ? to 305
- Printing Rate: ? to 127
- Printing Width: ? to 267
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Technology: Direct Thermal
- Resolution: 203
- Printing Rate: 254
- Printing Width: 80
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203 to 609
- Printing Rate: 152 to 254
- Printing Width: ? to 104
from MPI Label Systems
The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 56
- Resolution: ? to 203
- Digital Interface: Serial/Digital; RS-232, USB, Centrionics® 36 Pin
from MPI Label Systems
LP/TLP2844 is ideal for applications requiring a space-saving size printer. Benefits: Sturdy construction. User-friendly. Seamless application integration. Ideal for: Shipping & receiving. Warehouse shelf labeling. Inventory control. Healthcare. E-commerce postage [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Resolution: ? to 203
- Digital Interface: Serial/Digital; RS-232, USB, Centrionics® 36 Pin
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Resolution: 202 to 600
- Printing Rate: ? to 356
- Printing Width: ? to 216
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203 to 300
- Printing Rate: ? to 152
- Printing Width: ? to 104
from MPI Label Systems
Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Resolution: 203 to 300
- Printing Rate: ? to 305
- Printing Width: 13 to 168