Paper Label Printers

65 Results
2 Colors on Top, 1 Color on Reverse -- QLS-3001 Xe
from AstroNova Product Identification

The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]

  • Media Handling: Paper; Single Sheet; Roll; Thermal Transer Ribbon
  • Printing Rate: 50 to 127
  • Technology: Thermal Transfer; Spot, CMY Process Color
  • Resolution: 304
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Media Handling: Paper; Roll; Plastics
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
Primera Color Printers -- LX200
from MPI Label Systems

Primera LX200 Desktop Label Printer utilizes high-resolution monochrome inkjet printing to produce a wide range of bar code and identification labels. This compact and affordable printer delivers many features and benefits not available with other printing technologies. [See More]

  • Media Handling: Paper; Single Sheet
  • Digital Interface: Serial/Digital
  • Technology: Dot Matrix
  • Mounting Options: Stand-alone
Carton Printer -- MC 100
from Open Date Systems, Inc.

The MC100 is a semi-automatic, hand fed overprinting station suitable for a wide range of flat, flexible packaging materials including paper labels, cards, sleeves, cartons, crash lock cartons and skillets. Main Features. Compact, table top stand. Easy to set up. Footswitch operated. Print area to... [See More]

  • Media Handling: Paper; Single Sheet; Cards, Sleeves, Cartons
  • Printing Width: 106
  • Technology: Thermal Transfer (optional feature); Hot Stamping (optional feature); Carton Printer
  • Mounting Options: Stand-alone
Delta Mod-Tech Rotary Converter -- Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography; Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 610
Hot Stamp Imprinter -- C205
from Universal Labeling Systems

Supports all standard industry type [See More]

  • Media Handling: Paper; Roll
  • Mounting Options: Integrated
  • Technology: Hot Stamping
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
  • Printing Rate: 50 to 254
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 300
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 203
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Media Handling: Paper; Roll
  • Printing Rate: 203 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 300
Clare -- Desk Test 'n' Tag
from Seaward Group USA

The revolutionary Desk Test 'n' Tag system provides you with the complete automatic record keeping system. For use with the SafeCheck 8, SafeTest Luminaire, and other Clare testers, the printer automatically produces test tags that display test results, equipment identification, date of test,... [See More]

  • Media Handling: Paper; Roll
  • Digital Interface: Serial/Digital
  • Technology: Thermal Transfer
  • Applications: Bar Codes; Graphics
Flexographic Printer -- FlexPrint
from BELL-MARK Corporation

Available in traditional friction drive and servo drive motors [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
3-Color Industrial Color Label Printer -- QLS-3000 Xe
from AstroNova Product Identification

Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 50 to 127
  • Technology: Thermal Transfer; CMY, Spot Color
  • Resolution: 304
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Media Handling: Paper; Roll; Plastics
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Pressure Sensitive Labels, Tags
  • Resolution: 600 to 4800
  • Technology: Ink Jet
  • Printing Width: 19 to 102
Carton Printer -- MC750
from Open Date Systems, Inc.

The MC750 is an automatic feeding system suitable for a wide range of flat items including paper labels, cards, sleeves, cartons, crash lock cartons and skillets. When fitted with a hot foil or thermal transfer printer, or a deboss coder from our comprehensive range it provides an extremely... [See More]

  • Media Handling: Paper; Single Sheet; Cards, Sleeves, Cartons
  • Printing Width: 30 to 298
  • Technology: Thermal Transfer (optional feature); Hot Stamping (optional feature); Carton Printer
  • Mounting Options: Stand-alone
Digital Print Finishing System -- Delta Mod-Tech® Spectrum®
from Delta ModTech

The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography; Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 330
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Printing Rate: 127
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
Seaward -- Test 'n' Tag
from Seaward Group USA

Test 'n' Tag is the unique Seaward system to give you one of the quickest, hassle-free and portable PAT labelling systems around! Using our new small, portable printer and a Seaward PAT tester*. Combined with new software, we are bringing you the complete automated PAT testing process. The printer... [See More]

  • Media Handling: Paper; Roll
  • Resolution: 300
  • Technology: Thermal Transfer
  • Printing Width: 25
Flexographic Printer -- FlexPrint II
from BELL-MARK Corporation

High resolution TWO color printing, comes with ink management system [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
Double-Sided Apparel Label Printer -- Plexo! duo 453
from AstroNova Product Identification

Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Primera Color Printers -- LX900
from MPI Label Systems

LX900 is Primera ™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the... [See More]

  • Media Handling: Paper; Single Sheet
  • Digital Interface: Serial/Digital
  • Technology: Dot Matrix
  • Mounting Options: Stand-alone
Continuous Online Thermal Printer -- 53C
from Open Date Systems, Inc.

The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]

  • Media Handling: Paper; Fan Fold (Continuous)
  • Printing Rate: 600
  • Technology: Thermal Transfer
  • Resolution: 300
RFID Manufacturing System -- Delta Mod-Tech® Predator®
from Delta ModTech

Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography (optional feature); Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 254
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Media Handling: Paper; Roll (optional feature); Fan Fold (Continuous) (optional feature)
  • Printing Rate: 102
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Laser Printer -- L1524
from Printronix, Inc.

The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]

  • Media Handling: Paper; Fan Fold (Continuous)
  • Printing Rate: 112
  • Technology: LaserPrinter
  • Resolution: 300
Flexographic Printer -- FlexPrint Mini
from BELL-MARK Corporation

Smallest in-line printing system, provides high resolution single color [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
Fast Barcode Label Printing -- Pronto! 482
from AstroNova Product Identification

Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 51 to 254
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Resolution: 203
Primera Color Printers -- PX450
from MPI Label Systems

Primera ™s PX450 Color Printer is a compact, full-color POS printer designed for use at retail point-of-sale and other point-of-issue applications. It is ideal for printing coupons, receipts, tickets, name badges, wristbands and other types of narrow-format output. Print times are fast,... [See More]

  • Media Handling: Paper; Single Sheet
  • Digital Interface: Serial/Digital
  • Technology: Dot Matrix
  • Mounting Options: Stand-alone
Rotary Converting System -- Delta Mod-Tech® Crusader®
from Delta ModTech

The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography; Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 330
Ex2
from Datamax-O'Neil

The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Peel and Print
  • Number of Colors: 1
  • Technology: Direct Thermal
  • Applications: Bar Codes; Graphics
Laser Printer -- L5535
from Printronix, Inc.

The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]

  • Media Handling: Paper; Fan Fold (Continuous)
  • Printing Rate: 126
  • Technology: LaserPrinter
  • Resolution: 240 to 400
Flexographic Printer -- FlexPrint Servo
from BELL-MARK Corporation

In-line printing system, high resolution single color printing [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
Full-Color, Intelligent Label Printer -- Vivo! Touch
from AstroNova Product Identification

When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 50.8 to 127
  • Technology: LED/LCD; CMYK Electrophotographic
  • Resolution: 600
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Media Handling: Paper; Roll; Die-Cut Labels
  • Printing Rate: 50.8 to 152
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 203
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Printing Rate: 305
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Laser Printer -- L7032
from Printronix, Inc.

L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]

  • Media Handling: Paper; Fan Fold (Continuous)
  • Printing Rate: 116
  • Technology: LaserPrinter
  • Resolution: 300 to 600
Flexographic Printer -- FlexPrint T
from BELL-MARK Corporation

In-line printer built for design across the web, narrow print areas [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
GHS Label Printing and 2-Color Product Labels -- Plexo! 453
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Media Handling: Paper; Single Sheet; Synthetics
  • Printing Rate: ? to 127
  • Technology: Direct Thermal
  • Resolution: ? to 203
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Printing Rate: 203
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
P7000H Line Matrix Printer -- P7206H
from Printronix, Inc.

Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to... [See More]

  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Resolution: 180
  • Technology: Line Printer
  • Printing Width: 345
GHS Label Printing and 2-Color Product Labels -- Plexo! 653
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Media Handling: Paper; Single Sheet; Synthetics
  • Printing Rate: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 305
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Printing Rate: 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Printing Rate: 8.89 to 26.67
  • Technology: Line Printer
  • Resolution: 144 to 180
High-Quality Barcode Label Printing -- Pronto! 486
from AstroNova Product Identification

Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 25.4 to 100
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Resolution: 600
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: 152 to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Printing Rate: 50.8
  • Technology: Direct Thermal
  • Resolution: 203
SL5000r -- Smart Label Developer's Kit
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Media Handling: Paper; Roll
  • Resolution: 203 to 300
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: 104 to 216
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 50 to 177
  • Technology: Thermal Transfer; CMKY, Spot Color
  • Resolution: 300
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Tag Stock
  • Printing Rate: 102 to 152
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Printing Rate: 10.16
  • Technology: Direct Thermal
  • Resolution: 203
Industrial Color Label Printer for System Integration -- QLS-4100 Xe
from AstroNova Product Identification

Overview of the QLS-4100 Xe Color Label Printer: The QLS-4100 Xe color thermal transfer label printer delivers instant, high-speed digital color label printing to manufacturers who need to print product labels on-demand, on a production floor or in an office. In addition to printing labels in-line,... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 50 to 177
  • Technology: Thermal Transfer; CMYK Process, Spot Color
  • Resolution: 300
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics
  • Printing Rate: ? to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 102
  • Technology: Direct Thermal
  • Digital Interface: Serial/Digital; 802.11 b/g Wireless, Bluetooth
Photo-Quality, Lower-Volume Label Printer -- Zeo!
from AstroNova Product Identification

Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]

  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 0.5080 to 6.35
  • Technology: Ink Jet
  • Resolution: 300 to 4800
Sato Thermal Printers -- GT408e / GT412e / GT424e
from MPI Label Systems

Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 152 to 305
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
R-Series RFID Printers -- M-4210
from Datamax-O'Neil

RFID printer/encoders from Datamax-O ’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today ’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement... [See More]

  • Media Handling: Paper
  • Resolution: 203
  • Printing Rate: 254
  • Printing Width: 108
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: ? to 127
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: ? to 305
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 254
  • Technology: Direct Thermal
  • Resolution: 203
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: 152 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
  • Printing Rate: ? to 356
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 202 to 600
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Media Handling: Paper; Roll
  • Printing Rate: ? to 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203 to 300
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Black Mark
  • Printing Rate: ? to 305
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300