Laser Printer Label Printers
from Printronix, Inc.
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]
- Technology: LaserPrinter
- Resolution: 300
- Printing Rate: 112
- Printing Width: 210
from Printronix, Inc.
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]
- Technology: LaserPrinter
- Resolution: 240 to 400
- Printing Rate: 126
- Printing Width: 371
from Printronix, Inc.
L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]
- Technology: LaserPrinter
- Resolution: 300 to 600
- Printing Rate: 116
- Printing Width: 345
from Printronix, Inc.
Simplified (GB) character set [See More]
- Technology: LaserPrinter
- Digital Interface: Serial/Digital
- Resolution: 300
- Applications: Chinese, Continuous Form; Bar Codes